location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageCLASS MF216n Laser A4 1200 x 1200 DPI 23 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageCLASS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF216n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9540B097 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageCLASS MF216n Laser A4 1200 x 1200 DPI 23 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 23 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB
  • - 11.5 kg
More>>>
Printing
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Time to first page (black, normal)
6 s
Print margins (top, bottom, right, left)
5 mm
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
23 cpm
Time to first copy (black, normal)
9 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed & ADF scanner
Output colour depth
24 bit
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax resolution (black)
200 x 100 DPI
Modem speed
33.6 Kbit/s
Fax memory
256 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
104
Fax forwarding
Yes
Fax broadcasting
114 locations
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Features
Maximum duty cycle *
8000 pages per month
Page description languages
UFRII-LT
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Heavy paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A1, A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL, Monarch
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Performance
Card reader integrated
No
Internal memory *
256 MB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Display number of lines
6 lines
Control type
Touch
Power
Power consumption (average operating)
500 W
Power consumption (standby)
5.4 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Storage temperature (T-T)
10 - 30 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
390 mm
Depth
441 mm
Height
360 mm
Weight
11.5 kg
Packaging content
Drivers included
Yes
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF729Cx Laser A4 600 x 600 DPI 20 ppm Wi-Fi Canon i-SENSYS MF729Cx Laser A4 600 x 600 DPI 20 ppm Wi-Fi
(show image)
9947B023 MF729Cx 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF211 Laser A4 1200 x 1200 DPI 23 ppm Canon i-SENSYS MF211 Laser A4 1200 x 1200 DPI 23 ppm
(show image)
9540B108 MF211 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF226dn Laser A4 1200 x 1200 DPI 27 ppm Canon i-SENSYS MF226dn Laser A4 1200 x 1200 DPI 27 ppm
(show image)
9540B079 MF226dn 0.00
(excl. VAT)
0 (incl. VAT)
Canon imageCLASS MF229dw Laser A4 1200 x 1200 DPI 28 ppm Wi-Fi Canon imageCLASS MF229dw Laser A4 1200 x 1200 DPI 28 ppm Wi-Fi
(show image)
9540B070 MF229dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF217w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi Canon i-SENSYS MF217w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi
(show image)
9540B088 MF217w 0.00
(excl. VAT)
0 (incl. VAT)