location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Music Everywhere AV transmitter White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Music Everywhere
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCH-M225/E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7900694045734 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2018
Product end of life date
Features
Type *
AV transmitter
LED indicators
Yes
Security algorithms
128-bit WEP, 64-bit WEP, WPA, WPA2, WPS
Antenna type
Internal
Product colour
White
Certification
FCC IC Wi-Fi Certified CE
Compatible products
DLNA, AirPlay
Ports & interfaces
Wi-Fi
Yes
Audio input
1
Power
AC input voltage
120-230 V
Power
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Dimensions (WxDxH)
54 x 42 x 545 mm
Weight
81.2 g
Technical details
Frequency
2400 MHz
Connector(s)
3.5mm Audio
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 03:05:43
Uk has collected 12 expert reviews for D-Link Music Everywhere AV transmitter White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
T3.com
Updated:
2014-12-21 03:05:42
Range extenders that simply sit in a mains socket and boost your wireless signal in the farther flung reaches of your home or office are handy if you suffer from Wi-Fi black spots. But what happens when you add a minijack, DLNA and AirPlay connectivity? Y...
Good Discrete design, Boosts your home network, AirPlay works well...
Bad Its warm to the touch 24/7, Speeds top out at 300Mbps, No Ethernet port...
80%
trustedreviews.com
Updated:
2015-01-16 02:43:08
What is the D-Link mydlink Home Music Everywhere? As its name suggests, the D-Link mydlink Home Music Everywhere (DCH-M225) is a device for sharing your music around the home. It plugs into any mains outlet, then uses its Wi-Fi connection and audio jack t...
Good Small and inexpensive, Easy to set up and use for Apple users, Gets the job done...
Bad Wi-Fi extender range isn't very good, Android music interface is clunky, Doesn't use same app as other D-Link home devices...
Bottom line Compared to the other mydlink Home devices the Music Everywhere is something of a let-down in terms of its setup and ease of use. However, it does the job and is competitively priced, making it a good option for adding wireless audio to your home...
70%
cravingtech.com
Updated:
2015-02-17 01:52:22
D-Link Wi-Fi Audio Extender (DCH-M225) Review – That title sounds too good to be true, but I wasn't lying. D-Link Wi-Fi Audio Extender is a portable gadget with a size of a slightly-oversized power adapter lets you stream all your music from a smartphone...
Bottom line At only AU$79.75, it sounds too good to be true but D-Link Wi-Fi Audio Extender delivers. It's truly a magical device where you can convert any speaker into a virtual wireless speaker for high quality music streaming. Unlike Apple's AirPort Express, you...
0%
macworld.com.au
Updated:
2015-10-07 01:09:41
If you don't have a home Wi-Fi network, the D-Link can generate its own network, but there's no Ethernet port so you can't connect it to your broadband modem and offer wireless internet access.The D-Link is designed to hang from a power socket, but it's m...
Good AirPlay; DLNA; Wi-Fi extender...
Bad No 5GHz; no digital output, $79.95...
Bottom line Supporting AirPlay and DLNA streaming, D-Link's Wi-Fi music adapter is also a Wi-Fi extender. You can play different songs to different D-Link adapters using different apps or devices, but it's not a multi-room audio system and you can't stream the same s...
70%
futurefive.co.nz
Updated:
2016-02-26 03:48:34
With the D-Link DCH-M225 Wi-Fi Audio Extender, is the interconnected house gaining steam?With streaming music services gaining in popularity, companies are developing new ways for you to consume them on older devices. D-Link have developed a way to plug i...
Good Extend the life of existing equipment, Play your music through decent equipment ;), Simple setup...
Bad Only analogue 3.5mm connection, No Windows phone compatibility...
0%
musicphotolife.com
Updated:
2015-12-19 04:38:08
The D-Link DCH-M225 is a product that delivers audio via Wi-Fi to any speakers via 3.5mm audio jack within the reach of your Wi-Fi network. This product uses the DLNA and Airplay protocols to stream music from devices that supports these protocols.You can...
Bottom line For what it is made for, I have no complaints with the DCH-M225. It is easy to set up and works as promised. Price is reasonable considering it functions as a DLNA and Apple Airplay devices. Specs Connectivity: 2.4GHz Wireless 802.11/b/g/n up to 300...
76%
Brand Image Product code Product Stock Price from
D-Link DCH-M225 AV extender AV transmitter White D-Link DCH-M225 AV extender AV transmitter White
(show image)
DCH-M225 DCH-M225 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Italia 1 distributor(s)