location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC PX750U Large venue projector 7500 ANSI lumens DLP WUXGA (1920x1200) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PX750U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003829 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695610934
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC PX750U Large venue projector 7500 ANSI lumens DLP WUXGA (1920x1200) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large venue projector Black
  • - DLP 7500 ANSI lumens
  • - Lamp 2000 h
  • - WUXGA (1920x1200) 16:10 2100:1
  • - Screen size compatibility: 1270 - 12700 mm (50 - 500")
  • - Focus: Auto Zoom capability
  • - Ethernet LAN
  • - AC 958 W
More>>>
Projector
Supported aspect ratios
16:9, 16:10
Screen size compatibility *
1270 - 12700 mm (50 - 500")
Projection distance
0.9 - 20.8 m
Projector brightness *
7500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
2100:1
Native aspect ratio *
16:10
Horizontal scan range
15 - 108 kHz
Vertical scan range
48 - 120 Hz
Keystone correction, horizontal
-35 - 35°
Keystone correction, vertical
-30 - 30°
Matrix size
1.78 cm (0.7")
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
2500 h
Lamp power
400 W
Lamp power (economic mode)
320 W
Lamps quantity
2 lamp(s)
Lens system
Focus *
Auto
Zoom capability
Yes
Zoom type
Auto
Horizontal lens shift range
-0.1 - 0.1%
Vertical lens shift range
0.5 - 0.5%
Number of optional lenses supported
7
Video
Full HD *
Yes
HD-Ready
Yes
3D *
No
Supported graphics resolutions
1920 x 1200 (WUXGA), 640 x 480 (VGA)
Supported video modes
1080i, 1080p, 480i, 576i, 576p, 720p
Ports & interfaces
HDMI version
1.3
DisplayPorts quantity
1
S-Video inputs quantity
1
USB 2.0 ports quantity
2
Serial interface type *
RS-232
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
USB connector type
USB Type-A
BNC input ports
5
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
HDCP
Yes
Preset modes
Cinema, Presentation
On Screen Display (OSD)
Yes
Noise level *
40 dB
Password protection
Yes
Certification
CE; ErP; TÜV GS
Multimedia
Image formats supported
JPG
Design
Product type *
Large venue projector
Product colour *
Black
Placement
Desktop, Ceiling
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
958 W
Power consumption (standby) *
0.4 W
Power consumption (network standby)
23 W
Power consumption (economy mode)
515 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Software
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64
Weight & dimensions
Width
504 mm
Depth
516 mm
Height
192 mm
Weight *
19.7 kg
Packaging content
Remote control included *
Yes
Remote control type
IR
Cables included
AC
Quick start guide
Yes
Manual
Yes
Mounting brackets included
Yes
Technical details
Compliance certificates
RoHS
Other features
RS-232 ports
1
Maximum digital resolution
1920 x 1200 pixels
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:36:26
Uk has collected 1 expert review for NEC PX750U Large venue projector 7500 ANSI lumens DLP WUXGA (1920x1200) Black and the rating is 89 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
89%
Source Review comments Score
projectorcentral.com
Updated:
2016-11-14 22:36:26
Many projectors try to be everything to everyone, but the NEC PX750U actually pulls it off. This $17,999 projector manages to be both a bright, powerful data projector and a high-contrast, color-balanced video projector by including interchangeable col...
Bottom line The NEC PX750U is built like a battle tank. Like a tank, it is built for function rather than form, and though its square case includes a whole slew of features and capabilities, the main attraction here is the image it puts on screen. The PX750U's vi...
89%
Brand Image Product code Product Stock Price from
NEC M353WS Short throw projector 3500 ANSI lumens DLP WXGA (1280x800) 3D White NEC M353WS Short throw projector 3500 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
60003975 M353WS 0.00
(excl. VAT)
0 (incl. VAT)
NEC M323X Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White NEC M323X Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003973 M323X 0.00
(excl. VAT)
0 (incl. VAT)
NEC M403W Standard throw projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White NEC M403W Standard throw projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
60003978 M403W 0.00
(excl. VAT)
0 (incl. VAT)
NEC M403H Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White NEC M403H Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
60003977 M403H 0.00
(excl. VAT)
0 (incl. VAT)
NEC M323W Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D White NEC M323W Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
60003972 M323W 0.00
(excl. VAT)
0 (incl. VAT)
NEC UM352Wi-MP Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White NEC UM352Wi-MP Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003954 UM352Wi-MP 0.00
(excl. VAT)
0 (incl. VAT)
NEC V302W Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White NEC V302W Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
60003895 V302W 0.00
(excl. VAT)
0 (incl. VAT)
NEC V332X Standard throw projector 3300 ANSI lumens DLP XGA (1024x768) 3D White NEC V332X Standard throw projector 3300 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003894 V332X 0.00
(excl. VAT)
0 (incl. VAT)
NEC V302X Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White NEC V302X Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003893 V302X 0.00
(excl. VAT)
0 (incl. VAT)
NEC P502HL Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) 3D White NEC P502HL Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
60003694 P502HL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Norway 1 distributor(s)