location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC M402H Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M402H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40000828
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:53:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC M402H Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Standard throw projector White
  • - DLP 4000 ANSI lumens
  • - Lamp 3500 h
  • - 1080p (1920x1080) 16:9 10000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - Focus: Manual Zoom capability
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 29 W
  • - 3D
  • - AC 278 W
More>>>
Projector
Supported aspect ratios
4:3, 16:9
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
0.74 - 14.08 m
Projector brightness *
4000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
10000:1
Native aspect ratio *
16:9
Projector brightness (economic mode)
2400 ANSI lumens
Keystone correction, horizontal
-25 - 25°
Keystone correction, vertical
-30 - 430°
Matrix size
1.65 cm (0.65")
Matrix type
DMD
Horizontal synchronization (min)
15 kHz
Horizontal synchronization (max)
100 kHz
Vertical synchronization (min)
50 kHz
Vertical synchronization (max)
120 kHz
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Service life of light source (economic mode)
8000 h
Lamp power
270 W
Lamp power (economic mode)
162 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
18 - 30.6 mm
Aperture range (F-F)
2.4 - 3.2
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.7:1
Optical zoom
1.7x
Throw ratio
1.2:1
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
Yes
3D *
Yes
Supported graphics resolutions
720 x 480, 720 x 576, 832 x 624, 1152 x 870, 1280 x 960, 1600 x 900, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1360 x 768 (WXGA), 1366 x 768, 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
USB 2.0 ports quantity
2
Audio (L/R) in *
1
Microphone in
Yes
Serial interface type *
RS-232
AUX in
Yes
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
2
USB connector type
USB Type-A, USB Type-B
Ports & interfaces
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Storage
Card reader integrated *
No
Optical disc player type
Not included
Features
Noise level (economic mode)
33 dB
On Screen Display (OSD)
Yes
Noise level *
39 dB
Certification
CE, EAC, Gost-R, RoHS
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
29 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
278 W
Power consumption (standby) *
0.38 W
Power consumption (max)
335 W
Power consumption (economy mode)
246 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
367.9 mm
Depth
285.9 mm
Height
97.5 mm
Weight *
3.7 kg
Packaging content
Remote control included *
Yes
Remote control type
IR
Cables included
AC, VGA
Quick start guide
Yes
Technical details
Compliance certificates
RoHS
Other features
RS-232 ports
1
Maximum analog resolution
1920 x 1200 pixels
Maximum digital resolution
1920 x 1080 pixels
Source Testseek summary Average rating
Reviews
Updated:
2015-02-07 05:28:06
Uk has collected 3 expert reviews for NEC M402H Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2015-02-07 05:28:06
For most purposes, the 1080p resolution in a data projector like the NEC Display Solutions NP-M402H ($1,849) would be overkill. If you need to show fine detail in complex images, however, or show lots of information at once, high resolution is essential...
Good Bright. High 1,920-by-1,080 resolution. Nearly-rainbow-free data images.
Bad Rainbow artifacts show frequently enough with black-and-white video to be bothersome for people who see them easily. Significant crosstalk and motion artifacts with 3D...
Bottom line The NEC Display Solutions NP-M402H projector delivers a 1080p image for showing fine detail, plus enough brightness for a large image even with ambient light...
70%
crn.com
Updated:
2015-03-28 08:24:00
NEC Display Solutions in September began shipping the M402H , a 4,000-lumen DLP projector to the company's already lengthy list of NEC digital projectors . This one has full HD resolution and supports 3-D, HDMI copy protection, direct USB input, centraliz...
0%
tomsitpro.com
Updated:
2016-12-29 02:39:30
With a bright sharp DLP light engine, NEC's value-priced presentation projector, the M402, is sure to liven up your big screen presentations.When you need your presentation to have maximum impact, the bigger the screen the better. Flat panels work well up...
Good Light output, Portability, Sharp image, Signalhandling, Value...
Bad No calibration controls, No lens shift...
Bottom line Selling for less than $2000, the M402H represents a high-quality entry-level option for small to medium spaces looking for a big-screen image. With easy portability, corporate warriors can easily bring maximum impact to their presentations with a two-mi...
0%