location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC SB-07BC AV receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SB-07BC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100013612 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695110847 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:03:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC SB-07BC AV receiver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AV receiver 1920 x 1200 pixels
  • - Maximum transfer distance: 100 m
  • - HDCP
  • - Wired Ethernet LAN
More>>>
Features
Type *
AV receiver
Maximum resolution *
1920 x 1200 pixels
Cable types supported
Cat5, Cat6
Maximum transfer distance
100 m
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Supported graphics resolutions
640 x 480 (VGA), 1920 x 1200 (WUXGA)
Bandwidth
10.2 Gbit/s
Audio formats supported
PCM
HDCP
Yes
Colour depth
8 bit
Certification
CE, VCCI, RCM, FCC
Compatible products
NEC OPS
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN
Yes
RJ-45 input ports
2
Remote (IR) input
1
Remote (IR) output
1
Power
Operating voltage
16 V
Power consumption (max)
5 W
Current
0.33 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Receiver dimensions (WxDxH)
200 x 120 x 30 mm
Receiver weight
600 g
Packaging data
Package dimensions (WxDxH)
280 x 200 x 70 mm
Package weight
1 kg
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Country Distributor
España 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 1 distributor(s)