location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageFORMULA DR-F120 Flatbed & ADF scanner 600 x 600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageFORMULA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR-F120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9017B003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4528472106588 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 403802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:33:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageFORMULA DR-F120 Flatbed & ADF scanner 600 x 600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4
  • - Maximum scan size: 216 x 356 mm Sensor type: CMOS CIS
  • - USB port
  • - Power supply type: AC 19.9 W
More>>>
Scanning
Maximum scan size *
216 x 356 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Design
Scanner type *
Flatbed & ADF scanner
Product colour *
Black
Built-in display *
No
Performance
Sensor type *
CMOS CIS
Light source
RGB LED
Daily duty cycle (max) *
800 pages
Input capacity
Standard input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Auto Document Feeder (ADF) media weight
35 - 135 g/m²
Maximum scan area (ADF)
51 x 89 mm
Minimum scan area (ADF)
216 x 356 mm
Ports & interfaces
USB port *
Yes
Ports & interfaces
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
19.9 W
Power consumption (standby)
2.5 W
Power consumption (off)
0.5 W
AC input frequency
50 - 60 Hz
Input voltage
220-240 V
Weight & dimensions
Width
469 mm
Depth
335 mm
Height
120 mm
Sustainability
Sustainability certificates
ENERGY STAR
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 11:09:33
Uk has collected 3 expert reviews for Canon imageFORMULA DR-F120 Flatbed & ADF scanner 600 x 600 DPI A4 Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itpro.co.uk
Updated:
2016-02-06 01:35:00
Small businesses seeking a low-budget scanner will find Canon's DR-F120 fits the bill nicely. It teams a 20ppm ADF and an A4 colour flatbed scanner with Canon's intuitive CaptureOnTouch software at a persuasive price. It's comparatively small, too, measu...
Good Good value, Scanning software is fast and capable...
Bad Slow jam detection, Takes a long time for high dpi colour scans, No bundled document management software...
Bottom line The DR-F120 is good value for a combined ADF/flatbed...
60%
pcmag.com
Updated:
2015-09-10 11:09:33
The Canon imageFormula DR-F120 ($399) is somewhat different from most document scanners aimed at personal and micro-office use. It goes beyond scanning stacks of pages through an automatic document feeder (ADF) by adding a flatbed so you can also scan bou...
Good Duplex (two-sided) scanning. Flatbed and automatic document feeder. Low price. Scans to an assortment of cloud sites.
Bad Doesn't come with any applications. Aside from cloud sites, scans only to image formats and searchable PDF format...
Bottom line The Canon imageFormula DR-F120 document scanner offers a flatbed along with an automatic document feeder, scans to the cloud, and can be a bargain if you already have all the scan-related applications you need...
80%
pcmag.com
Updated:
2020-06-11 03:58:18
The Canon imageFormula DR-F120 ($399) is somewhat different from most document scanners aimed at personal and micro-office use. It goes beyond scanning stacks of pages through an automatic document feeder (ADF) by adding a flatbed so you can also scan bou...
Good Duplex (two-sided) scanning, Flatbed and automatic document feeder, Low price, Scans to an assortment of cloud sites...
Bad Doesn't come with any applications, Aside from cloud sites, scans only to image formats and searchable PDF format...
Bottom line The Canon imageFormula DR-F120 document scanner offers a flatbed along with an automatic document feeder, scans to the cloud, and can be a bargain if you already have all the scan-related applications you need...
80%
Brand Image Product code Product Stock Price from
Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Metallic Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Metallic
(show image)
9706B003 DR-C225 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
United Arab Emirates 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Portugal 1 distributor(s)