location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Photo XP-55

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Expression Photo XP-55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD36402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946542676
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 415918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression Photo XP-55
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1400 DPI A4 (210 x 297 mm)
  • - Inkjet Borderless printing Duplex printing
  • - Printing colours: Black, Cyan, Light Cyan, Light magenta, Yellow
  • - Wi-Fi Ethernet LAN USB port
More>>>
Printing
Borderless printing *
Yes
Duplex printing
Yes
Print technology *
Inkjet
Maximum resolution *
5760 x 1400 DPI
Print speed (black, draft quality, A4/US Letter)
32 ppm
Print speed (colour, draft quality, A4/US Letter)
32 ppm
Features
Market positioning *
Home & office
Product colour *
White
Number of print cartridges
6
Printing colours
Black, Cyan, Light Cyan, Light magenta, Yellow
Built-in display
No
Number of printing colours
6
Country of origin
Indonesia
Input & output capacity
Total input capacity
100 sheets
Paper input type
Paper tray
Paper handling
Maximum print size *
A4 (210 x 297 mm)
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C6, DL
Printing sizes
10 x 15, 13 x 18, 16 x 9
Borderless printing media sizes
A4, A5, A6, Legal, Letter
Photo paper sizes (imperial)
10x15"
Ports & interfaces
Direct printing *
No
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Bluetooth *
No
Performance
Card reader integrated
No
Performance
Sound pressure level (printing)
39 dB
Power
Power source *
AC
Power consumption (printing) *
19 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
390 mm
Depth
338 mm
Height
141 mm
Weight
5 kg
Packaging data
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Quantity per pack
1 pc(s)
Bundled software
Epson Easy Photo Print Epson Print CD
Package width
220 mm
Package depth
475 mm
Package height
425 mm
Package weight
6.46 g
Logistics data
Harmonized System (HS) code
84433210
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.13 m
Products per pallet layer
2 pc(s)
Products per pallet
18 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.13 m
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
36 pc(s)
Other features
LED indicators
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 15:01:06
Uk has collected 1 expert review for Epson Expression Photo XP-55 and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2015-09-11 15:01:06
What is the Epson Expression Photo XP-55? There's still a good market for inkjet printers aimed at the photo enthusiast and Epson has always been highly regarded for its photo printers. The Expression Photo XP-55 builds on this reputation and adds in a co...
Good Duplex print, Front panel PictBridge socket, Simple wireless connection...
Bad Fiddly manual output tray, Noisy when feeding paper, 100-sheet plain paper tray...
Bottom line Epson's Expression Photo XP-55 is a well provisioned photo inkjet, with extras such as CD/DVD print, three paper sources and comprehensive wireless support. It's a bit noisy when printing and it's a shame there's no LCD display or provision to print from...
80%
Country Distributor
España 2 distributor(s)
Italia 1 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Deutschland 2 distributor(s)