location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MAXIFY MB5350 Inkjet A4 600 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MAXIFY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB5350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9492B021
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MAXIFY MB5350 Inkjet A4 600 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 600 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Google Cloud Print
  • - USB port Wi-Fi Ethernet LAN
  • - 13.1 kg
More>>>
Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (ISO/IEC 24734) mono
23 ipm
Print speed (ISO/IEC 24734) colour
15 ipm
Time to first page (black, normal)
7 s
Time to first page (colour, normal)
9 s
Copying
Copying *
Colour copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed & ADF scanner
Scan technology
Dual CIS
Scan to
Cloud, E-mail, USB
Scan speed (colour)
10 ppm
Scan speed (black)
18 ppm
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Fax speed dialing (max numbers)
100
Features
Recommended duty cycle
250 - 1500 pages per month
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Paper input type
Cassette
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Plain paper, Semi-glossy paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes
10x15, 13x18, 20x25
Custom media width
89 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
No
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display diagonal
7.49 cm (2.95")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (copying)
31 W
Power consumption (standby)
2.1 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Other operating systems supported
Android, iOS
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
463 mm
Depth
394 mm
Height
351 mm
Weight
13.1 kg
Packaging content
Bundled software
Canon Quick Toolbox Scanning Utility Easy-WebPrint EX
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 11:09:32
Uk has collected 10 expert reviews for Canon MAXIFY MB5350 Inkjet A4 600 x 1200 DPI Wi-Fi and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-09-10 11:09:32
With two paper trays in the base, the MB5350 is taller than many inkjet MFPs, but it's still better looking than most. At the top there's a modest touchscreen, accompanied by a few dedicated function buttons and status lights. We've encountered a few disa...
Bottom line The MB5350 is the most convincing MAXIFY we've reviewed, but it's still not quite a winner...
80%
digitalversus.com
Updated:
2015-09-10 11:09:32
The body is made of matte black plastic with an artificial brushed aluminium façade. It's well-built, well-designed machine. The only qualm we have is with the scanner lid, whose opening/closing spring mechanism is so stiff that the lid tends to slam down...
Good Fast text printing, Dual 250sheet input trays that support all paper sizes, Small for a 4in1 printer, Lots of features, Low cost per page...
Bad Red overtones in photographs, Touchscreen & interface need work, Paper trays difficult to adjust, Slow printing for 10 x 15 cm (4 x 6 in) photos...
Bottom line Canon Maxify MB5350 is a good 4-in1 office printer that can even handle some photo printing. And it has most of the features a small business could need. We'd just like to see it become a tad more intuitive...
80%
trustedreviews.com
Updated:
2015-09-10 11:09:32
What is the Canon Maxify MB5350? Canon's Maxify business inkjet range, launched last year, tops out with the MB5350, a machine boasting nearly all the extras you could want in a small business all-in-one, including duplex scan and print, twin paper trays...
Good Very low printing costs, Duplex scan and print, High quality photo and text printing...
Bad Touchscreen is a bit spongy, Doesn't print borderless photos, Could be quieter...
Bottom line Canon has done most things right in the Maxify MB5350. We might want it a little quieter and it's very keen on filling its display with messages and requests, but it's quick, produces high quality print and is cheap to run. In our book, those are the th...
90%
itpro.co.uk
Updated:
2016-12-27 19:52:49
At first glance the Maxify MB5350 looks like a bog-standard office laser printer. In reality, this inkjet is designed to not only resemble a laser but do the work of one, with Canon targeting home offices and small groups that don't need to shell out for...
Good Affordable costperpage, Superb scan speeds, Good colour printing...
Bad Ceases printing if one colour runs out, Scanning speed and quality is patchy...
Bottom line Versatile paper-handling and excellent document-scanning capabilities make the MB5350 an excellent choice. If you're in the market for an affordable laser printer, don't rule out this impressive offering...
80%
hardware-boom.com
Updated:
2017-10-08 01:37:36
Business ink, or the use of injet printers in business environments, has long been on a steady rise. Canon took a long time what aloof, but now with the maxify line. We discuss the MB2350 and MB5350.Manufacturers like Epson and HP have several years tryin...
Bottom line The MB2350 and MB5350 maxify Canon now offers small business inkjets on the market. In particular, the MB5350 is a very interesting device in our opinion. He is affordable, has two standard paper trays for a total of 500 sheets, is tasty rap and delivers...
0%
Brand Image Product code Product Stock Price from
Canon MAXIFY MB5455 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi Canon MAXIFY MB5455 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi
(show image)
0971C035 MB5455 0.00
(excl. VAT)
0 (incl. VAT)