location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 15 G2 Intel® Core™ i7 i7-4710MQ Mobile workstation 39.6 cm (15.6") 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K2100M Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8Z48EA show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 04:47:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2016
Product end of life date
Bullet Points HP ZBook 15 G2 Intel® Core™ i7 i7-4710MQ Mobile workstation 39.6 cm (15.6") 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K2100M Wi-Fi 5 (802.11ac) Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mobile workstation Clamshell Black
  • - Intel® Core™ i7 i7-4710MQ 2.5 GHz Processor cores: 4
  • - 39.6 cm (15.6") 3200 x 1800 pixels IPS LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 2 x 4 GB
  • - 256 GB SSD DVD Super Multi DL
  • - NVIDIA® Quadro® K2100M 2 GB Intel® HD Graphics 4600
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 75 Wh 150 W
  • - Windows 7 Professional 64-bit
More>>>
Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
3200 x 1800 pixels
Touchscreen *
No
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4710MQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
PGA946
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4700 Mobile series
Processor codename
Haswell
Bus type
DMI
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
2 x 4 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express 2.0
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® Quadro® K2100M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.2/12
On-board graphics card ID
0x416
Audio
Audio system
DTS Studio Sound
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Thunderbolt 2 ports quantity
1
Ports & interfaces
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Performance
Motherboard chipset
Intel® QM87
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8.1 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.6 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1PQ
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
78931
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery capacity *
75 Wh
Power
AC adapter power
150 W
DC-in jack
Yes
Security
Cable lock slot
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
381.5 mm
Depth
257 mm
Height
30.5 mm
Weight *
2.82 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 09:58:09
Uk has collected 22 expert reviews for HP ZBook 15 G2 Intel® Core™ i7 i7-4710MQ Mobile workstation 39.6 cm (15.6") 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K2100M Wi-Fi 5 (802.11ac) Windows 7 Professional Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
trustedreviews.com
Updated:
2015-03-26 07:58:29
What is the HP ZBook 15 G2? Ultrabooks are fine for writing and web browsing, but they're not suited to serious work. That's where workstations come in – and HP's latest ZBook aims to shake up the market with some serious power. Its Core i7-4910MQ process...
Good Powerful processor, Discrete workstation graphics, Plenty of ports and interior access, Customisable specification...
Bad Irritating ergonomic niggles, Bland looks, High price, Inconsistent screen quality...
Bottom line HP ZBook 15 G2: Keyboard & Trackpad HP has fitted a Scrabble-tile keyboard to the ZBook, and the typing action is good. The base is firm, the keys are consistent, and they've got an action that toes the line between snappy and soft. When it comes to a pur...
70%
itpro.co.uk
Updated:
2015-05-24 05:55:13
Workstation laptops have a reputation for being ugly and bulky but, with Ultrabooks and Apple notebooks all the rage, that's just not good enough anymore – these machines now have to be powerful and truly portable. HP's latest ZBook, the second generatio...
Good Highend processor, Discrete ISVcertified graphics, Numerous ports and a wellmade exterior, Customisable specification...
Bad Bland looks, Heavier and thicker than rivals, Middling screen quality...
Bottom line It's got great power, decent ergonomics and versatile design, but the HP loses out to its rival thanks to a high price, middling screen quality and its sheer size...
80%
notebookcheck.net
Updated:
2015-01-14 09:58:09
This is already the third version of the HP ZBook 15 in our editorial office. There are several reasons for that. First of all, the manufacturer runs very long product cycles for its mobile workstations and the possible configurations are so diverse that...
Good Display, Emissions, GPU performance, CPU performance, Ports, Expandability, Chassis, Configurability, Warranty period, System-specific accessories...
Bad Price, Weight, Storage performance (review configuration)...
Bottom line HP introduced some interesting new features for the ZBook 15 with the addition G2. While the case, the ports, the input devices and the good expandability didn't require any changes, the new configuration options are nice additions for the targeted custo...
87%
notebookcheck.net
Updated:
2015-03-04 12:58:16
HP's ZBook 15 G2 is a typical mid-range workstation that includes a good diversity of interfaces, extensive upgrade options, and of course practice suitable performance besides acceptable mobility. HP's ZBook 15 G2 had to deal with some configuration-rela...
Good Screen, Emissions, Graphics performance, System performance, Interface diversity, Expandability, Configuration options, Casing, Warranty period, System-specific accessories, Storage device...
Bad Price, Weight, Interface positioning, Interface performance, Performance increase via top CPU...
Bottom line HP ZBook 15 G2HP ZBook 15 G2HP's ZBook G2 made a good impression in the standard test procedure and in the first part of the long-term test. Its performance is appropriate for the category, the emissions are very restrained, and the configuration can only...
89%
notebookreview.com
Updated:
2015-03-26 07:58:29
Mobile workstations represent the top of the line in everything from build quality to performance. The ZBook line is HP's entrant to this venerable market, offering display sizes from 14″ to 17.3″. The 15.6″ ZBook 15 model in this review is a “G2″ variant...
Good Outstanding build quality, Powerful performance, Great QHDdisplay, User upgradeability, Excellent port selection...
Bad Relatively short battery life, Pointing stick is sluggish, Expensive; options add up quickly...
80%
notebookcheck.net
Updated:
2015-04-11 12:20:05
Under observation - Part 2. HP's ZBook 15 G2 has been in our long-term test for some weeks now, and it has to show whether it can keep what it promises in the long run after passing through our regular test procedures. Besides our experiences with the rev...
Good Screen, Emissions, Graphics performance, System performance, Interface diversity, Expandability, Configuration options, Casing, Warranty period, System-specific accessories, Storage device...
Bad Price, Weight, Interface positioning, Interface performance, Performance increase via top CPU...
Bottom line HP ZBook 15 G2 in a long-term test, review samples courtesy of HP GermanyMulti-monitor operation is a welcome option for winning a lot of desktop area. That ensures the necessary overview, comfortable multitasking and an overall improved workflow.The perf...
89%
cadalyst.com
Updated:
2015-11-25 03:49:27
System FeaturesThe attractive tone-on-tone black aluminum case is solid, and it feels well put together and sturdy. The screen is very crisp and bright, with excellent color gradations, with full 32-bit color available even at the highest resolution. The...
Good Great battery life, ultrahighresolution screen, rugged construction...
Bad Moderate performance for the price...
Bottom line There is a lot to like about the HP ZBook 15 G2. It is a solidly constructed, relatively lightweight mobile workstation with very good battery life, and both a decent CPU and NVIDIA's top mobile GPU. The price, even with high-end display taken into accoun...
0%