location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel DN2820FYKH UCFF Silver, Black N2820 BGA 1170 2.13 GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DN2820FYKH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BOXDN2820FYKH
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel DN2820FYKH UCFF Silver, Black N2820 BGA 1170 2.13 GHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - UCFF Silver, Black
  • - Built-in processor Intel N2820 2.13 GHz
  • - 1 SO-DIMM Maximum internal memory: 8 GB DDR3L-SDRAM
  • - HDD & SSD 2.5"
  • - On-board graphics card Intel® HD Graphics
  • - Ethernet LAN Wi-Fi
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2016-10-21 02:50:08
Uk has collected 20 expert reviews for Intel DN2820FYKH UCFF Silver, Black N2820 BGA 1170 2.13 GHz and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techradar.com
Updated:
2016-10-21 02:50:08
Many have predicted that the traditional personal computer, the one that runs Windows and has Intel insider, is on its way out. There might be an element of truth in that but devices like the Intel NUC DN2820FYKH are proof that there's still life in x86.T...
Good Cheap, quiet, well designed, Tiny, efficient power supply, IR receiver, 3, year warranty...
Bad Under, powered CPU/GPU pair, Poor expansion capability...
Bottom line If you don't mind the glaring downsides and focus instead on other features like design and price, then Intel's most affordable NUC looks like a bargain, otherwise, be prepared to spend a lot more if you want to stick to the same form factor...
80%
techradar.com/au/
Updated:
2016-10-21 02:50:08
Many have predicted that the traditional personal computer, the one that runs Windows and has Intel insider, is on its way out. There might be an element of truth in that but devices like the Intel NUC DN2820FYKH are proof that there's still life in x86.T...
Good Cheap, quiet, well designed, Tiny, efficient power supply, IR receiver, 3year warranty...
Bad Underpowered CPU/GPU pair, Poor expansion capability...
Bottom line Who will buy a NUC? Someone who doesn't mind tinkering with a PC, someone who wants something small enough to be tucked away and left to run 24x7, 365. On top of that, it has a built-in IR receiver and looks gorgeous However if you're looking for a compl...
80%
futurefive.co.nz
Updated:
2016-10-21 02:50:08
The Intel NUC has been around for a while but hasn't set the world alight. With its latest model, Intel aims to become a standard for computers, and make a sizeable dent in the enterprise space.I've always liked the idea of a standardised computer. After...
Good Form factor, it's quite tiny, Discreet, yet able to handle normal applications, Cheap for a desktop replacement...
Bad Limited to 8GB RAM, Celeron processor can occasionally get overwhelmed...
Bottom line The Intel NUC is an interesting device, I can see its use in a number of projects where it is easy to use that standard form factor and a range of OSs. As it has a Celeron processor, it could be used for the standard enterprise desktop replacement, especi...
70%
umpcportal.com
Updated:
2016-10-21 02:50:08
I started testing the Intel NUC with Bay Trail-M yesterday and in the post you'll see some performance figures for Android 4.4. Today I'm looking at Windows 8.1 (Pro) which was a simple, if lengthy, install process. Windows installed correctly from a DVD...
Bottom line We're reluctant to call this NUC an all-round capable Windows desktop PC but there are definitely some interesting use cases here. It's small and quiet and can support fast SSDs. It works well as a video playback unit (assuming Modern or IE is used as the...
0%
missingremote.com
Updated:
2016-10-21 02:50:08
A small home theater PC (HTPC) driven by an Intel Atom is not a new idea. Both NVIDIA's ION and Broadcom's Crystal HD offered solutions that coupled the chip's TDP with specialized hardware that overcame its shortcomings--one with a complete GPU, the othe...
Good Value, Capable low power HTPC, Quiet­­­ operation, Builtin CIR with support for power on from S3/S4/S5...
Bad Support for hardware accelerated video decode on Linux an issue for high bitrate content, Would have preferred a better integrated NIC to wireless addon, Dolby TrueHD or DTSMA bit streaming does not work in Windows even though the hardware supports it, Be...
Bottom line Ultimately, I have a really hard time finding significant faults with the Intel NUC DN2820FYKH. It delivers on many of the points where previous attempts have failed. It is a quiet, low powered and competent SFF HTPC if the CPU's limitations are tolerabl...
0%
phoronix.com
Updated:
2016-10-21 02:50:08
Last month I wrote about Intel's Bay Trail NUC Kit on Linux and shared some early Intel Bay Trail Linux benchmarks. That earlier testing was done from Ubuntu 13.10 but this DN2820FYKH NUC can also be made to work quite well with Fedora 20. Here's the expe...
0%
phoronix.com
Updated:
2016-10-21 02:50:08
With the early Atom "Bay Trail" hardware being disastrous for Linux, when Intel recently announced their Bay Trail based NUC Kit we were anxious and decided to give this unit a go. The Intel NUC Kit DN2820FYK packs an Intel Celeron N2820 Bay Trail CPU and...
0%
legitreviews.com
Updated:
2016-10-21 02:50:08
What kind of DIY desktop computer kit can you get for just $128.00 ? The Intel NUC DN2820FYKH is so inexpensive and tiny (measures just 116.6mm x 112.0mm x 51.5mm) that it grabbed our attention and we just had to get our hands on one. The Intel NUC Kit DN...
Bottom line The Intel NUC DN2820FYKH proved to be a very decent desktop PC that can be built on a shoe string budget. It is fairly evident that this Intel Bay Trail powered system wasn't designed to be a multi-tasking beast, but it does pretty good with one task at a...
0%
phoronix.com
Updated:
2019-12-09 09:29:15
The IPC3 is CompuLab's latest-generation Intense-PC. It may look similar to past IPC models, but is now equipped with the latest generation Intel Core CPUs while remaining fan-less and within an all-metal housing that's extremely durable.For those that ar...
0%