location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro P1102 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro P1102
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE651A#B19DB
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Pro P1102 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - Printing colours: Black
  • - A4 18 ppm
  • - Maximum duty cycle: 5000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 2 MB Built-in processor 266 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
8.5 s
Print margins (top, bottom, right, left)
4 mm
Features
Maximum duty cycle *
5000 pages per month
Recommended duty cycle
250 - 1500 pages per month
Printing colours *
Black
Number of print cartridges *
1
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Envelopes sizes
B5, C5, DL
Duplex media weight
60 - 105 g/m²
Media weight (tray 1)
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Internal memory *
2 MB
Maximum internal memory
2 MB
Built-in processor
Yes
Processor family
Tensilica
Processor model
Tensilica
Processor frequency
266 MHz
Design
Product colour *
Grey
Built-in display *
No
Power
Power consumption (printing) *
360 W
Power consumption (standby)
1.4 W
Power consumption (off)
0.9 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Minimum system requirements for Macintosh
Mac OS X v10.4, v10.5, v10.6; 256 MB RAM; 150 MB available hard disk space; CD-ROM drive; USB port
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
63.5 - 77 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
349 x 410 x 228 mm
Weight & dimensions
Width
349 mm
Depth
238 mm
Height
196 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2540 mm
Weight
5.2 kg
Packaging data
Package weight
6.35 kg
Logistics data
Pallet gross weight
632 kg
Master (outer) cases per pallet
12 pc(s)
Layers per pallet
8 pc(s)
Products per pallet
96 pc(s)
Other features
Recommended operating temperature range (T-T)
17.5 - 25 °C
Mac compatibility
Yes
Input capacity for envelopes (primary tray)
15 sheets
Print margin bottom (A4)
4 mm
Print margin left (A4)
4 mm
Print margin right (A4)
4 mm
Print margin top (A4)
4 mm
Media weights by paper path
60 - 163 g/m²
Minimum system requirements
Windows 7 (32-bit/64-bit): 1 GB RAM; Windows Vista (32-bit/64-bit); Microsoft Windows XP, Server 2008 (32-bit/64-bit), Server 2003: 512 MB RAM; all systems: 350 MB free hard disk space, CD-ROM drive, USB port
Envelope feeder
No
Acoustic power emissions
6.4 B(A)
Electromagnetic compatibility
CISPR 22: 2005+A1/EN 55022: 2006+A1 Class B, EN 61000-3-2: 2006, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1 +A2, FCC Title 47 CFR, GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries
Standard input trays
1
Safety
IEC 60950-1 (International), EN 60950-1 +A11 (EU), GS License (Europe), EN 60825-1+A1+A2 Class 1,21 CFR 1040.10 and 1040.11 except for deviations; pursuant to Laser notice No. 50, Dated June 24, 2007 (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 2006/95/EC with CE Marking (Europe). Other safety approvals as required by individual countries
Compatible operating systems
Windows 7 (32-bit/64-bit); Windows Vista (32-bit/64-bit); Microsoft Windows XP (32-bit/64-bit), Server 2008 (32-bit/64-bit), Server 2003 (32-bit/64-bit); Mac OS X v10.4, v10.5, v10.6; Linux
Product dimensions when open (LxWxD)
34.9 cm (13.7")
Size (imperial)
34.9 cm (13.7")
Print quality (black, best quality)
600 x 600 DPI
Wireless option type
No
Standard output capacity for transparencies
100 sheets
Maximum paper trays
1
Paper handling standard/input
150
Paper handling standard/output
100
Power consumption (active)
360 W
Package dimensions (W x D x H)
400.1 x 249.9 x 297.9 mm (15.8 x 9.84 x 11.7")
Pallet dimensions (W x D x H) (imperial)
1201.4 x 1000.8 x 2540 mm (47.3 x 39.4 x 100")
Pallet weight (imperial)
630.5 kg (1390 lbs)
Acoustic pressure emissions bystander (active, print, copy or scan)
51 dB(A)
First page out (black&white, A4, ready)
8.5 s
First page out (black&white, letter, ready)
8.5 s
First page out (black&white, letter, sleep)
8.5 s
Package weight (imperial)
6.35 kg (14 lbs)
Automatic paper sensor
No
SureSupply supported
Yes
Typical electricity consumption (TEC) number
0.505 kWh/week
Recommended media weight (duplex, imperial)
16 - 28 lb
Package dimensions (WxDxH)
400 x 250 x 298 mm