location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 17.3 in OMEN Gaming Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17.3 in OMEN Gaming Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K5Q03AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793747209 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 501040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2023 05:36:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2022
Product end of life date
Ominously refined

Subtly imposing to your gaming competition with precision detailing inside and out. Noticeably different with the streamlined form, strategic pocket placement, and distinctive premium Hewlett-Packard branding.

Essential placement

End your searching with tactical organization, including icon labeled accessory pockets and separate compartments for your tablet and gaming laptop up to 43.94 cm (17.3") diagonal.

Distinctive yet rugged

Internal padding protects your top secret gaming equipment while the durable exterior is resistant to everyday exposure. Adjustable mesh straps and padded back panel provide for comfortable commutes.

Features
Product main colour *
Black
Coloration
Monochromatic
Notebook compartment
Yes
Maximum screen size
43.9 cm (17.3")
Country of origin
CHN
HP segment
Home
Weight & dimensions
Width *
500 mm
Depth *
380 mm
Weight & dimensions
Height *
60 mm
Weight
900 g
Packaging data
Package width
500 mm
Package depth
380 mm
Package height
60 mm
Package weight
900 g
Logistics data
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2020-03-01 09:49:04
Uk has collected 1 expert review for HP 17.3 in OMEN Gaming Backpack and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Country Distributor
France 1 distributor(s)
Sverige 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)