location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC M322X Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M322X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003456 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC M322X Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Standard throw projector White
  • - DLP 3200 ANSI lumens
  • - Lamp 3500 h
  • - XGA (1024x768) 10000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
  • - AC 282 W
More>>>
Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
0.9 - 15.9 m
Projector brightness *
3200 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
10000:1
Keystone correction, horizontal
30°
Keystone correction, vertical
-30°
Matrix size
1.4 cm (0.55")
Matrix type
DMD
Horizontal synchronization (min)
15 kHz
Horizontal synchronization (max)
100 kHz
Vertical synchronization (min)
50 kHz
Vertical synchronization (max)
120 kHz
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Service life of light source (economic mode)
8000 h
Lamp power
282 W
Lamp power (economic mode)
202 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
17 - 29 mm
Aperture range (F-F)
2.4 - 3.1
Zoom ratio
1.7:1
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
Yes
HD-Ready
Yes
3D *
No
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 1920 x 1200 (WUXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
USB 2.0 ports quantity
1
Audio (L/R) in *
1
Audio (L/R) out
1
Microphone in
Yes
Serial interface type *
RS-232
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
2
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
31 dB
HDCP
Yes
Noise level *
38 dB
Separate H/V sync
Yes
Composite sync
Yes
Sync-on-green (SOG)
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
20 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop, Ceiling
LED indicators
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
282 W
Power consumption (standby) *
2.5 W
Power consumption (PowerSave)
0.2 W
Power consumption (economy mode)
202 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
368 mm
Depth
292 mm
Height
108 mm
Weight *
3.6 kg
Packaging content
Remote control included *
No
Remote control type
IR
Batteries included
Yes
Cables included
AC, VGA
Carrying case
Yes
Quick start guide
Yes
Manual
Yes
Other features
RS-232 ports
1
Maximum analog resolution
1024 x 768 pixels
Maximum digital resolution
1920 x 1200 pixels
Source Testseek summary Average rating
Reviews
Updated:
2014-11-19 15:43:44
Uk has collected 1 expert review for NEC M322X Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) White and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2014-11-19 15:43:44
The NEC Display Solutions NP-M322X ($699) is a solid data projector, for classroom or business use, that provides sharp text, loud sound, and a wide range of connectivity choices. It's a good choice if your presentations are light on video, but you still...
Good Sharp text. 1.7X zoom. Good connection choices. Loud audio. Can project 3D content. 3-year warranty.
Bad Subpar video, with significant rainbow effect...
Bottom line The NEC Display Solutions NP-M322X is an XGA data projector for classrooms or conference rooms. It provides sharp text, a good range of connection choices, and can project 3D content...
70%