location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu nVidia Quadro K4200 4GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nVidia Quadro K4200 4GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2222-L420
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu nVidia Quadro K4200 4GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA Quadro K4200 4 GB GDDR5
  • - 3840 x 2160 pixels 256 bit PCI Express x16
  • - DisplayPorts quantity: 2
  • - DVI-I ports quantity: 1
  • - DirectX version: 11.2 OpenGL version: 4.4
  • - 108 W 1x 6-pin
More>>>
Processor
CUDA *
Yes
CUDA cores
1344
Graphics processor family *
NVIDIA
Graphics processor *
Quadro K4200
Maximum resolution *
3840 x 2160 pixels
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
3840 x 2160 pixels
Maximum displays per videocard
4
FireStream
No
Memory
Discrete graphics card memory *
4 GB
Graphics card memory type *
GDDR5
Memory bus *
256 bit
Memory bandwidth (max)
173 GB/s
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
1
DisplayPorts quantity *
2
Ports & interfaces
DisplayPort version
1.2
DVI ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11.2
Shader model version *
5.0
OpenGL version *
4.4
HDCP
Yes
Dual Link DVI *
Yes
NVIDIA GameWorks VR
No
NVIDIA G-SYNC
No
Design
Cooling type *
Active
Number of slots
1
Product colour
Black, Green
Power
Power consumption (typical) *
108 W
Supplementary power connectors
1x 6-pin
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 21:09:12
Uk has collected 5 expert reviews for Fujitsu nVidia Quadro K4200 4GB GDDR5 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
develop3d.com
Updated:
2019-12-01 21:09:12
Nvidia is back with a whole new family of Quadro GPUs (Graphics Processing Units), targeting the whole gamut of professional 3D users, from entry-level CAD all the way up to high-end design viz. There are five new products in total - the Quadro K420, K620...
Bottom line Nvidia looks to have delivered another impressive family of desktop GPUs for CAD and other 3D applications.Indeed, from our initial round of testing, the Quadro K2200 and Quadro K4200 should certainly pique the interest of product development professional...
0%
funkyfresh.com
Updated:
2019-12-01 21:09:12
We've been doing an extended review of the Quadro K4200 and it's been rock solid. It's quiet, consumes reasonable power and helps accelerate apps that take advantage of the GPU. Since Q4 of 2014 we've been using the K4200 in one of our workstations primar...
0%
xbitlabs.com
Updated:
2019-12-01 21:09:12
The market of gaming graphics cards is dynamic and rapidly developing but the market of professional graphics solutions is quite the opposite. Product generations change slowly there. In fact, the developers of professional graphics cards used to deliver...
0%