location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Nvidia Quadro K620 2GB DDR3 GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nvidia Quadro K620 2GB DDR3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2222-L62 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053026730181
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:27:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Nvidia Quadro K620 2GB DDR3 GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA Quadro K620 2 GB GDDR3
  • - 3840 x 2160 pixels 128 bit PCI Express x16
  • - DisplayPorts quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 11.2 OpenGL version: 4.5
  • - 45 W
More>>>
Processor
CUDA *
Yes
CUDA cores
384
Graphics processor family *
NVIDIA
Graphics processor *
Quadro K620
Maximum resolution *
3840 x 2160 pixels
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
3840 x 2160 pixels
Maximum displays per videocard
4
FireStream
No
Memory
Discrete graphics card memory *
2 GB
Graphics card memory type *
GDDR3
Memory bus *
128 bit
Memory bandwidth (max)
29 GB/s
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
1
DisplayPorts quantity *
1
DisplayPort version
1.2
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11.2
Shader model version *
5.0
OpenGL version *
4.5
HDCP
Yes
Dual Link DVI *
Yes
NVIDIA GameWorks VR
No
NVIDIA G-SYNC
No
Design
Cooling type *
Active
Number of slots
1
Product colour
Black, Green
Power
Power consumption (typical) *
45 W
System requirements
Minimum system requirements
PCI Express 2.0 x16
Weight & dimensions
Length
160 mm
Height
68.9 mm
Packaging content
Bundled software
nView
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 21:08:42
Uk has collected 1 expert review for Fujitsu Nvidia Quadro K620 2GB DDR3 GDDR3 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
develop3d.com
Updated:
2019-12-01 21:08:42
Nvidia is back with a whole new family of Quadro GPUs (Graphics Processing Units), targeting the whole gamut of professional 3D users, from entry-level CAD all the way up to high-end design viz. There are five new products in total - the Quadro K420, K620...
Bottom line Nvidia looks to have delivered another impressive family of desktop GPUs for CAD and other 3D applications.Indeed, from our initial round of testing, the Quadro K2200 and Quadro K4200 should certainly pique the interest of product development professional...
0%