location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-D600VP label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired TZe QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-D600VP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-D600VP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502639428 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 449966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2025 07:04:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother PT-D600VP label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired TZe QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - 180 x 360 DPI
  • - Maximum printing width: 2.4 cm Print speed: 30 mm/sec
  • - Built-in barcodes: 1D, 2D, CODABAR (NW-7), Code 128 (A/B/C), Code 39, EAN128, EAN13, EAN8, GS1-128, ITF-25, UPC-A, UPC-E
  • - Connectivity technology: Wired
  • - USB port
  • - Display: LCD Backlight display
  • - 2.76 kg
More>>>
Printing
Print technology *
Thermal transfer
Maximum resolution *
180 x 360 DPI
Print speed *
30 mm/sec
Maximum printing width *
2.4 cm
Maximum print height
1.8 cm
Vertical printing
Yes
Mirror printing
Yes
Text alignment
Center, Justify, Left, Right
Text style
Bold, Italic, Normal, Shadow
Paper handling
Autocutter
Yes
Maximum label width
2.4 cm
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN *
No
Wi-Fi *
No
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Internal memory
99 MB
Built-in barcodes
1D, 2D, CODABAR (NW-7), Code 128 (A/B/C), Code 39, EAN128, EAN13, EAN8, GS1-128, ITF-25, UPC-A, UPC-E
Number of symbols
617
Number of fonts
12
Tape type
TZe
Tape cutting
Automatic
Image formats supported
BMP, JPG, TIF
Number of styles
11
Number of printing lines (max)
7
Underline
Yes
Design
Product colour *
Black
Built-in display
Yes
Display *
LCD
Backlight display
Yes
Display number of lines
3 lines
Display number of characters
20
Keyboard layout
QWERTY
Power
Battery type
AA
Power
Number of batteries supported
6
Auto power off
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
150 mm
Depth
350 mm
Height
325 mm
Weight
2.76 kg
Packaging data
Package weight
3.4 kg
Package type
Box
Packaging content
Cables included
USB
Bundled software
P-touch Editor 5 professional
Quick start guide
Yes
Warranty card
Yes
AC adapter included
Yes
Carrying case
Yes
Starter roll included
Yes
Logistics data
Harmonized System (HS) code
84433210
Pallet gross height
16.2 cm
Pallet gross weight
243.6 kg
Master (outer) cases per pallet
24 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
4 pc(s)
Products per pallet
72 pc(s)
Technical details
Pallet type
1200 x 1000 mm
Other features
Memory capacity
2800 characters
Print preview
Yes
Country of origin
China
Number of frames
99
Date & time printing
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:50:13
Uk has collected 2 expert reviews for Brother PT-D600VP label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired TZe QWERTY and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
gadgetspeak.com
Updated:
2016-11-14 19:50:13
Opening the moulded plastic case reveals the same arrangement of content as found with the D450 unit. Along with the main labelling device, there is a 3-pin AC adapter and lead, standard-to-mini USB cable, sample tape cartridge and a small instructional m...
80%
Country Distributor
Italia 1 distributor(s)
Deutschland 2 distributor(s)