location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KE6940R KVM extender Receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE6940R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE6940R-AX-G
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN KE6940R-AX-G user manual (26.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN KVM over IP Matrix System Implementation Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (8.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CAD Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KE6940R KVM extender Receiver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Receiver
  • - Wired
  • - Maximum digital resolution: 1920 x 1200 pixels
  • - Material: Metal
  • - Receiver local video port type: DVI-I Receiver local keyboard/mouse port type: USB
  • - PC Audio in PC Audio out
  • - Power consumption (receiver) (max): 9.53 W
  • - Black
More>>>
Features
Type *
Receiver
Connectivity technology *
Wired
Cable types supported
Cat5e
Rack mounting
Yes
Maximum digital resolution
1920 x 1200 pixels
Colour depth
24 bit
On Screen Display (OSD)
Yes
Product colour
Black
Material
Metal
LED indicators
Yes
Receiver
Receiver local video port type
DVI-I
Receiver local keyboard/mouse port type
USB
RJ-45 ports quantity (receiver)
1
Ports & interfaces
USB port type
USB Type-A
RS-232 ports
1
PC Audio in
Yes
PC Audio out
Yes
Power
AC adapter output voltage
5 V
Power consumption (receiver) (max)
9.53 W
Weight & dimensions
Receiver width
22.8 cm
Receiver depth
17.2 cm
Receiver height
5.48 cm
Receiver weight
1.25 kg
Packaging data
Package width
207 mm
Package depth
414 mm
Package height
117 mm
Packaging content
AC adapter included
Yes
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Other features
Firmware upgradeable
Yes
Logistics data
Master (outer) case net weight
5.19 kg
Master (outer) case width
370 mm
Master (outer) case length
427 mm
Master (outer) case height
232 mm
Master (outer) case gross weight
7.11 kg
Brand Image Product code Product Stock Price from
ATEN KE6940T KVM extender Transmitter ATEN KE6940T KVM extender Transmitter
(show image)
KE6940T-AX-G KE6940T 0.00
(excl. VAT)
0 (incl. VAT)