location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 100D + EF-S 18-55 DCIII + 75-300 DCIII SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100D + EF-S 18-55 DCIII + 75-300 DCIII
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8576B096
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:08:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS 100D + EF-S 18-55 DCIII + 75-300 DCIII SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SLR Camera Kit 18 MP CMOS Touchscreen Black
  • - TTL Face tracking
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 6400 Fastest camera shutter speed: 1/400 s Slowest camera shutter speed: 30 s ± 5EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - PictBridge HDMI
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Camera type *
SLR Camera Kit
Megapixel (approx.) *
18 MP
Sensor type *
CMOS
Maximum image resolution *
5184 x 3456 pixels
Still image resolution(s) *
480 x 480, 720 x 400, 720 x 480, 1280 x 1280, 1696 x 1280, 1728 x 1728, 1920 x 1080, 2304 x 1728, 2304 x 2304, 2592 x 1456, 2592 x 1728, 3072 x 2304, 3456 x 1944, 3456 x 2304, 3456 x 3456, 4608 x 3456, 5184 x 2912, 5184 x 3456
Image stabilizer *
No
Supported aspect ratios
3:2, 4:3, 16:9
Total megapixels
18.5 MP
Image sensor size (W x H)
22.3 x 14.9 mm
Sensor format
Advanced Photo System type-C (APS-C)
Image formats supported *
JPG, RAW
Lens system
Focal length range
18 - 55 mm
Minimum aperture number
5.6
Maximum aperture number
3.5
Lens mount interface
Canon EF-S
Mounting type
Bayonet
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Auto Focus (AF) object detection
Face
Face tracking
Yes
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
6400
ISO sensitivity
100, 200, 400, 800, 1600, 3200, 6400, Auto
Light exposure modes *
Aperture priority AE, Auto, Shutter priority AE
Light exposure correction *
± 5EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/400 s
Slowest camera shutter speed *
30 s
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Manual, Red-eye reduction
Flash exposure lock
Yes
Flash guide number
9.4 m
Flash recharging time
3 s
External flash connector
Yes
Flash sync-speed
1/200 s
Flash exposure compensation
Yes
Shoe mounting point
Yes
Shoe mounting point type
Hot shoe
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1280 x 720, 1920 x 1080
Resolution at capture speed
640x480@25fps, 640x480@30fps, 1280x720@50fps, 1920x1080@24fps, 1920x1080@25fps, 1920x1080@30fps
Analog signal format system
NTSC, PAL
Video formats supported
H.264, MOV
Memory
Compatible memory cards *
SD, SDHC, SDXC
Memory
Memory slots
1
Display
Display *
LCD
Touchscreen *
Yes
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
1040000 pixels
Display aspect ratio
3:2
Field of view
100%
Viewfinder
Viewfinder type
Electronic
Magnification
0.87x
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
HDMI *
Yes
HDMI connector type
Mini
Microphone in
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Scene modes *
Candlelight, Children, Close-up (macro), Night portrait, Portrait, Sports, Landscape
Shooting modes *
Aperture priority, Auto, Manual, Program, Shutter priority
Photo effects *
Black&White, Neutral
Camera playback
Highlights, Movie, Single image, Slide show
Dioptre correction
Yes
Playback zoom (max)
10x
Custom colour
Yes
Histogram
Yes
Live view
Yes
Orientation sensor
Yes
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish, Ukrainian
Camera file system
DPOF 1.1, Exif 2.3
Image processor
DIGIC 5
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
380 shots
Battery type
LP-E12
Number of batteries supported
1
Battery level indicator
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
116.8 mm
Depth
69.4 mm
Height
90.7 mm
Weight
407 g
Packaging content
Batteries included
Yes
Carrying case
Yes
Bundled software
ImageBrowser EX, PhotoStitch, EOS Utility, Picture Style Editor
Other features
Power source type
Battery, USB
Source Testseek summary Average rating
Reviews
Updated:
2016-10-25 01:11:59
Uk has collected 183 expert reviews for Canon EOS 100D + EF-S 18-55 DCIII + 75-300 DCIII SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-10-25 01:11:58
Price, specifications and rating are based on this 18-55mm IS STM kitThe diminutive design should appeal to people who might otherwise choose a compact system camera (CSC). However, much of the benefit is lost once the sizeable kit lens is attached. Thi...
Bottom line A good and compact Canon SLR, but at current prices it's overshadowed by its 700D sibling...
0%
gadgetspeak.com
Updated:
2016-10-25 01:11:58
As always I start with it in the easiest mode ‘Auto' and assume that I know nothing. There is a printed Basic Instruction Manual and when I mention that it is 116 pages then you realise this is very powerful unit and although I have been taking images for...
80%
canadianreviewer.com
Updated:
2016-10-25 01:11:58
Being a fan of all of the flagship cameras makes it painful for me to say that this is an unexciting offering from Canon's lower end consumer camera into the DSLR game. With Nikon and Sony releasing much more advanced consumer offerings, I often wonder wh...
0%
avhub.com.au
Updated:
2016-10-25 01:11:58
While there is no doubt Nikon is currently doing great things in D-SLRs, it's also true that every major development in the category has been initiated by the Canon. It was first with enthusiast-level and then consumer-level models, first with video (alth...
0%
pocket-lint.com
Updated:
2016-10-25 01:11:58
No prizes for what makes the Canon EOS 100D White DSLR special. Yep, it's got a white coat of paint. A year after the release of the world's smallest and lightest DSLR, that being the Canon EOS 100D, the white model delivers a nigh-on identical package...
0%
Digitaltrends.com
Updated:
2016-10-25 01:11:58
The race to see who has the smallest Interchangeable lens camera continues. Pentax, Samsung, Panasonic, and Sony have introduced very small Compact System Cameras, while Canon's EOS Rebel SL1 ($750, including an 18-55mm kit lens) is still the “world's sma...
Good Quality Canon 18MP stills, Good 1080/30p videos, Very fast, accurate focusing...
Bad Grip may be too small for some, Mono onboard sound, Quality falls off after ISO 800...
Bottom line The Canon EOS SL1 is a good DSLR, although a bit pricey – you can pick up a kit for $649 and $799 with an additional 55-250mm zoom. Yet, one of its main draws is its small size and it really doesn't deliver on that score since it's just a shade smaller...
80%
techradar.com/au/
Updated:
2016-10-25 01:11:58
The interchangeable lens camera market has shifted significantly over the past couple of years. Where once the bulky DSLR was the undisputed king, now smaller, compact system cameras are making significant headway into stealing the crown.Canon finally int...
Good Small body size, Touchscreen, Great image quality...
Bad Overall system still large, Art filters only usable in Live View, Slow Live View focusing...
Bottom line Buying Guide Best full-frame DSLR What Canon has managed to produce in the EOS 100D is pretty special - a very small body that retains the same DSLR stylings of its larger siblings, and, more importantly, produces impressive image quality. That's quite a...
80%
telegraph.co.uk
Updated:
2016-10-25 01:11:58
But regular cameras are now catching up in the convenience stakes. Some have WiFi built in so you can send images to social networking sites, while compact system cameras offer the high-quality image capabilities of DSLRs but in a smaller and more mana...
0%
reviewed.com
Updated:
2016-10-25 01:11:58
The Rebel line of Canon DSLRs have rightfully earned a reputation as easy-to-use, beginner-friendly cameras. But for the past couple years, the pace of innovation in Canon's entry-level models has slowed to a crawl. The Rebel T4i introduced on-sensor phas...
Bottom line There's been quite a bit of noise in recent months about the "Death of the DSLR." We've written about this previously, and there's definitely a nugget of truth to it. Every major camera manufacturer now produces a mirrorless camera system, with only Canon...
76%
techsmart.co.za
Updated:
2016-10-25 01:11:58
WANT TO WIN THE 100D? CLICK HERE TO FIND OUT HOW!If you are looking for the smallest, most portable Canon DSLR around, look no further – the EOS 100D admirably fits the bill.For many a photographer, foremost on their mind is the size and weight of the cam...
Good Compact, Lightweight, Easy to use...
Bad Extra Effect mode less useful than we expected, Not as rugged as some of Canon's offerings...
0%
itreviews.com
Updated:
2016-10-25 01:11:58
Canon bills the EOS Rebel SL1 ($649.99 list, body only) as the world’s smallest digital SLR. There’s no arguing about that; it’s impressively small, making Canon’s standard 18-55mm zoom lens look positively huge in comparison. The 18-megapixel camera uses...
Bottom line Canon's high-performing EOS Rebel SL1 is the tiniest digital SLR you can put your hands on, but it may be too small for some hands...
80%
howtospendit.ft.com
Updated:
2016-10-25 01:11:59
So when Canon says it has the smallest ever DSLR, I'm interested. These cameras, when not elephantine, do have advantages. The pictures they produce tend to have less depth of field, which sounds like a bad thing, but lends that professional, blurred back...
0%
stuff.tv
Updated:
2016-10-25 01:11:59
The 100D is a remarkable feat of engineering. Canon has crammed in nearly all of the features found on its big sister, the 700D , but in a body that's roughly 30 per cent smaller, 10 per cent thinner and 30 per cent lighter. Put it next to the Panasonic L...
Good Small, light body, Live View performance, Great picture quality...
Bad No flip-out screen, Stripped-back controls, The 700D does more...
Bottom line The Canon 100D is a great camera with many plus points. It takes fantastic photos and shoots lovely video, is small, light and well built, and has the best Live View performance of any APS-C camera (at least until we test the forthcoming EOS 70D ). But t...
80%
pcauthority.com.au
Updated:
2016-10-25 01:11:59
Having last year launched its first mirrorless-system camera – the EOS M – Canon seems determined to shrink its DSLR range, too. It's starting with the EOS 100D, which Canon claims is the smallest DSLR on the market. Such claims sound specious when you...
Bottom line A great DSLR in a more compact body...
83%
howtospendit.ft.com
Updated:
2016-10-25 01:11:59
So when Canon says it has the smallest ever DSLR, I'm interested. These cameras, when not elephantine, do have advantages. The pictures they produce tend to have less depth of field, which sounds like a bad thing, but lends that professional, blurred back...
0%
smarthouse.com.au
Updated:
2016-10-25 01:11:59
With new manufacturing processes the EOS 100D is now smaller, lighter and more portable than the Canon's entry level EOS 1100D digital SLR however it's more expensive and lacks Wi-Fi connectivity. What is the Canon EOS 100D? The Canon EOS 100D is a direct...
Good Good design including rubberised handgrip Creative filters feature live preview Strikingly small body...
Bad Similar price to the Canon EOS 700D AF system only features one cross, type point Small design means small battery...
90%
digitalartsonline.co.uk
Updated:
2016-10-25 01:11:59
The 18-megapixel EOS 100D is the literally smaller brother to the 700D sitting at the summit of Canon’s APS-C sensor-based digital SLR range. Indeed, the sales pitch for the 100D is that it is the world’s smallest and lightest DSLR at the time of writing...
Good Smaller and lighter build makes carrying DSLR body and lens less of a dra, yet more compact proportions haven’t obviously compromised picture quality...
Bad The lighter construction results in more obvious camera shake in lower ligh, no angle adjustable LCD plus a smaller handgrip than the 700D which costs just 50 quid more...
80%
macworld.co.uk
Updated:
2016-10-25 01:11:59
The 18-megapixel EOS 100D is the literally smaller brother to the 700D sitting at the summit of Canon’s APS-C sensor incorporating DSLR range. Indeed, the sales pitch for the 100D is that it is the world’s smallest and lightest DSLR at the time of wri...
Good Smaller and lighter build makes carrying DSLR body and lens less of a drag, yet more compact proportions haven’t obviously compromised picture quality...
Bad The lighter construction results in more obvious camera shake in lower light, no angle adjustable LCD plus a smaller handgrip than the 700D which costs just 50 quid more...
Bottom line In short those used to DSLRs will find much familiar on the 100D, whilst those upgrading from an iPhone will soon familiarise themselves...
80%
brisbanetimes.com.au
Updated:
2016-10-25 01:11:59
This 18-megapixel camera is Canon's smallest DSLR, competing with the largest mirrorless interchangeable lens cameras. Fitted inside the relatively petite body are the mechanicals and electronics of the larger 700D, including the hybrid autofocus system t...
Bottom line The EOS 100D is small and light for a DSLR, but still bulkier than the Olympus OM-D E-M5. The tradeoff is that the Canon has a larger sensor and a true optical viewfinder. Who is it for? The occasional family chronicler, perhaps, or someone dissatisfied w...
0%
dpexpert.com.au
Updated:
2016-10-25 01:11:59
Small outside: big insideThis 18 megapixel camera is Canon's smallest DSLR, competing with the largest mirrorless interchangeable lens cameras. Fitted inside the relatively petite body are the mechanicals and electronics of the larger 700D, including the...
Good The lens, while obviously made down to a price, is very fine, delivering consistently sharp and detailed images. By keeping the zoom range to a modest 3X there are few, in any, optical compromises. It is one of the best kit lenses we have tested.
Bad The viewfinder is a little cramped and dim by comparison with DSLRs with true prism finders. This is nitpicking and certainly no deal breaker...
0%
smh.com.au
Updated:
2016-10-25 01:11:59
DateJune 27, 2013 (1) Read later This 18-megapixel camera is Canon's smallest DSLR, competing with the largest mirrorless interchangeable lens cameras. Fitted inside the relatively petite body are the mechanicals and electronics of the large...
0%
digitalversus.com
Updated:
2016-10-25 01:11:59
Canon has outed two new consumer-level EOS SLRs for the price of one. First up, the 100D promises the most compact SLR body on the market, while the 700D will...
Good Extremely compact body for a DSLR with builtin flash, Excellent screen: multitouch controls, accurate display calibration, Userfriendly handling, simple and effective controls, Responsiveness: very fast to use, Picture quality: perfectly usable up to 3200...
Bad 1855 STM kit lens isn't great: sharpness could be better, too bulky, Sound recorded in mono...
Bottom line With the EOS 100D, Canon has effectively made a mini version of its 650D. This compact DSLR has the same main strengths as its full-sized counterpart, with a user-friendly design, a good sensor, quality electronics and an excellent screen. Plus, this mini...
80%
amateurphotographer.co.uk
Updated:
2016-10-25 01:11:59
With increasing numbers of potential DSLR owners now opting for compact system cameras, many manufacturers are now rationalising their DSLR range rather than expanding it. With Canon’s EOS M being one of the newest compact system cameras on the market, it...
Bottom line I really enjoyed using the Canon EOS 100D. In 
terms of size, it certainly doesnt feel like the body is 
much of a compromise and it packs in all the features 
that would be expected from a mid-range enthusiast 
DSLR.Even used with slightly larger lenses...
80%
T3.com
Updated:
2016-10-25 01:11:59
For the past four years, manufacturers have strongly pitched compact system cameras (CSCs) as the next best thing to a chunky digital SLR for any of us wanting better pictures than smartphones or compact cameras were capable of.It now appears, however, th...
Good Compact body, Lightweight, Good image quality...
Bad No tilting LCD, Indoors shots can be soft, Not much cheaper than 700D...
80%
techadvisor.co.uk
Updated:
2016-10-25 01:11:59
The EOS 100D is the world's smallest and lightest digital SLR. It's only slightly bigger than the mirrorless EOS M, and it's significantly smaller than the standard entry-level-size EOS 700D. If you're looking for an almost-fully-functional digital SLR th...
Bottom line Canon has miniaturised the digital SLR with the EOS 100D. If you want a small camera, but absolutely have to have a proper viewfinder, this is your best bet at the moment. It's surprisingly usable given its tiny dimensions, although its 18-megapixel senso...
80%
goodgearguide.com.au
Updated:
2016-10-25 01:11:59
Canon has always been an easy choice for entry-level digital SLR cameras, combining low prices with good feature-sets and impressive image quality in its basic EOS range. Nikon has recently taken the crown with its D3200, though — Canon’s response has...
Good Good ergonomics for its small size, Good image and video quality, Simple, easy to operate...
Bad No sensor improvements since 550D, Cheap construction...
Bottom line Canon has miniaturised the digital SLR with the EOS 100D. If you want a small camera, but absolutely have to have a proper viewfinder, this is your best bet at the moment. It's surprisingly usable given its tiny dimensions, although its 18-megapixel senso...
80%
pcworld.co.nz
Updated:
2016-10-25 01:11:59
Canon has always been an easy choice for entry-level digital SLR cameras, combining low prices with good feature-sets and impressive image quality in its basic EOS range. Nikon has recently taken the crown with its D3200, though — Canon's response has bee...
Good Good ergonomics for its small size, Good image and video quality, Simple, easy to operate...
Bad No sensor improvements since 550D, Cheap construction...
Bottom line Canon has miniaturised the digital SLR with the EOS 100D. If you want a small camera, but absolutely have to have a proper viewfinder, this is your best bet at the moment. It's surprisingly usable given its tiny dimensions, although its 18-megapixel senso...
80%
trustedreviews.com
Updated:
2016-10-25 01:11:59
What is the Canon EOS 100D? The Canon EOS 100D marks something of a sea change for Canon as a response to the growing popularity of Compact System Cameras (CSCs). The model slots in to the company's EOS range of DSLRs – between the EOS 1100D and the Canon...
Good Good design including rubberised handgrip, Creative filters feature live preview, Strikingly small body...
Bad Similar price to the Canon EOS 700D, AF system only features one cross-type point, Small design means small battery...
Bottom line The Canon EOS 100D is an excellent DSLR that presents an interesting alternative to CSCs in terms of specification and size, as well as fitting in well with Canon's entry-level DSLR selection.Although it's a lot more expensive than Canon's current entry-l...
90%
alphr.com
Updated:
2016-10-25 01:11:59
Having last year launched its first mirrorless-system camera – the tiny EOS M – Canon seems determined to shrink its DSLR range, too, starting with the EOS 100D. This, Canon claims, is the smallest DSLR on the market. Such claims sound specious when you...
Bottom line Canon makes few serious sacrifices to deliver the most compact and lightweight DSLR yet...
83%
pocket-lint.com
Updated:
2016-10-25 01:11:59
When Canon came to update the EOS 650D DSLR it did something not entirely expected: while the inevitable EOS 700D surfaced, so too did the brand new EOS 100D, a shrunken DSLR some 25 per cent smaller and 28 per cent lighter than the DSLR. A whole new cat...
Good Small size, autofocus is swift, no compromise to image quality, live view responsive, touchscreen, engineering marvel in many respects, battery life lasted well...
Bad Small size, less advanced AF system than 700D and similar Canon models, less featured than 700D and similar models, viewfinder settings not particularly bright, some viewfinder AF point bleed...
Bottom line The EOS 100D may be small, but it still manages to pack in the power and we've generally been impressed. But, in saying that, you'll need to really want a smaller-scale DSLR in order to go out and buy one. For just £50 more the EOS 700D offers a mor...
80%
trustedreviews.com
Updated:
2016-10-25 01:11:59
Canon's latest DSLR – the EOS-100D – arrives with the headline-grabbing claim of being the world's smallest DSLR. In real terms, the 100D measures in at around 25% smaller than Canon's perennially popular triple-digit range of entry-level and mid-range e...
Bottom line As a mini EOS DSLR, the EOS 100D is bound to gain a lot of fans right off the bat. It's priced to sit between the EOS 1100D and the 600D in Canon's line-up, and as such sees Canon offering more choice then ever for the entry-level user. However, the 100D...
0%
techradar.com
Updated:
2016-10-25 01:11:59
The interchangeable lens camera market has shifted significantly over the past couple of years. Where once the bulky DSLR was the undisputed king, now smaller, compact system cameras are making significant headway into stealing the crown. Canon finally...
Good Small body size, Touchscreen, Great image quality...
Bad Overall system still large, Art filters only usable in Live View, Slow Live View focusing...
Bottom line It's hard to know what to say about the Canon 100D. Canon has once again produced an incredibly capable DSLR, which produces excellent images. The miniaturisation element is fun, and a nifty feat of engineering, but there's still no way that a camera and...
80%
photoreview.com.au
Updated:
2016-10-25 01:11:59
EOS 100DEOS MEOS 700DOlympus OM-D E-M5Body dimensions116.8 x 90.7 x 69.4 mm108.6 x 66.5 x 32.3 mm133.1 x 99.8 x 78.8 mm121 x 89.6 x 41.9 mmBody weight370 grams262 grams525 grams373 gramsSensor size22.3 x 14.9 mm17.3 x 13.0 mmEffective resolution18 megapix...
Bottom line Although it's too early to make a firm pronouncement before we receive a review camera, we feel Canon has a real winner with the EOS 100D. Many photographers have been waiting for a capable, lightweight compact camera that can accept a wide range of lense...
0%
chip.com.my
Updated:
2016-12-20 01:49:23
Most of the time, when people think of a Digital Single-Lens Reflex (DSLR) camera, they immediately think of a fairly large and bulky device. However, during our time when reviewing the relatively diminutive Canon EOS 100D, many were actually quite surpri...
Good Superb portability, Very easy to handle, Responsive touch screen, Good image quality...
Bad Small battery, Harder to handle with larger lenses, Price...
Bottom line All in all, despite its size, there's no denying that the Canon EOS 100D is a DSLR as it comes with the same set of features and even produces great images. The only other little downside to it is its price, which many will argue that you can get a sligh...
0%
stuff.tv/my/
Updated:
2016-12-20 01:49:23
The 100D is a remarkable feat of engineering. Canon has crammed in nearly all of the features found on its big sister, the 700D , but in a body that's roughly 30 per cent smaller, 10 per cent thinner and 30 per cent lighter. Put it next to the Panasonic L...
Good Small, light body, Live View performance, Great picture quality...
Bad No flip-out screen, Stripped-back controls, The 700D does more...
Bottom line The Canon 100D is a great camera with many plus points. It takes fantastic photos and shoots lovely video, is small, light and well built, and has the best Live View performance of any APS-C camera (at least until we test the forthcoming EOS 70D). But tha...
80%
hardwarezone.com.ph
Updated:
2016-12-20 01:49:24
Truth be told, we didn't expect to like the Canon EOS 100D. After all, it's just a shrunk DSLR camera in a world full of already-small mirrorless system cameras (which are, no doubt, both the 100D's main competitors and its reason for being). But thanks t...
Bottom line The compact size of the Canon EOS 100D is its upside as well as its downside. Thanks to the fact that it has an EF mount, you have access to Canon's rich library of DSLR lenses. But the diminutive camera body really isn't built for large lenses; which off...
0%
hardwarezone.com.my
Updated:
2016-12-20 01:49:24
Truth be told, we didn't expect to like the Canon EOS 100D. After all, it's just a shrunk DSLR camera in a world full of already-small mirrorless system cameras (which are, no doubt, both the 100D's main competitors and its reason for being). But thanks t...
Good Light and small body; easy to carry, Clever design makes handling easy, Responsive autofocus in Live View, Easy access to settings anywhere, Good image quality...
Bad Small body doesn't take well to large lenses...
Bottom line The compact size of the Canon EOS 100D is its upside as well as its downside. Thanks to the fact that it has an EF mount, you have access to Canon's rich library of DSLR lenses. But the diminutive camera body really isn't built for large lenses; which off...
90%
expertreviews.co.uk
Updated:
2017-02-27 01:18:54
View the discussion thread.Canon EOS 100D: Canon's compact SLR is still a contenderA good and compact Canon SLR, but at current prices it's overshadowed by its 700D siblingView the discussion thread...
Bottom line A good and compact Canon SLR, but at current prices it's overshadowed by its 700D sibling...
80%
gadgetscentral.co.uk
Updated:
2017-05-13 03:27:46
The Canon EOS 100D is a fully-fledged SLR, with many features in common with the excellent Canon 700D, which was announced at the same time.However, Canon has since expanded its range of EOS DSLR cameras that form its 'Beginners' range with the EOS 750D...
Bottom line The 100D is easy to like. Its ergonomics are surprisingly successful and image quality is only significantly bettered by full-frame cameras. When first launched it cost a whopping £575, which was a substantial amount of money for an entry-level DSLR, but...
0%
dpreview.com
Updated:
2016-10-25 01:11:58
Despite the emergence of mirrorless cameras, the market is still dominated by conventional DSLRs. Several companies make excellent SLRs to help consumers get better quality pictures for under $1,000...
0%
bobatkins.com
Updated:
2016-10-25 01:11:58
The SL1 body is no larger than many small sensor digicams. For example the following image shows the EOS SL1 (right) compared with a Canon Powershot SX50 digicam.Of course the SX50 HS digicam has a built in 25-1200mm zoom, whereas the SL1 has an 18-55...
Bottom line Canon did a good job with the EOS SL1. While making it the smallest and lightest DSLR available, they didn't do this by stripping it down in terms of features or performance. In fact the vastly improved Hybrid AF system, which uses both phase sensitive an...
0%
digitalcameraworld.com
Updated:
2016-10-25 01:11:58
Canon vs Nikon: which DSLR system is best? A question that has frustrated many of the world's greatest philosophers and may even have troubled the UN… Our in-depth comparison examines each system's cameras, lenses, key features and much more.Who makes the...
0%
consumersearch.com
Updated:
2016-10-25 01:11:58
Light in weight. Your arms won't ache after shooting with the Rebel SL1 for extended periods. It's Canon's smallest and lightest DSLR, yet it still has most of the controls and features found in its larger sibling EOS cameras. The touch screen is the same...
Good Small body, Light weight, High image quality, Touch screen...
Bad Uncomfortable for large hands...
Bottom line It's the small size and light weight of the Canon EOS Rebel SL1 that draw praise from reviewers and users alike. The SL1 is "a mature camera…that's not a burden to bring along," and is suitable for family photographers looking for an easy-to-use DSLR came...
0%
camerastuffreview.com
Updated:
2016-10-25 01:11:58
How good is the smallest SLR camera with an APS-C sensor compared to its bigger brothers? Read our Canon 100D review and you'll know. The Canon 100D was introduced in mid-2012. A big advantage of the Canon 100D relative to the Canon EOS M is that the Cano...
Good If the personal choice "C.Fn II-3 Highlight tone priority" is selected, bleached-out highlights, as in the above shot, are prevented. It also delivers, surprisingly enough, a slightly higher dynamic range. The disadvantages of the highlight tone priority...
Bottom line Support CameraStuffReview and buy your camera hereFor proper performance enable JavaScript. Pages: 1Powered by Tools JX.StarterYear:2013Overall score:6Resolution:6.5Dynamic Range:6.7Noise:7.5Color:9.3Whitebalance:7Megapixels:18Sensor:APSCSensor magn...
71%
dpreview.com
Updated:
2016-10-25 01:11:58
Despite the emergence of mirrorless cameras, the market is still dominated by conventional DSLRs. Several companies make excellent SLRs to help consumers get better quality pictures for under $1,000. Image quality in the category is generally very similar...
0%
steves-digicams.com
Updated:
2016-10-25 01:11:58
Quick TakeProsSmaller size and lighter frame is definitely noticeable versus other DSLRsSeems to have a sturdy feel and good build qualitySL1 remains easy to hold with well-sized right-hand grip, despite small camera bodyExtremely fast performance in V...
Bottom line By Kyle Schurman If you're wondering how traditional entry-level DSLR camera makers plan to specifically compete against the smaller mirrorless interchangeable lens camera (ILC) design that's been steadily growing in availability in the past several ye...
0%
Kenrockwell.com
Updated:
2016-10-25 01:11:58
Canon 5D Mark III vs. SL1Resolution and High ISO Comparison © 2013 KenRockwell.com. All rights reserved. September 2013 Resolution Comparison Just because I can, let's compare the sharpness, resolution and high-ISO performance of the wo...
0%
techreviewsource.com
Updated:
2016-10-25 01:11:58
Canon bills the EOS Rebel SL1 ($649.99 list, body only) as the world's smallest digital SLR. There's no arguing about that; it's impressively small, making Canon's standard 18-55mm zoom lens look positively huge in comparison. The 18-megapixel camera uses...
Good Compact design. Touch screen. Quick to start and focus. 4fps continuous shooting. Smooth live view focus experience. Microphone input. Good high ISO performance.
Bad Limited Raw burst shooting. Pentamirror viewfinder. Fixed rear LCD. May be too small for some hands...
Bottom line Canon's high-performing EOS Rebel SL1 is the tiniest digital SLR you can put your hands on, but it may be too small for some hands...
80%
pcmag.com
Updated:
2016-10-25 01:11:58
Canon bills the EOS Rebel SL1 ($649.99 list, body only)$599.00 at Amazon as the world's smallest digital SLR. There's no arguing about that; it's impressively small, making Canon's standard 18-55mm zoom lens look positively huge in comparison. The 18-mega...
Good Compact design. Touch screen. Quick to start and focus. 4fps continuous shooting. Smooth live view focus experience. Microphone input. Good high ISO performance.
Bad Limited Raw burst shooting. Pentamirror viewfinder. Fixed rear LCD. May be too small for some hands...
Bottom line Canon's high-performing EOS Rebel SL1 is the tiniest digital SLR you can put your hands on, but it may be too small for some hands...
80%
popphoto.com
Updated:
2016-10-25 01:11:58
Canon's latest rebel is the smallest DSLR everWhat's hot: Tiny body that makes great images What's not: No built-in Wi-Fi; burst tops out at 4 fps Who it's for: People who want a small, affordable camera with all the power of a DSLRThe whole point of the...
0%
photographybay.com
Updated:
2016-10-25 01:11:58
Canon Rebel SL1 and iPhone 5The Canon Rebel SL1 (aka 100D) is a solid little camera that launched alongside the Rebel T5i. Despite its size, the Rebel SL1 does quite a bit to overshadow its physically larger and more expensive sibling.The Rebel SL1 fe...
Bottom line The Canon SL1 is a hit. I had a blast using this camera – it was the most fun I have had with a DSLR since the 5D Mark II came out nearly 5 years ago. Spec-wise, there’s nothing that special about the camera; however, when you put Canon’s little 40mm p...
0%
imaging-resource.com
Updated:
2016-10-25 01:11:59
Sensor and performance. Like the Canon T5i (and the T4i before it), the Rebel SL1 employs an 18-megapixel, APS-C CMOS sensor. The SL1's ISO range is 100 to 12,800 (expandable to 25,600 in H mode) and it boasts low-light capabilities that rival the Canon T...
Good Smallest and lightest DSLR we've ever reviewed, Delivers very good image quality, almost exactly the same as the Canon T4i/T5i, but in a tiny package; all three cameras share the same APS-C-type, 18-megapixel CMOS sensor, Very accomplished at shooting...
Bad Despite its reduced size, body not as small as most compact system cameras because it still has to accommodate the DSLR mirror, LCD is not articulating (like it is on the T4i/T5i), Dynamic range and high ISO performance not as good as some competing mo...
Bottom line In many ways, the Canon SL1 provides the best of both worlds, pairing the compact, lightweight body of a mirrorless camera and the performance and image quality of a DSLR. You could almost call it a miniaturized version of Canon's Rebel T4i/T5i DSLRs...
0%
The-digital-picture.com
Updated:
2016-10-25 01:11:59
If impressive image quality in an extreme light weight & small size but still fully-capable, full-featured DSLR camera appeals to you, the Canon EOS Rebel SL1 / 100D has your name on it.The SL1 (AKA EOS Kiss X7 in Japan and EOS 100D in Europe/Asia/Oceania...
90%
dpreview.com
Updated:
2016-10-25 01:11:59
But wait! Before you sneak a Nikon D800E into your baby's basket of toys, you'll need to consider choking hazards and the fact that some children are a lot more careful (read: girls) than others (read: boys) when it comes to handling expensive electronics...
0%
photographyblog.com
Updated:
2016-10-25 01:11:59
The Canon EOS 100D (called the Digital Rebel SL1 in North America) is the smallest and lightest APS-C DSLR ever made. The 18 megapixel 100D / SL1 offers a ‘Hybrid CMOS AF II' system with 80% frame coverage, a 3” ClearView II capacitive touchscreen LCD scr...
Bottom line The EOS 100D / Rebel SL1 is the smallest and perhaps the most surprising DSLR camera that Canon have ever released. Nobody really expected this camera when it was unveiled alongside the more traditional EOS 700D. In many ways it perfectly straddles the d...
80%
photographybay.com
Updated:
2016-10-25 01:11:59
The compact Canon Rebel SL1 next the iPhone 5I’ve been running around with the new Canon Rebel SL1 for the past couple days. I’ll have some sample images and a full review later; however, I wanted to take a moment and pass along some first impressions...
0%
whatdigitalcamera.com
Updated:
2016-10-25 01:11:59
The heralds a decision by Canon to counter the growing CSC market as it marks the world's smallest and lightest DSLR. Slotting into the company's EOS for beginners range, the 100D positions itself between the entry-level EOS 1100D and EOS 600D and 700...
Good Highly responsive touchscreen; Petite and lightweight design; Rubberised handgrip; Effective Auto Lighting Optimizer; Image Quality at high ISO; Smooth and silent AF performance; Live preview for creative filters...
Bad Only one crosstype AF point; Limited amount of AF points compared with its closest rivals; No cheaper than the Canon EOS 700D; Small battery...
Bottom line With four DSLRs to choose from in Canon's EOS for beginners range, the Canon EOS 100D sits below the Canon EOS 600D despite it being £170 more expensive. For the extra outlay you'll have the option to push the sensitivity higher in low light, take adva...
90%
cameralabs.com
Updated:
2016-10-25 01:11:59
Canon EOS SL1 / 100D review The Canon EOS Rebel SL1, or 100D as it's known outside North America, is the company's latest entry-level DSLR and the smallest and lightest model with an APS-C sensor to date. Announced in March 2013, it's arguably the suc...
Good World's smallest DSLR. Truly compact body, Good photo and video quality, 1080p movies with respectable continuous AF, Excellent touch-screen interface, Microphone input, Remote control over USB using PCs or Macs, New kit lens with very quiet AF and non-rotating barrel.
Bad Modest continuous shooting speed at 4fps, No built-in Wifi and no Canon accessory either, Screen doesn't flip-out, it's fixed in position, Basic auto exposure bracketing of three frames, No auto-panorama mode in-camera, Non adjustable AF area size in Live View, Loses size advantage once you fit most Canon lenses.
Bottom line As someone who's been using mirror-less cameras a great deal over the past year I admit to approaching the EOS SL1 / 100D with some skepticism. But once you get it in your hands it really is a very enjoyable camera to use, delivering the quality, hand...
75%
Kenrockwell.com
Updated:
2016-10-25 01:11:59
The Canon Digital Rebel SL1 is the smallest and lightest DSLR ever. Canon invented the world's first full-frame DSLR, makes the world's smallest and lightest full-frame DSLR, a...
0%
The-digital-picture.com
Updated:
2016-10-25 01:11:59
A full Canon EOS Rebel T4i / 650D review is planned...
0%
dpreview.com
Updated:
2016-10-25 01:11:59
1. Introduction2. Specifications3. Body and Design4. Body and Design5. Operation & Controls6. Touchscreen & Hybrid AF7. First Impressions Canon EOS 100D/Rebel SL1 Hands-on Preview March 2013 | By Amadou Diallo Preview based on a pre-production Canon EOS...
0%
shutterbug.com
Updated:
2018-06-02 01:59:27
Every year member magazines from the Technical Image Press Association (TIPA) gather to consider and vote on the top products of the year in 40 categories, ranging from cameras to tripods to software and printers. This year's selections represent technolo...
0%
gadgetreview.com
Updated:
2020-07-24 14:49:39
The Canon EOS Rebel SL1 release date of 2013 makes this an older model, but DSLR camera designs often have a lifespan of up to five years in the market, just because of the advanced features they carry. So don't let the age scare you for the little Rebel...
Bottom line My Canon EOS Rebel SL1 review reveals a DSLR camera that does a lot of things well for a smaller than average camera, including good image quality and fast performance levels in viewfinder mode, all at a very good price versus other DSLRs. Outside of batt...
74%