location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC PX602WL Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PX602WL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003696 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695611214
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:41:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC PX602WL Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large venue projector White
  • - DLP 6000 ANSI lumens
  • - Laser 20000 h
  • - WXGA (1280x800) 16:10 10000:1
  • - Screen size compatibility: 1270 - 7620 mm (50 - 300")
  • - Focus: Auto Zoom capability
  • - Ethernet LAN
  • - 3D
  • - AC 550 W
More>>>
Projector
Supported aspect ratios
16:10, 16:9
Screen size compatibility *
1270 - 7620 mm (50 - 300")
Projection distance
1.02 - 19.39 m
Projector brightness *
6000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
10000:1
Native aspect ratio *
16:10
Keystone correction, horizontal
-40 - 40°
Keystone correction, vertical
-40 - 40°
Matrix size
1.65 cm (0.65")
Matrix type
DMD
Horizontal synchronization (min)
15 kHz
Horizontal synchronization (max)
153 kHz
Vertical synchronization (min)
0.024 kHz
Vertical synchronization (max)
0.12 kHz
Light source
Light source type *
Laser
Service life of light source *
20000 h
Lens system
Focus *
Auto
Zoom capability
Yes
Zoom type
Auto
Horizontal lens shift range
-15 - 15%
Vertical lens shift range
-50 - 50%
Number of optional lenses supported
5
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
No
HD-Ready
Yes
3D *
Yes
3D Ready
Yes
Supported graphics resolutions
2048 x 1080, 4096 x 2160, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 1920 x 1200 (WUXGA), 2560 x 1600 (WQXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
HDMI connector type
Full-size
DisplayPorts quantity
1
S-Video inputs quantity
1
HDBaseT port
Yes
USB 2.0 ports quantity
1
Serial interface type *
RS-232
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
Remote (IR) output
1
USB connector type
USB Type-A
BNC input ports
5
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
Ports & interfaces
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
34 dB
HDCP
Yes
On Screen Display (OSD)
Yes
Noise level *
39 dB
Separate H/V sync
Yes
Composite sync
Yes
Sync-on-green (SOG)
Yes
Password protection
Yes
Certification
USA UL 1950 FCC, CSA 950 (C-UL), NOM
Multimedia
Built-in speaker(s) *
No
Design
Product type *
Large venue projector
Product colour *
White
Placement
Desktop
LED indicators
Yes
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
550 W
Power consumption (standby) *
0.5 W
Power consumption (PowerSave)
6 W
Power consumption (economy mode)
270 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
484 mm
Depth
575 mm
Height
217 mm
Weight *
18.5 kg
Packaging content
Remote control included *
Yes
Remote control type
IR
Batteries included
Yes
Cables included
AC
Quick start guide
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85286200
Other features
RS-232 ports
1
Maximum digital resolution
4096 x 2160 pixels
Brand Image Product code Product Stock Price from
NEC U321Hi-MT Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) White NEC U321Hi-MT Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) White
(show image)
60003945 U321Hi-MT 0.00
(excl. VAT)
0 (incl. VAT)
NEC M322H Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White NEC M322H Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
60003888 M322H 0.00
(excl. VAT)
0 (incl. VAT)
NEC UM301Wi Interactive Multi-Pen Whiteboard Kit NEC UM301Wi Interactive Multi-Pen Whiteboard Kit
(show image)
40000901 UM301Wi Interactive Multi-Pen Whiteboard Kit 0.00
(excl. VAT)
0 (incl. VAT)
NEC UM351Wi-MP Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White NEC UM351Wi-MP Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003910 UM351Wi-MP 0.00
(excl. VAT)
0 (incl. VAT)
NEC P401W Standard throw projector 3300 ANSI lumens 3LCD WXGA (1280x800) White NEC P401W Standard throw projector 3300 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003693 P401W 0.00
(excl. VAT)
0 (incl. VAT)
NEC PH1400U Large venue projector 135000 ANSI lumens DLP WUXGA (1920x1200) 3D Black NEC PH1400U Large venue projector 135000 ANSI lumens DLP WUXGA (1920x1200) 3D Black
(show image)
60003442 PH1400U 0.00
(excl. VAT)
0 (incl. VAT)
NEC M271X Standard throw projector 2160 ANSI lumens 3LCD XGA (1024x768) White NEC M271X Standard throw projector 2160 ANSI lumens 3LCD XGA (1024x768) White
(show image)
60003404 M271X 0.00
(excl. VAT)
0 (incl. VAT)
NEC PH1000U 11000 ANSI lumens DLP WUXGA (1920x1200) Black NEC PH1000U 11000 ANSI lumens DLP WUXGA (1920x1200) Black
(show image)
60003275 PH1000U 0.00
(excl. VAT)
0 (incl. VAT)
NEC V230X Standard throw projector 2300 ANSI lumens DLP XGA (1024x768) 3D White NEC V230X Standard throw projector 2300 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003177 V230X 0.00
(excl. VAT)
0 (incl. VAT)
NEC V260 Standard throw projector 2600 ANSI lumens DLP SVGA (800x600) White NEC V260 Standard throw projector 2600 ANSI lumens DLP SVGA (800x600) White
(show image)
60003176 V260 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Norway 1 distributor(s)