location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek eScan A150 ADF scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
eScan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0263
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4042485636707
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Plustek 0263 user manual (15.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Plustek eScan A150 ADF scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning
  • - LCD Built-in display
  • - A4 Scanning media types supported: Plain paper
  • - Maximum scan size: 216 x 356 mm Sensor type: Dual CIS
  • - USB port Wi-Fi Ethernet LAN
  • - Power supply type: AC
  • - Internal memory: 1024 MB Built-in processor 1600 MHz
More>>>
Scanning
Maximum scan size *
216 x 356 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
ADF scan speed (b/w, A4)
15 ppm
ADF scan speed (colour, A4)
4 ppm
Black/white scanning colour modes
Grayscale, Monochrome
Design
Scanner type *
ADF scanner
Product colour *
Black, White
Display
LCD
Display diagonal
17.8 cm (7")
Display resolution
1280 x 800 pixels
Touchscreen
Yes
Built-in display *
Yes
Performance
Sensor type *
Dual CIS
Light source
LED
Daily duty cycle (max) *
1500 pages
Scan to
Cloud, E-mail, FTP, PC, USB
Scan drivers
TWAIN
Internal memory
1024 MB
Built-in processor
RK3188 Cortex A9 Quad-core
Processor frequency
1600 MHz
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Plain paper
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Letter
Yes
Auto Document Feeder (ADF) media weight
40 - 157 g/m²
Maximum scan width
24.4 cm
Maximum scan length
35.6 cm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Power
Power supply type *
AC
Input voltage
24 V
Current
1.67 A
Weight & dimensions
Width
318 mm
Depth
170 mm
Height
189 mm
Weight
2.8 kg
Sustainability
Sustainability certificates
ENERGY STAR
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Other features
Scan media weight
40 - 157 g/m²
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:24:33
Uk has collected 11 expert reviews for Plustek eScan A150 ADF scanner 600 x 600 DPI A4 Black, White and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
itpro.co.uk
Updated:
2016-11-15 02:24:32
Standalone network scanners usually carry a price premium, but Plustek's eScan A150 bucks the trend with a relatively modest £379 price tag. The embedded Android OS makes it totally host-independent, and it offers integral wired and wireless networking, p...
Good High scan quality, Relatively inexpensive...
Bad Slow colour scans...
Bottom line The A150 is easy to use and produced high-quality output, but it was disappointingly slow when scanning in colour...
80%
expertreviews.co.uk
Updated:
2016-11-15 02:24:32
This is surely the best designed product we've seen from Plustek: it's uncluttered, professional looking and seems solidly built. A button on the top edge lets you open up the mechanism to get at paper jams, or to replace the 50,000-page pad set - a spare...
Bottom line The eScan A150 is somewhat niche, but it's commendably easy to use...
80%
v3.co.uk
Updated:
2016-11-15 02:24:32
Standing over a scanner or multifunction printer with a flat bed, manually scanning each side of each page at a time, can be a dreary chore. This is where a device like the eScan A150, with its dual-sided automatic document feeder, can come into its own...
Good Compact, big screen with a good UI, can scan directly to major cloud services, includes Abbyy OCR software...
Bad Convoluted initial set-up, no Ethernet cable included, very light colours aren't detected...
Bottom line The instructions are lacking, but persevere and the eScan A150 is a decent scanner with useful online features, ideal for digitising multi-page documents. There's some great third-party software thrown in too...
60%
pcmag.com
Updated:
2016-11-15 02:24:33
The Plustek eScan A150 ($599) is one more entry in the growing list of network scanners meant for a micro office, but it's also a little different from most. Unlike its competition, it's designed to let you handle the entire scan process—from changing bas...
Good Duplexer (for two-sided scanning). Ethernet port. Scans directly to a network PC, a USB memory key, and assorted cloud sites. Scans through a Wi-Fi access point to mobile devices.
Bad Hard to start using, due to a lack of instructions...
Bottom line The Plustek eScan A150 network scanner is hard to get started with, but easy to use, giving you complete control over each scan from its front-panel touch screen...
60%
Brand Image Product code Product Stock Price from
Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Grey Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Grey
(show image)
0280L A320L 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Grey Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Grey
(show image)
0288 PL2000 PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticFilm 135 Film/slide scanner 3600 x 3600 DPI Black Plustek OpticFilm 135 Film/slide scanner 3600 x 3600 DPI Black
(show image)
0272 135 0.00
(excl. VAT)
0 (incl. VAT)
Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue
(show image)
0271 Z300 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0275 PS30D 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 2610 Flatbed scanner 1200 x 1200 DPI A4 Grey Plustek OpticSlim 2610 Flatbed scanner 1200 x 1200 DPI A4 Grey
(show image)
0269 2610 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Silver, White Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Silver, White
(show image)
0254 1180 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Grey, White Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Grey, White
(show image)
0254UK 1180 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS456U ADF scanner 600 x 600 DPI A4 White Plustek SmartOffice PS456U ADF scanner 600 x 600 DPI A4 White
(show image)
0241 PS456U 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticFilm 8200i SE Film/slide scanner 7200 x 7200 DPI Black Plustek OpticFilm 8200i SE Film/slide scanner 7200 x 7200 DPI Black
(show image)
0226 8200i SE 0.00
(excl. VAT)
0 (incl. VAT)