location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington PresentAir Pro™ Bluetooth® 4.0 LE Presenter — Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PresentAir Pro™ Bluetooth® 4.0 LE Presenter — Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K72448WW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896724483 show
Category:
Device which is similar to a TV remote control and is used to wirelessly control a presentation on a computer such as on Powerpoint .
Wireless Presenters Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington PresentAir Pro™ Bluetooth® 4.0 LE Presenter — Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser pointer, Media player control Bluetooth Black
  • - Wireless range: 10 m
  • - Alkaline AAAA
More>>>
Bluetooth® 4.0 LE Technology
Bluetooth® 4.0 LE Technology

The latest in wireless innovation, this low-energy pairing between your device and presenter frees up a valuable USB port and offers a range of up to 30 feet so you can move freely during a presentation

Three Modes/PresenterWorks™ App
Three Modes/PresenterWorks™ App

The buttons can be set to two predetermined modes (Presenter and Media) while the third mode (Custom) offers a wide range of commonly used commands you want the buttons to perform. The free PresenterWorks app, which can be downloaded from Google Play™, Windows Store or App Store, is highly intuitive and easy to use

Ultra-Slim Design
Ultra-Slim Design

The presenter’s thin profile makes it extremely light and easy to hold, plus it can fit into a shirt pocket or the pen/stylus holder found in many business folios or briefcases

Red Laser Pointer

Make your point at the touch of a button with a bright red laser that can highlight any part of your presentation with complete effectiveness

Touch-Activated Stylus
Touch-Activated Stylus

Compatible with all major tablets and smartphones, holding the metal enclosure turns the presenter into a fully functional stylus to navigate your way around the touchscreen on your device

Carrying Case
Carrying Case

A convenient place to store your presenter when you’re not using it so it stays protected, with soft internal lining that ensures the PresentAir Pro won’t get scratched

Performance
Wireless technology *
Bluetooth
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
Wireless range
10 m
Features
Product colour *
Black
Presenter functions *
Laser pointer, Media player control
Laser pointer colour
Red
Power
Battery technology
Alkaline
Battery type
AAAA
System requirements
Compatible operating systems
Android 4.4, iOS 8, Windows 8.1
Packaging content
Batteries included
Yes
Carrying case
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 08:02:27
Uk has collected 1 expert review for Kensington PresentAir Pro™ Bluetooth® 4.0 LE Presenter — Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%