location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KE6900 AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE6900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE6900-AX-G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264641657 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:43:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN KE6900-AX-G user manual (26.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN KE6900-AX-G user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN KE6900-AX-G user manual (8.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Features
Type *
AV transmitter & receiver
Maximum resolution *
1920 x 1200 pixels
LED indicators
Yes
Material
Metal
Product colour
Black
Compatible products
CS72D,CS1642A,CS1184,CS1782A,CS1784A,CM0264,CS1762A,CS1764A,CS1732B,CS1734B,KL1516Ai,CL6700,CM1164,CS1308,CS1732A,CE604,CS1734A,CS1708A,CS22D,CL5716,CS682,KN4140v,KL3116,2L-7D02UI,CE750,2L-7D03UI,2L-7D02U,CCKM,2L-7D03U,CS62U,2L-7D05U,UC10KM,CL5716M,CL5716N,2X-021G,2X-031G,2L-7DX2U,2L-7DX3U,ES0152,ES0152P,CL3884NW
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN
Yes
RJ-45 input ports
2
DVI input ports
1
DVI output ports
2
USB ports quantity
6
USB version
2.0
USB connector type
USB Type-A, USB Type-B
RS-232 input ports
2
Audio input
2
Audio output
2
Serial ports quantity
3
Serial interface type
RS-232
DC-in jack
Yes
Power
Operating voltage (transmitter)
5 V
Operating voltage (receiver)
5 V
Power consumption (transmitter) (max)
7.34 W
Power consumption (receiver) (max)
6.9 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Receiver dimensions (WxDxH)
227.5 x 171.6 x 54.8 mm
Receiver weight
1.25 kg
Transmitter dimensions (WxDxH)
215 x 162.9 x 45.6 mm
Transmitter weight
1.14 kg
Packaging data
Package width
247 mm
Package depth
556 mm
Package height
153 mm
Package weight
4.61 kg
Packaging content
AC adapter included
Yes
Packaging content
1x KE6900T DVI KVM Over IP Extender (Transmitter) 1x KE6900R DVI KVM Over IP Extender (Receiver) 2x 0AD8-8005-40MG Power Adapters 2x LIN2-418K-E12G Power Cord 1x 2L-7D02U USB DVI-D KVM Cable (1.8m) 1x Mounting Kit for KE6900T 1x Mounting Kit for KE6900T 1x User Instructions
Technical details
Country of origin
Taiwan
Logistics data
Master (outer) case width
247 mm
Master (outer) case length
556 mm
Master (outer) case height
153 mm
Master (outer) case gross weight
4.61 kg
Master (outer) case net weight
3.76 kg
Products per master (outer) case
1 pc(s)