location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBA1021 power adapter/inverter Indoor 65 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBA1021
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBA1021
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965686737
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 10:35:39
The date of the most recent change of this product data-sheet in Icecat.
CoreParts MBA1021 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Brand Image Product code Product Stock Price from
Acer

Acer AC Adaptor 65W power adapter/inverter Indoor Black
(show image)
AP.06503.024 AC Adaptor 65W 0.00
(excl. VAT)
0 (incl. VAT)
Acer

Acer AP.06503.006 power adapter/inverter Indoor 65 W Black
(show image)
AP.06503.006 AP.06503.006 0.00
(excl. VAT)
0 (incl. VAT)
Acer

Acer AP.06501.022 power adapter/inverter 65 W
(show image)
AP.06501.022 AP.06501.022 0.00
(excl. VAT)
0 (incl. VAT)
Acer

Acer AP.06501.013 power adapter/inverter 65 W Black
(show image)
AP.06501.013 AP.06501.013 0.00
(excl. VAT)
0 (incl. VAT)
Acer

Acer AP.06506.005 power adapter/inverter Indoor 65 W Black
(show image)
AP.06506.005 AP.06506.005 0.00
(excl. VAT)
0 (incl. VAT)
Acer

Acer LC.ADT01.006 power adapter/inverter
(show image)
LC.ADT01.006 LC.ADT01.006 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBC1043 power adapter/inverter Auto 90 W Black
(show image)
MBC1043 MBC1043 0.00
(excl. VAT)
0 (incl. VAT)
Acer

Acer NB Adapter AC (65W) no cable power adapter/inverter
(show image)
LC.ADT01.004 NB ACER Adapter AC (65W) no cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)