location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek MobileOffice S601 Business card scanner 600 x 600 DPI A6 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MobileOffice
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S601
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0260
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:01:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Plustek MobileOffice S601 Business card scanner 600 x 600 DPI A6 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Business card scanner 600 x 600 DPI
  • - Colour scanning
  • - A6
  • - Maximum scan size: 104.9 x 148 mm Sensor type: CIS
  • - USB port
  • - Power supply type: USB
More>>>
Scanning
Maximum scan size *
104.9 x 148 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Input colour depth
48 bit
Output colour depth
48 bit
Output greyscale depth
16 bit
Output monochrome depth
1 bit
Flatbed scan speed (colour, A6)
6 sec/page
Black/white scanning colour modes
Grayscale, Monochrome
Design
Scanner type *
Business card scanner
Product colour *
Black, White
Built-in display *
No
Performance
Sensor type *
CIS
Light source
LED
Button functions
Scan
Scan drivers
TWAIN
Paper handling
Maximum ISO A-series paper size *
A6
Paper handling
Plastic card media weight
50 - 120 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
USB
Weight & dimensions
Width
174.5 mm
Depth
60.5 mm
Height
38.5 mm
Weight
190 g
Packaging data
Package width
182 mm
Package depth
258 mm
Package height
53 mm
Sustainability
Sustainability certificates
ENERGY STAR
System requirements
Minimum storage drive space
800 MB
Minimum RAM
256 MB
Minimum processor
Pentium III 1GHz
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 16:26:06
Uk has collected 1 expert review for Plustek MobileOffice S601 Business card scanner 600 x 600 DPI A6 Black, White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Plustek MobileOffice D600 Plus Business card scanner 600 x 600 DPI A6 Black, Silver Plustek MobileOffice D600 Plus Business card scanner 600 x 600 DPI A6 Black, Silver
(show image)
0166 D600 Plus 0.00
(excl. VAT)
0 (incl. VAT)