location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBI1434 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBI1434
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBI1434
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965802946
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Nov 2024 15:01:23
The date of the most recent change of this product data-sheet in Icecat.
CoreParts MBI1434 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CoreParts MBI1434 laptop spare part Battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Brand compatibility: Toshiba
  • - Black
More>>>
Brand Image Product code Product Stock Price from
Toshiba

Toshiba P000495850 laptop spare part Battery
(show image)
P000495850 P000495850 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba P000520460 laptop spare part Battery
(show image)
P000520460 P000520460 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba P000481670 laptop spare part Battery
(show image)
P000481670 P000481670 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts Battery 11.1V 8800mAh
(show image)
MBI1465 Battery 11.1V 8800mAh 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts Battery 11.1V 6000mAh
(show image)
MBI1433 Battery 11.1V 6000mAh 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts Battery 11.1V 6000mAh
(show image)
MBI1208 Battery 11.1V 6000mAh 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Battery Pack ( 6 Cell, 4400mAh)
(show image)
PA3356U-1BRS Battery Pack ( 6 Cell, 4400mAh) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)