location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung IA-BH130LB Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IA-BH130LB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AA-PB2NC6B/US
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2019 08:13:10
The date of the most recent change of this product data-sheet in Icecat.
Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
5200 mAh
Battery
Battery voltage
11.1 V
Number of battery cells
6
Battery capacity
57.72 Wh
Other features
Compatible products
X460 P560 R610 P460 Q310 X360
Brand Image Product code Product Stock Price from
Samsung Li-Ion - 5900mAh Battery Samsung Li-Ion - 5900mAh Battery
(show image)
AA-PB6NC6B/US Li-Ion - 5900mAh 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Notebook 9 Cell Extended Life Battery Samsung Notebook 9 Cell Extended Life Battery
(show image)
AA-PL2NC9B/US Notebook 9 Cell Extended Life Battery 0.00
(excl. VAT)
0 (incl. VAT)