location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite Radius 11 L10W-B-102 Intel® Pentium® N3540 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite Radius
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11 L10W-B-102
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSKVUE-00200RGR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528167870
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2025 23:07:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite Radius 11 L10W-B-102 Intel® Pentium® N3540 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Black, Silver
  • - Intel® Pentium® N3540 2.16 GHz Processor cores: 4
  • - Touchscreen 29.5 cm (11.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 2 x 2 GB
  • - 500 GB HDD
  • - Intel® HD Graphics
  • - Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 5.5 h 45 W
  • - Windows 8.1 64-bit
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2014-12-07 12:03:12
Uk has collected 20 expert reviews for Toshiba Satellite Radius 11 L10W-B-102 Intel® Pentium® N3540 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
trustedreviews.com
Updated:
2015-05-12 03:26:44
What is the Toshiba Satellite Radius 11 L10W-B? Hybrids are one of the toughest products to build and sell at the moment: designers have to craft a device to replicate the best attributes of both tablets and laptops, and customers need to be convinced tha...
Good Slimmer and lighter than the competition, Intel Pentium processor, Decent build quality and design...
Bad Screen isn't detachable, Awful screen, Poor-quality keyboard, Disappointing battery life...
Bottom line The Satellite impresses with a solid body that's slimmer and lighter than hybrid rivals, and its Pentium processor is a little quicker. Terrible screen quality, poor battery life and a disappointing keyboard hamper its prospects, though, and mean we'd ra...
60%
gadgetguy.com.au
Updated:
2015-06-25 10:01:01
Smaller computers are ideal for students and people on the go, and when they're also technically tablets, they can be even better. Is Toshiba's Radius L10W a hybrid worthy of your wallet?Part of the “Radius” range of Satellite computers, Toshiba's L10W ta...
Good Hybrid design, Includes a solidstate drive, Touchscreen included...
Bad Dismal display with few decent viewing angles, Performance is poor, Keyboard is too shallow and feels utterly cheap, Trackpad is too hard to press, Useless as a hybrid machine due to how disastrous the screen is, Mediocre battery life, Can't charge over a...
Bottom line We get that Toshiba wants to get into more value driven computers, with machines that can work as both laptop, tablet, and entertainment machine, but the Radius L10W isn't the best way to start fulfilling that vision, with a computer that lacks a great ty...
50%
ozlaptopreviews.com
Updated:
2016-11-24 07:36:42
Toshiba Satellite Radius 11 ReviewThe Toshiba Satellite Radius 11 is a budget friendly mini convertible notebook that has been designed in the image of its elder siblings, with a rather modest performance hardware to make up for the competitive price. The...
Good Slim profile and lightweight, which makes it an ideal tablet, Speedy SSD storage for quick boot and loading speeds, Very cool under pressure and fanless design makes it completely silent...
Bad Poor color contrast and viewing angles of the display, Lack of shopping options. Currently only available at Harvey Norman, The Final Verdict, The Toshiba Satellite Radius 11 starts out as the perfect tablet replacement, which just a little extra weight...
Bottom line The Toshiba Satellite Radius 11 starts out as the perfect tablet replacement, which just a little extra weight, but plenty of firepower to make up for it. The build quality is good if not excellent, the battery life is above average and the notebook feels...
70%
computershopper.com
Updated:
2014-12-11 03:36:01
The Satellite Radius 15 's little brother is lightweight if a little bulky, and like an old-school Transformers toy, it flips and folds into a variety of modes including your standard laptop variation, handheld tablet form, and an inverted-V picture-frame...
Good Touch screen with flexible hinge to switch to tablet and other modes, Very affordable...
Bad Highly reflective, below-average screen, Runs warm, Tiny, shallow keyboard, Heavier than it looks, Tepid performance...
Bottom line The Toshiba Satellite Radius 11 is an underwhelming laptop/tablet hybrid with a mediocre display and middling performance, but its low price tag may attract casual users who want to try a convertible device. Read More…...
60%
notebookcheck.net
Updated:
2014-12-12 06:32:15
Just in time before the holiday season, Toshiba introduces the Satellite Radius 11 L10-B-101 - a 11.6-inch convertible intended for multimedia and web-browsing duties. The review notebook is equipped with a frugal Intel Celeron N2840 , 4 GB of RAM and a c...
Good Trackpad, Noise and heat well controlled, Storage, Tablet functionality...
Bad Keyboard, Speakers, Color accuracy and graylevels, TN display with low viewing angle stability impacts tablet mode, Warranty is only 12 months...
Bottom line Toshiba Satellite Radius L10As far as the phrase "maximum flexibility" is concerned, Toshiba hits some key points, but fails to fully tap the potential of their new convertible. The glossy exterior is likely supposed to make the Satellite look more upscal...
72%