location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology DiskStation DS2415+ NAS/storage server Desktop Intel Atom® C2538 2 GB DDR3 0 TB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DiskStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS2415+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS2415+
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711174721733 show
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Synology DS2415+ user manual (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Synology DiskStation DS2415+ NAS/storage server Desktop Intel Atom® C2538 2 GB DDR3 0 TB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NAS Desktop Black
  • - Number of storage drives supported: 12 HDD & SSD Serial ATA, Serial ATA II, Serial ATA III
  • - Intel Atom® C2538 2.4 GHz
  • - 2 DDR3 Memory slots: 2
  • - Ethernet LAN
  • - Cooling type: Active
  • - 500 W
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:40:41
Uk has collected 3 expert reviews for Synology DiskStation DS2415+ NAS/storage server Desktop Intel Atom® C2538 2 GB DDR3 0 TB Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
pcgamer.com
Updated:
2016-11-15 02:40:41
NASes are becoming more common, not just in the office space, but at home. As faster Internet connection speeds become more common, it's likely that more storage space will be required. But what if you stored everything on your PC? While we suspect a lot...
Bottom line Customers demanding large capacity will find the DiskStation DS2415+ very attractive. Move to bigger models if you need 10GbE speeds...
90%
storagereview.com
Updated:
2016-11-15 02:40:41
Synology designed their 12-bay DiskStation DS2415+ to provide massive storage and strong performance to larger businesses. The DS2415+ provides all of the same features as Synology's other DiskStations (most notably, their award-winning DiskStation Manage...
Good Easy to use tower form factor, Decent capacity/performance ratio, Can grow capacity via expansion chassis...
Bad Uneven performance...
Bottom line Synology's DS2415+ is a high performing scalable 12-bay NAS with all of the features provided by DiskStation Manager, making it a strong option for larger businesses that are looking for a comprehensive storage solution...
0%
maximumpc.com
Updated:
2016-11-15 02:40:41
For the detailed list of specifications, check out Synology's page on the DS2415+ . It's necessary to note that the DS2415+ doesn't offer 10GbE expansion, so you're limited to 1Gbit infrastructures. If you want higher throughput on the DS2415+, you'll nee...
90%
Brand Image Product code Product Stock Price from
Synology

Synology RackStation RS3614XS NAS/storage server Rack (2U) 4 GB DDR3 0 TB Black
(show image)
RS3614XS RS3614XS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)