location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Pro Fit 2.4GHz Wireless Mobile Mouse - Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Fit 2.4GHz Wireless Mobile Mouse - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K72452WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896724520 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 335844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2025 14:01:17
The date of the most recent change of this product data-sheet in Icecat.
Kensington K72452WW user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Pro Fit 2.4GHz Wireless Mobile Mouse - Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser 1000 DPI Black
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel Buttons quantity: 2 Works on any surface
  • - Power source: Batteries
  • - 1 AA
More>>>
2.4GHz Wireless Connection
2.4GHz Wireless Connection

Using a compact nano receiver, provides the ultimate freedom and mobility for your mouse with a completely reliable wireless connection so you can always be productive

1200 DPI Sensor
1200 DPI Sensor

The high-definition optical sensor the mouse’s movements with smooth accuracy for optimal performance and productivity

Comfortable, Mobile Design
Comfortable, Mobile Design

The two-button, scroll wheel design gives both right-handed and left-handed users the freedom to get the most out of the mouse with contours that allows for pain-free extended usage

Plug & Play Installation
Plug & Play Installation

Simply insert the wireless USB receiver into your device and you’ll be up and scrolling quickly as the mouse driver will download and install automatically

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
2
Frequency band
2.4 GHz
Sensor type
Laser
Design
Form factor *
Ambidextrous
Product colour *
Black
Ergonomics
Works on any surface
Yes
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Auto power off
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.9 Mavericks
Other operating systems supported
ChromeOS
Weight & dimensions
Width
96.4 mm
Depth
58 mm
Height
33 mm
Weight
80 g
Packaging data
Quantity per pack *
1 pc(s)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Other features
Compatible operating systems
Chrome OS 44 or above; macOS 10.9; Windows 7; Windows 7 or above; Windows 8.1; XP; macOS 10.10 or above; macOS X 10.11; Vista; macOS 10.14 or above; Windows 10; Windows 8
Logistics data
Country of origin
Taiwan
Harmonized System (HS) code
84716070
Brand Image Product code Product Stock Price from
Kensington MP230L Performance Mouse — Black Kensington MP230L Performance Mouse — Black
(show image)
K72453WW MP230L Performance Mouse — Black
Country Distributor
Nederland 5 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
United Arab Emirates 1 distributor(s)
Magyarország 1 distributor(s)
Switzerland 1 distributor(s)
España 1 distributor(s)
Portugal 1 distributor(s)