location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI MB472dnw LED A4 1200 x 1200 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB472dnw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45762102 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031713063629 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI MB472dnw LED A4 1200 x 1200 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business LED Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 33 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 512 MB Built-in processor 667 MHz
  • - 20 kg
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 10:45:31
Uk has collected 2 expert reviews for OKI MB472dnw LED A4 1200 x 1200 DPI 33 ppm Wi-Fi and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
computershopper.com
Updated:
2015-09-11 10:45:31
OKI Data offers one possible spin on the answer. The printer veteran's $399-list MB472w, a monochrome laser-class printer, combines heavy-duty toner cartridges in two sizes (think: 3,000 or 7,000 pages of life) with a hefty maximum duty cycle. (“Duty cycl...
Good Support for job macros, Very low cost per page with high-yield toner cartridges, Good text printing...
Bad Output tray limited to 150 sheets, Control-panel display isn't touch-sensitive, No NFC, Counterintuitive manual...
Bottom line A mono MFP built to last, the MB472w delivers a hefty duty cycle, a low per-page cost, and a choice of long-lasting toner cartridges. Only a somewhat retro design in places keeps it from workhorse-laser stardom. Read More…...
70%
pcmag.com
Updated:
2015-09-11 10:45:31
If you're looking for a monochrome laser multifunction printer (MFP) for heavy-duty use in a micro office, small office, or workgroup, or for up to moderate use in a midsize office, the OKI MB472w ($399) is a strong contender. Like other OKI printers that...
Good Prints, scans, copies, faxes, scans and sends emails. Ethernet and Wi-Fi. Duplex (two-sided) printing and scanning. Low running cost.
Bad Speed is acceptable, but unimpressive, for both the price and engine rating...
Bottom line The LED-based OKI MB472w can serve nicely as a heavy-duty monochrome multifunction printer for a micro or small office or as a medium-duty MFP in a midsize office...
80%
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)