location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DMC-810SC network media converter 2000 Mbit/s 1310 nm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-810SC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-810SC/E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069241727 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 318217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2025 14:42:49
The date of the most recent change of this product data-sheet in Icecat.
Image of packaging (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
D-Link DMC-810SC/E user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DMC-810SC network media converter 2000 Mbit/s 1310 nm Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - 2000 Mbit/s 20000 m 1310 nm
  • - 1000BASE‑LX, 1000BASE‑SX
  • - Ethernet LAN (RJ-45) ports: 1 DC-in jack
  • - SC
  • - Black
More>>>
Network
Maximum data transfer rate *
2000 Mbit/s
Converter input interface
1000Base-T
Converter output interface
1000Base-LX, 1000Base-SX
Networking standards
IEEE 802.3ab, IEEE 802.3z
Ethernet interface type
Gigabit Ethernet
Ethernet LAN data rates
1000 Mbit/s
Fiber ethernet cabling technology
1000BASE‑LX, 1000BASE‑SX
Auto MDI/MDI-X
Yes
Store-and-forward
Yes
Duplex system
Full
Cabling technology
RJ-45
Performance
Maximum transfer distance *
20000 m
Wavelength *
1310 nm
Features
Internal *
No
LED indicators
Yes
Product colour
Black
Ports & interfaces
Connectivity technology
Wired
Ethernet LAN (RJ-45) ports
1
Fiber optic connector *
SC
DC-in jack
Yes
Power
Input voltage
5 V
Input current
1 A
Weight & dimensions
Width
120 mm
Depth
88 mm
Height
25 mm
Weight
302 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Packaging data
Package width
208 mm
Package depth
274 mm
Package height
68 mm
Package weight
772.4 g
Certificates
Certification
FCC Class A CE Class A VCCI Class A
Logistics data
Shipping (inner) case length
37 cm
Shipping (inner) case width
29.1 cm
Shipping (inner) case height
45.2 cm
Shipping (inner) case net weight
6.98 kg
Products per shipping (inner) case
10 pc(s)
Pallet gross weight (air)
297.5 kg
Master (outer) cases per pallet (air)
33 pc(s)
Products per pallet (air)
330 pc(s)
Pallet gross length
110 cm
Pallet gross width
120 cm
Pallet height (air)
149.1 cm
Pallet gross weight (sea)
390.7 kg
Master (outer) cases per pallet (sea)
44 pc(s)
Products per pallet (sea)
440 pc(s)
Pallet height (sea)
194.3 cm
Shipping (inner) case gross weight
8.43 kg
Harmonized System (HS) code
85176990
Other features
I/O ports
1000BASE-T, 1000BASE-SX/LX, MDI-II/MDI-X
Brand Image Product code Product Stock Price from
D-Link DMC-810SC Media Converters network media converter D-Link DMC-810SC Media Converters network media converter
(show image)
DMC-810SC/B DMC-810SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-300M Media Converters network media converter D-Link DMC-300M Media Converters network media converter
(show image)
DMC-300M/B DMC-300M Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-515SC Media Converters network media converter D-Link DMC-515SC Media Converters network media converter
(show image)
DMC-515SC/B DMC-515SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-615SC Media Converter network media converter D-Link DMC-615SC Media Converter network media converter
(show image)
DMC-615SC/B DMC-615SC Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-560SC Media Converters network media converter D-Link DMC-560SC Media Converters network media converter
(show image)
DMC-560SC/B DMC-560SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-530SC Media Converters network media converter D-Link DMC-530SC Media Converters network media converter
(show image)
DMC-530SC/B DMC-530SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-530SC Media Converters network media converter D-Link DMC-530SC Media Converters network media converter
(show image)
DMC-530SC/E DMC-530SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-515SC Media Converters network media converter D-Link DMC-515SC Media Converters network media converter
(show image)
DMC-515SC/E DMC-515SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-560SC Media Converters network media converter D-Link DMC-560SC Media Converters network media converter
(show image)
DMC-560SC/E DMC-560SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-300M Media Converters network media converter D-Link DMC-300M Media Converters network media converter
(show image)
DMC-300M/E DMC-300M Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 5 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Portugal 1 distributor(s)