location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z3200ps large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z3200ps
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6721B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111642694 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 429584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2019
Product end of life date
Bullet Points HP Designjet Z3200ps large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal inkjet 2400 x 1200 DPI Colour
  • - 1118 x 1676 mm Cut sheets Printing colours: Blue, Cyan, Green, Grey, Light Cyan, Light magenta, Magenta, Red, Yellow
  • - USB port Ethernet LAN
More>>>
Wide color gamut and outstanding black-and-white

12 Original HP Photo Inks deliver gallery-quality black-and-white and color prints lasting up to 200 years[2].
Create exceptional black-and-white prints—an HP Quad-black ink set delivers smooth transitions, neutral grays.
Get superior gloss uniformity and minimize bronzing on most glossy photo papers with HP Gloss Enhancer[3].
Achieve an expanded color gamut with 96% PANTONE® coverage[4] enabled by HP chromatic red ink.

Easy color calibration and profiling

Generate custom ICC profiles and achieve color accuracy, consistency with the embedded spectrophotometer[5].
See consistent print-to-print color regardless of fluctuating environmental conditions with HP technologies.
Simplify your workflow— easily access, create, and share paper presets using the enhanced HP Color Center.
Get color reliability with HP Professional PANTONE® color emulation and Adobe Postscript®/PDF support.

Low-maintenance and high ink efficiency[6]

Optimize performance, ink usage—automatic servicing routines help prevent nozzle clogging, reduce media waste.
Save time, money—embedded TIFF, JPEG, and Adobe PS3/PDF RIP enable direct job submission, queuing, nesting.
Streamline production with an HP Embedded Web Server and print previews, which help eliminate trial and error.
Stay up-to-date—HP Printer Utility software provides printer status, desktop alerts, and automatic updates.

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
12
Page description languages *
PCL 3, PDF 1.6, PostScript 3, TIFF
Printing colours *
Blue, Cyan, Green, Grey, Light Cyan, Light magenta, Magenta, Red, Yellow
Print speed (best quality)
12.4ppm
Print speed (normal quality)
3.8ppm
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
1118 x 1676 mm
ISO A-series sizes (A0...A9)
A0
Cut sheets *
Yes
Media thickness
0.8 mm
Maximum roll length
91.4 m
Maximum roll width
111.8 cm
Maximum roll diameter
13.4 cm
Roll top margin
5 mm
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10/100/1000Base-T
RJ-45 ports quantity
1
Performance
Built-in display *
Yes
Internal memory
256 MB
Internal storage capacity
80 GB
Storage media
HDD
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
49 dB
Power
Power requirements
100 - 240v AC, 50/60Hz
Power consumption (typical)
200 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
86 kg
Packaging data
Package weight
123 kg
Other features
Minimum system requirements
Windows Vista/XP Professional/Server 2003/Server 2008 Mac OS X v 10.4/0.5/10.6
Vinyl media
Yes
Proofing paper
Yes
Roll-up film
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:28:50
Uk has collected 4 expert reviews for HP Designjet Z3200ps large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
popphoto.com
Updated:
2019-12-01 22:28:50
Like the megapixel race among digital cameras, the color gamut race among inkjet printers is surging. Case in point: the next-generation HP Designjet Z3200 ($3,300, street, for the 24-inch model; $5,325 for the 44-inch). This big pro printer offers bet...
0%
Brand Image Product code Product Stock Price from
HP DesignJet HD Scanner HP DesignJet HD Scanner
(show image)
CQ654C DesignJet HD Scanner 0.00
(excl. VAT)
0 (incl. VAT)