location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF673/37 feeding bottle 240 ml Translucent, White Glass

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF673/37
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF673/37
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020045300 show
Category:
Plastic bottles used to feed milk or other liquid to babies.
Feeding Bottles Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2025 02:55:08
The date of the most recent change of this product data-sheet in Icecat.
Natural latch on due to the wide breast shaped nipple
Natural latch on due to the wide breast shaped nipple

The wide breast shaped nipple promotes natural latch on similar to the breast, making it easy for your baby to combine breast and bottle feeding.

Unique Petals for a soft, flexible nipple without collapse
Unique Petals for a soft, flexible nipple without collapse

Petals inside the nipple increase softness and flexibility without nipple collapse. Your baby will enjoy a more comfortable and contented feed.

Advanced anti-colic system with innovative twin valve
Advanced anti-colic system with innovative twin valve

Innovative twin valve designed to reduce colic and discomfort by venting air into the bottle and not baby’s tummy.

Heat resistance
Heat resistance

The Natural glass bottle is heat and thermal shock resistant. It can therefore be safely stored in the fridge, warmed, and is also suitable for sterilization.

Pharmaceutical grade glass

Premium quality borosilicate glass to ensure the highest quality for ultimate purity.

Compatible with Philips Avent range

The Philips Avent Natural bottle is compatible with the Philips Avent range, excluding Classic bottles and cup handles. We advise to use the Natural bottles with Natural feeding nipples only.

Simple to use and clean, quick and easy assembly
Simple to use and clean, quick and easy assembly

Wide bottle neck makes filling and cleaning easy. Only a few parts for quick and simple assembly.

This bottle is BPA free*
This bottle is BPA free*

The Philips Avent Natural bottle is made of BPA free* material (glass, polypropylene and silicone).

Technical details
Product colour
Translucent, White
Bottle capacity *
240 ml
Easy to assemble
Yes
Easy to clean
Yes
Material
Polypropylene (PP)
Bottle material
Glass
Nipple material
Silicone
Technical details
Dimensions (Height x Diameter)
87 x 66 mm
Dishwasher proof
Yes
Easy to use
Yes
Recommended age (min)
0 month(s)
Doesn't contain
Bisphenol A (BPA)
Weight & dimensions
Weight
14.67 g
Packaging content
Number of bottles included *
3