location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 10 EE G1 Keyboard Base

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 10 EE G1 Keyboard Base
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K7N19AA show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 16:53:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2016
Product end of life date
Bullet Points HP Pro 10 EE G1 Keyboard Base
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Docking
  • - Brand compatibility: HP
  • - Black
More>>>
Easy to use

Simply set your tablet (in horizontal orientation) into the base and align with the integrated posts. To remove from the base, pull the tablet upward—no sliders or release required.

Tablet powered

Get right to work with a keyboard that’s powered by the connected tablet.

Help ensure privacy

Avoid wireless interference and help protect your work in class, in the office, and during testing with a hardwired keyboard connection.

World-class support

Rest easy with a one-year limited warranty.

Keyboard
Pointing device *
No
Numeric keypad *
No
Performance
Brand compatibility *
HP
Compatibility *
Pro Slate 10 EE G1, Pro Tablet 10 EE G1
Product colour *
Black
Cover *
No
Ports & interfaces
Connectivity technology *
Docking
Weight & dimensions
Width
292 mm
Depth
219 mm
Height
19 mm
Weight
650 g
Other features
Cable lock slot
No