location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot SX530 HS 1/2.3" Bridge camera 16 MP CMOS 4608 x 3456 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX530 HS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9779B002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292017137
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 13:47:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot SX530 HS 1/2.3" Bridge camera 16 MP CMOS 4608 x 3456 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bridge camera 16 MP CMOS Black
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 50x Digital zoom: 4x
  • - TTL
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 3200 Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 15 s ± 2EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone PictBridge HDMI
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Image sensor size *
1/2.3"
Camera type *
Bridge camera
Megapixel (approx.) *
16 MP
Sensor type *
CMOS
Maximum image resolution *
4608 x 3456 pixels
Still image resolution(s) *
4:3 - (L) 4608 x 3456, (M1) 3264 x 2448, (M2) 2048 x 1536, (S) 640 x 480 16:9 - (L) 4608 x 2592, (M1) 3264 x 1832, (M2) 1920 x 1080, (S) 640 x 360 3:2 - (L) 4608 x 3072, (M1) 3264 x 2176, (M2) 2048 x 1368, (S) 640 x 424 1:1 - (L) 3456 x 3456, (M1) 2448 x 2448, (M2) 1536 x 1536, (S) 480 x 480
Image stabilizer *
Yes
Image stabilizer location
Lens
Total megapixels
16.8 MP
Image formats supported *
EXIF, JPG
Lens system
Optical zoom *
50x
Digital zoom *
4x
Focal length range
4.3 - 215 mm
Minimum focal length (35mm film equiv)
24 mm
Maximum focal length (35mm film equiv)
1200 mm
Minimum aperture number
3.4
Maximum aperture number
6.5
Lens structure (elements/groups)
13/10
Combined zoom
200x
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Multi Point Auto Focus, Single Auto Focus
Auto Focus (AF) object detection
Face
Normal focusing range (tele)
1.3 - ∞
Normal focusing range (wide)
0.05 - ∞
Normal focusing range
4.3 - 215 m
Closest focusing distance
0 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
3200
ISO sensitivity
100, 200, 400, 800, 1600, 3200
Light exposure modes *
Aperture priority AE, Auto, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/2000 s
Slowest camera shutter speed *
15 s
Flash
Flash modes *
Auto, Flash off, Flash on, Red-eye reduction, Slow synchronization
Flash
Flash range (wide)
0.5 - 5 m
Flash range (tele)
1.3 - 3 m
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Motion JPEG frame rate
30 fps
Video formats supported
MP4, MPEG4
Audio
Built-in microphone *
Yes
Audio formats supported
AAC
Memory
Compatible memory cards *
SD, SDHC, SDXC
Display
Display *
LCD
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
461000 pixels
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
HDMI *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Fluorescent H, Tungsten
Scene modes *
Fireworks, Night, Portrait
Photo effects *
Black&White, Neutral, Sepia, Skin tones, Vivid
Self-timer delay *
2, 10 s
Playback zoom (max)
10x
Histogram
Yes
Image processor
DIGIC 4+
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
210 shots
Battery type
NB-6LH
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
120 mm
Depth
91.9 mm
Height
81.7 mm
Weight
442 g
Other features
Built-in flash
Yes
Power source type
Battery
Technical details
Self-timer
Yes
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 24 expert reviews for Canon PowerShot SX530 HS 1/2.3" Bridge camera 16 MP CMOS 4608 x 3456 pixels Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pocket-lint.com
Updated:
2022-10-17 18:56:23
Canon is at CES 2015 in Las Vegas, so we stopped by the camera maker's booth to take a look at some of its new PowerShots. Two of the most note-worthy announcements on display were updates to the 42x 24-1,008mm SX520 HS and the 30x 25-750mm SX700 HS. Th...
0%
digitalversus.com
Updated:
2022-10-17 18:56:23
As with its big brother, the SX60 HS, the SX530 HS' design is classic, sober. While the body is perfectly suited to its purpose and zoom length, and the deep grip makes it nice and stable in the hand. That said, the design doesn't particularly stand out f...
Good Good handling, Simple onscreen interface, WiFi and NFC, Speed in low light, Image quality in tele position...
Bad Slow AF in tele position, Not many options in smartphone app, Lowres monitor, No 60 fps for video, No EVF...
Bottom line The Canon SX530 HS has some pretty strong selling points: great picture quality, a simple interface, Wi-Fi and NFC, among others. The only things it's lacking are perhaps a touch of originality, a built-in viewfinder and advanced video options. But if non...
80%
goodgearguide.com.au
Updated:
2022-10-17 18:56:23
Canon's PowerShot SX530 HS may look and feel rather clunky, but it's a versatile camera that packs a massive zoom lens and some good ease-of-use features. We like to call it an all-round camera, simply because you can use it for portraits (people and flow...
Good Useful 50x optical zoom, Manual controls, Live view of exposure adjustments on the screen...
Bad Feels a little cheap, Limiting aperture and shutter values...
80%
pcworld.co.nz
Updated:
2022-10-17 18:56:23
Canon's PowerShot SX530 HS may look and feel rather clunky, but it's a versatile camera that packs a massive zoom lens and some good ease-of-use features. We like to call it an all-round camera, simply because you can use it for portraits (people and flow...
Good Useful 50x optical zoom, Manual controls, Live view of exposure adjustments on the screen...
Bad Feels a little cheap, Limiting aperture and shutter values...
80%
steves-digicams.com
Updated:
2022-10-17 18:56:23
The Canon PowerShot SX530 HS is a budget super-zoom that updates and improves upon the SX520, taking a 42x optical zoom lens all the way up to 50x. A camera designed for those who love to travel or take action shots, the SX530 HS boasts a 16MP "High Sensi...
Good Extremely powerful zoom lens, Very effective image stabilization, Strong builtin flash, Auto focus is usually fast and accurate, Full 1080p HD video recording, Builtin WiFi, NFC for connecting to smartphones, Tracking AF works pretty well, Good assortment...
Bad Subpar image quality in upper zoom range, Unimpressive image quality in low light, Burst mode is slow, Images lack sharp details, Menu navigation is a little clumsy, Battery life isn't great, No external flash shoe...
Bottom line The Canon PowerShot SX530 HS is a budget super-zoom that updates and improves upon the SX520, taking a 42x optical zoom lens all the way up to 50x. A camera designed for those who love to travel or take shots of distant subjects, the SX530 HS boasts a 16M...
0%
imaging-resource.com
Updated:
2022-10-17 18:56:23
Behind the Canon SX530's updated, longer lens, the sensor and processor remain the same as the previous model. The SX530 uses the same 16-megapixel 1/2.3-inch type CMOS sensor and DIGIC 4+ image processor as its predecessor. Video recording gets a slight...
0%
pcmag.com
Updated:
2022-10-17 18:56:23
The Canon PowerShot SX530 HS ($429.99) is one of the smaller cameras available with a 50x zoom ratio, and it doesn't really skimp on features in order to get there. The superzoom uses a 16-megapixel CMOS image sensor that supports 1080p video ca...
Good 50x zoom ratio. Solid control layout. Responsive performance. Fairly compact. Framing assist function. Canon Creative Shot mode. Integrated Wi-Fi with NFC.
Bad Can be slow to lock focus when zoomed. No EVF. HD video limited to 1080p30. Pricey...
Bottom line The Canon PowerShot SX530 HS is a fairly compact superzoom camera with a 50x zoom lens, but it can be slow to focus when zoomed in all the way...
70%
tomsguide.com
Updated:
2022-10-17 18:56:23
Who it's for : Bird watchers or journalists who need to get close to their subjects without scaring them; Sports fans and parents who need to zoom in on subjects in large stadiums or theaters.Your smartphone camera might take great photos, but only as wid...
Good Powerful 50x zoom with little distortion, Seamless wireless sharing options, All-day battery life.
Bad Plastic body feels cheap, Relatively small maximum aperture limits low-light shooting, No touch scree, fixed LCD...
Bottom line The Canon PowerShot SX offers a powerful 50x zoom in a lightweight, DSLR-like body, but don't expect many frills...
60%
cameralabs.com
Updated:
2022-10-17 18:56:23
The Canon PowerShot SX530 HS is a super-zoom camera with a 50x optical zoom lens. Launched in January 2015 it's an update to the PowerShot SX520 HS launched just six months previously. As is often the case when new Canon compacts are introduced, the older...
Good 50x optical stabilised zoom, Wifi and NFC, PASM modes, 2nd control dial...
Bad Slow full resolution continuous shooting, No slow motion movie modes, Poor battery life.
Bottom line The Canon PowerShot SX530 HS is a new super-zoom camera that updates the SX520 HS released only six months earlier. The main difference is an increase in the zoom range - up to 50x with an equivalent range of 24-1200mm from the earlier model's 38x. Wifi...
0%
photographyblog.com
Updated:
2022-10-17 18:56:23
The Canon PowerShot SX530 HS is the latest high-zoom bridge camera from Canon. It replaces the previous SX520 model and features a 50x optical zoom, which is joined by a 100x digital ZoomPlus. Other features of the SX530 include a 16 megapixel sensor, inb...
Bottom line The Canon PowerShot SX530 HS is by no means a revolutionary camera, but what it does, it does well. A camera like this will generally always represent a compromise. While you have a 50x optical zoom range, the maximum aperture at the wide end is only f/3...
70%
lifewire.com
Updated:
2022-10-17 18:56:23
The Canon PowerShot SX530 is a small, 16 megapixel digital camera with a very powerful zoom lens. Its small, lightweight, DSLR-like body makes it suitable for things like travel, hiking, and vacations. With a similar resolution to many newer mobile phones...
Good Similar shape to Canon's EOS Rebel DSLR camera, Very portable and lightweight, Powerful 50x zoom lens, Built-in Wi-Fi...
Bad Plastic body feels cheap, Not great for low-light shooting, No articulating/touchscreen display, Low 210 shot battery life...
Bottom line A great but outdated camera.The Canon PowerShot SX530 was a great little camera in its heyday, but in the contemporary market it's not the best option for the price. The Panasonic Lumix FZ80 is a much better option and we know there's plenty of other comp...
74%
gadgetreview.com
Updated:
2022-10-17 18:56:23
The Canon Powershot SX530 is a small camera with a 50x optical zoom. This camera can take great pictures and can also record full HD video at 30p. The Canon Powershot SX530 HS also comes with connectivity features like Wi-Fi and NFC to easily share your p...
Good 50x Optical Zoom, 30p HD Video Recording, 16 megapixels...
Bad A bit expensive, Video limited to p30, Slow focus when fully zoomed...
Bottom line This Canon Powershot HS review has found it to be a strong all-around camera with excellent features. The star of the show is undoubtedly the 50x digital zoom, which ensures great shots from any range. The only drawback is that it can be slow to focus whe...
87%
gadgetreview.com
Updated:
2022-10-17 18:56:23
The Canon PowerShot SX530's performance makes it ideal as a versatile camera, but thanks to its optical zoom, finds itself better suited for long distance shots.The Canon PowerShot SX530 HS can take great shots—especially from a distance. Make use of the...
Good Performance matches its price, Solid choice for beginners, Long zoom range...
Bad Better models available...
Bottom line While the performance of the Canon PowerShot SX530 HS has certainly seen better days since its debut, it can still prove incredibly useful in the hands of an aspiring photographer, due to it having a long range zoom, additional modes, and settings to fidd...
80%