location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington KP400 keyboard QWERTY English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KP400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K72322US
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896723226 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:59:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K72322US user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington KP400 keyboard QWERTY English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - QWERTY English
  • - Full-size (100%) Numeric keypad
  • - Black
  • - 1 pc(s)
More>>>
Keyboard
Connectivity technology *
Wired & Wireless
Keyboard layout *
QWERTY
Keyboard language *
English
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Purpose
Universal
Bluetooth version
3.0+HS
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
Surface coloration
Monochromatic
Features
Wireless range
10 m
Cable length
1.83 m
Power
Power source type *
Battery, USB
Auto power off
Yes
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Keyboard dimensions (WxDxH)
444 x 124 x 18 mm
Keyboard weight
488 g
Packaging content
Number of products included *
1 pc(s)
Technical details
Connector(s)
Micro-USB
Suitable for
Smartphones; Ultrabooks; Notebook; Tablets
Other features
Compatible operating systems
macOS 10.10 or above; macOS 10.9; macOS X 10.11; Windows 7; Windows 8; Windows 8.1; Windows 10
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 08:02:09
Uk has collected 2 expert reviews for Kensington KP400 keyboard QWERTY English Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
fatducktech.com
Updated:
2019-12-02 08:02:09
The Kensington KP400 Switchable Keyboard takes a different position on switching to many other “switch” style keyboards. It's a solid proposition at its asking price if you need this kind of functionality.I should note at the outset that Kensington sent t...
Bottom line The Kensington KP400 Switchable Keyboard isn't the be-all and end-all of keyboards, and I guess it doesn't really pretend to be. It's certainly feasible to buy a straight PC keyboard for a bit less than the asking price, which means that its selling propo...
0%
tabletpcreview.com
Updated:
2019-12-02 08:02:09
A desktop PC and a tablet make a great combination, giving you one computer that's very powerful and one that's very portable. The Kensington KP400 Switchable Keyboard has been designed to work with these devices, so you can reduce clutter and convenientl...
Bottom line The best use case of the Kensington KP400 Switchable Keyboard is for someone who does most of their work on a Windows desktop, but also makes frequent use of a tablet for email or other text-intensive tasks. With this accessory, they can easily switch to...
0%
Brand Image Product code Product Stock Price from
Kensington ValuKeyboard - Wired Kensington ValuKeyboard - Wired
(show image)
1500109 ValuKeyboard - Wired
Country Distributor
United States 1 distributor(s)