location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips V Line LCD monitor with SmartControl Lite 273V5LHSB/01

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
V Line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD monitor with SmartControl Lite 273V5LHSB/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
273V5LHSB/01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581689902
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:21
The date of the most recent change of this product data-sheet in Icecat.
Important Information Manual (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips V Line LCD monitor with SmartControl Lite 273V5LHSB/01
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27")
  • - 16:9
  • - 5 ms 300 cd/m² 1000:1
More>>>
SmartControl Lite
SmartControl Lite

SmartControl Lite is the next generation 3D icon-based GUI monitor control software. This allows the user to fine-tune most parameters of the monitor like Colour, Brightness, screen calibration, Multimedia, ID management etc. with the mouse.

16:9 Full HD
16:9 Full HD

The Full HD screen has the widescreen resolution of 1920 x 1080p. This is the highest resolution of HD sources for the best possible picture quality. It is fully future-proof as it supports 1080p signals from all sources, including the most recent sources such as Blu-ray and advanced HD game consoles. The signal processing is extensively upgraded to support this much higher signal quality and resolution. It produces brilliant flicker-free progressive scan pictures with superb brightness and colours.

Display
Display diagonal *
68.6 cm (27")
Native aspect ratio *
16:9
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
SmartResponse
1 ms
Pixel pitch
0.311 x 0.311 mm
Viewable size, horizontal
59.8 cm
Viewable size, vertical
33.6 cm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Colour gamut standard
sRGB
Performance
Component video sync
Separate sync, Sync-on-green (SOG)
Design
Market positioning *
Home
Product colour *
Black
Ergonomics
Panel mounting interface
100 x 100 mm
Tilt angle range
-5 - 20°
Plug and Play
Yes
LED indicators
Operation, Stand-by
Power
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 3658 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
646 mm
Depth (with stand)
240 mm
Height (with stand)
471 mm
Weight (with stand)
4.53 kg
Width (without stand)
646 mm
Depth (without stand)
57 mm
Height (without stand)
398 mm
Weight (without stand)
4 kg
Packaging data
Package width
698 mm
Package depth
139 mm
Package height
482 mm
Package weight
6.17 kg
Other features
Dimensions (W x D x H) with stand
646 x 471 x 240 mm
Package dimensions (WxDxH)
698 x 482 x 139 mm
Recommended resolution
1920 x 1080 @ 60 Hz
Effective viewing area
597.88 x 336.31 mm
Colour
No
Power consumption (active)
18.15 W
Recyclable packaging material
100%
Package weight
6.17 kg
Energy efficiency class (old)
B
Mean time between failures (MTBF)
30000 h
Certification
BSMI, CE Mark, FCC Class B, GOST, PSB, SASO, SEMKO, TCO Certified, TUV/ISO9241-307, cETLus, WEEE
Brand Image Product code Product Stock Price from
Philips V Line LCD monitor with SmartControl Lite 223V5LHSB/00 Philips V Line LCD monitor with SmartControl Lite 223V5LHSB/00
(show image)
223V5LHSB/00 LCD monitor with SmartControl Lite 223V5LHSB/00