location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra STORM BT HDST

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra STORM BT HDST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-93070000-60 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055037450
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2025 12:06:19
The date of the most recent change of this product data-sheet in Icecat.
Jabra 100-93070000-60 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra STORM BT HDST
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Car/Home office Neck-band Headset
  • - Wireless USB connectivity Bluetooth 4.0 10 m
  • - Intraaural 32 Ω
  • - Microphone type: Boom 14 dB
  • - Built-in battery
More>>>
ALL-DAY COMFORT

Storm is designed for all-day wear. It has a slim, extra comfortable design with a perfectly balanced weight. Storm fits discreetly behind your ear, so you’ll hardly notice you’re wearing it.

HD SOUND WITH NOISE REDUCTION

Advanced Noise Blackout™ technology ensures clear, noise-free calls. Dual microphones reduce background noise, making you easy to hear. HD Voice* brings high-definition sound quality to both ends of the call.
Is it windy outside? No problem: just put on the special wind sock to completely silence all wind noise. Remove it again easily once you no longer need the extra wind protection.

MORE POWER

You don’t have to worry about running out of battery. Storm delivers up to 9 hours of talk time.

REDUCES WIND NOISE

Wind Noise Blackout reduces wind noise, shielding your conversations even in windy conditions. Take your calls outdoors and don’t worry about the wind.

SIMPLE PAIRING WITH NFC

Do you have an NFC-enabled phone? Pair it with your Storm by simply tapping the two together. Quick and effortless.

VOICE CONTROL

Use your voice to control the headset. Answer or reject calls by speaking to Storm.

Performance
Product type *
Headset
Wearing style *
Neck-band
Recommended usage *
Car/Home office
Headset type
Monaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Button
On/off switch
Yes
Music playback
Yes
Number of simultaneously connected devices (max)
2
Certification
CE, FCC, IC, GOST, REACH
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
HSP
Bluetooth version
4.0
Wireless range
10 m
Headphones
Ear coupling *
Intraaural
Impedance
32 Ω
Microphone
Microphone type *
Boom
Microphone frequency
300 - 3400 Hz
Microphone sensitivity
14 dB
Microphone direction type
Omnidirectional
Microphone mute
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Rechargeable battery
Yes
Battery
Talk time
9 h
Battery recharge time
2 h
Charging source
USB
Standby time
240 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Width
84 mm
Depth
84 mm
Height
84 mm
Weight
7.9 g
Packaging content
Quick start guide
Yes
Warranty card
Yes
Cables included
Micro-USB
Supplier features
Material
ABS synthetics, Polycarbonate, Silicone
Certificates
Compliance certificates
RoHS
Other features
Automatic volume adjustment
Yes
Voice guidance
Yes
Microphone cartridge
4 mm
Number of products included
1 pc(s)
Frequency range
50 - 60 Hz
Auto power off
Yes
Battery level indicator
Yes
Near Field Communication (NFC)
Yes
Input voltage
100 - 240 V
Voice control
Yes
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 17:06:54
Uk has collected 1 expert review for Jabra STORM BT HDST and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Brand Image Product code Product Stock Price from
Jabra Step BT Stereo HDST Jabra Step BT Stereo HDST
(show image)
100-97000000-40 Jabra Step BT Stereo HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Sport Pulse Special Edition Jabra Sport Pulse Special Edition
(show image)
100-96100010-60 Jabra Sport Pulse Special Edition 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Talk2 Jabra Talk2
(show image)
100-92330000-60 Jabra Talk2 0.00
(excl. VAT)
0 (incl. VAT)
Jabra SPORT COACH WIRELESS,YLW Jabra SPORT COACH WIRELESS,YLW
(show image)
100-97500000-60 Jabra SPORT COACH WIRELESS,YLW 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Rox Sport (White) Jabra Rox Sport (White)
(show image)
100-96400002-60 Jabra Rox Sport (White) 0.00
(excl. VAT)
0 (incl. VAT)
Jabra STEP BT Stereo HDST Jabra STEP BT Stereo HDST
(show image)
100-97000000-60 Jabra STEP BT Stereo HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra STEALH BT HDST Jabra STEALH BT HDST
(show image)
100-99800000-60 Jabra STEALH BT HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra STYLE Headset Wireless Ear-hook Calls/Music Micro-USB Bluetooth Black, Silver Jabra STYLE Headset Wireless Ear-hook Calls/Music Micro-USB Bluetooth Black, Silver
(show image)
100-99600000-81 STYLE 0.00
(excl. VAT)
0 (incl. VAT)
Jabra TALK BT HDST Jabra TALK BT HDST
(show image)
100-92200000-60 Jabra TALK BT HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver
(show image)
9148-01 9148-01 0.00
(excl. VAT)
0 (incl. VAT)