location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA ECOSYS P2135dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ECOSYS P2135dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11012PJ3NL show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA ECOSYS P2135dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 35 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 2800 pages per month
  • - Total number of input trays: 2 Total input capacity: 300 sheets
  • - Internal memory: 256 MB Built-in processor 500 MHz
More>>>
Printing
Duplex printing mode
Auto
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Warm-up time
16.5 s
Time to first page (black, normal)
8 s
Secure printing
Yes
Features
Maximum duty cycle *
2800 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
Epson LQ, IBM ProPrinter, Microsoft XPS, PCL 5c, PCL 6, PCL XL, PDF 1.7, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Paper input type
Cassette, Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
4
Maximum input capacity
800 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio, Letter, Oficio
Custom media width
70 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
Ports & interfaces
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
1280 MB
Built-in processor
Yes
Processor family
PowerPC
Processor model
465
Processor frequency
500 MHz
Sound pressure level (printing)
53.5 dB
Sound pressure level (quiet mode)
50.2 dB
Sound power level (standby)
34.2 dB
Design
Product colour *
Black, White
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Certification
TUV, GS, CE
Power
Power consumption (printing) *
535 W
Power consumption (standby)
11 W
Power consumption (PowerSave)
2.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
375 mm
Depth
393 mm
Height
267 mm
Weight
12 kg
Packaging content
Drivers included
Yes
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 08:28:58
Uk has collected 1 expert review for KYOCERA ECOSYS P2135dn 1200 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%