location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link Archer T9E Internal WLAN 1300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Archer T9E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARCHER T9E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364080150 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2025 14:34:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link Archer T9E Internal WLAN 1300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - PCI Express WLAN
  • - 1300 Mbit/s
  • - Wi-Fi Dual-band (2.4 GHz / 5 GHz)
  • - Internal Component for: PC
More>>>
Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI Express
Interface *
WLAN
Network
Maximum data transfer rate *
1300 Mbit/s
Networking standards *
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Frequency range
2.4 - 5 GHz
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rates supported
11, 54, 600, 1300 Mbit/s
Modulation
16-QAM, 256-QAM, 64-QAM, CCK, DBPSK, DQPSK, OFDM
Security algorithms
128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA-PSK, WPA2-PSK
Design
Component for *
PC
Product colour
Black
Internal *
Yes
Antenna
Yes
LED indicators
Yes
Certification
CE, FCC
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
10 - 90 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
115.2 mm
Depth
120.8 mm
Height
21.5 mm
Packaging data
Drivers included
Yes
Quantity per pack
1 pc(s)
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Other features
Quick start guide
Yes
Transmit power range
0 - 20 dBmW
Source Testseek summary Average rating
Reviews
Updated:
2016-11-10 13:01:58
Uk has collected 6 expert reviews for TP-Link Archer T9E Internal WLAN 1300 Mbit/s and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
uk.hardware.info
Updated:
2017-09-30 07:08:27
Routers are becoming faster and faster, however many laptops only feature poor WiFi. If you don't want to pull a cable up to your work space, a separate adapter is the perfect solution for you. Hardware.Info tested no less than 23 USB or plug-in card mode...
Bottom line There is definitely no lack of choice if you're shopping for an external WiFi adapter, however the performance between the models differs about as much as their price. We do want to note that the most expensive USB adapter and the most expensive PCI-Expre...
0%
gadgetreview.com
Updated:
2018-02-21 08:23:07
The TP-Link Archer AC1900 is a smaller router (one of our top picks: ) that you can find for only $110, lower than many other routers with a combined speed up to 1.9GPps. But do people like this small router, especially when it comes to more demanding ro...
Good Easy to set up, Fast for its size, Relatively affordable...
Bad Tough to position in some locations, Some bugs and failures noted in early models, Ports on the TP-Link Archer C9 AC1900, PC World, PC World found this TP-Link model to be a reliable choice for those who hate dropped signals. However, they did notice a fe...
Bottom line A powerful router for its size, the TP-Link is a little difficult to position but makes a great alte...
66%
Brand Image Product code Product Stock Price from
TP-Link 150Mbps Wireless N PCI Express Adapter Internal WLAN 150 Mbit/s TP-Link 150Mbps Wireless N PCI Express Adapter Internal WLAN 150 Mbit/s
(show image)
TL-WN781N 150Mbps Wireless N PCI Express Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)
Deutschland 1 distributor(s)