location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS Rebel T6s Body SLR Camera Body 24.2 MP CMOS 6000 x 4000 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rebel T6s Body
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0020C001
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2023 17:28:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS Rebel T6s Body SLR Camera Body 24.2 MP CMOS 6000 x 4000 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SLR Camera Body 24.2 MP CMOS Touchscreen Black
  • - Image stabilizer
  • - TTL
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 25600 Fastest camera shutter speed: 1/4000 s Slowest camera shutter speed: 30 s ±5EV (1/2; 1/3 EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone PictBridge HDMI Wi-Fi Near Field Communication (NFC)
  • - Lithium-Ion (Li-Ion) 7.2 V
More>>>
Picture quality
Camera type *
SLR Camera Body
Megapixel (approx.) *
24.2 MP
Sensor type *
CMOS
Maximum image resolution *
6000 x 4000 pixels
Still image resolution(s) *
6000 x 3368 4000 x 4000 3984 x 2656 3984 x 2656 3984 x 2240 3552 x 2664 5328 x 4000 2976 x 1984 2976 x 1680 2656 x 2656 2656 x 1992 1984 x 1984 1920 x 1280 1920 x 1080 1696 x 1280 1280 x 1280 720 x 480 720 x 408 640 x 480 480 x 480
Image stabilizer *
Yes
Total megapixels
24.7 MP
Image sensor size (W x H)
22.3 x 14.9 mm
Sensor format
Advanced Photo System type-C (APS-C)
Image formats supported *
RAW, JPG
Lens system
Lens mount interface
Canon EF-S
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
AI Focus, One Shot Focus, Servo Auto Focus
Closest focusing distance
0.39 m
Auto Focus (AF) points
19
Auto Focus (AF) points selection
Auto, Manual
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
25600
ISO sensitivity
1600, 400, 12800, 100, 25600, 6400
Light exposure modes *
Aperture priority AE, Manual, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
±5EV (1/2; 1/3 EV step)
Light metering *
Centre-weighted, Partial, Evaluative (Multi-pattern), Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/4000 s
Slowest camera shutter speed *
30 s
Camera shutter type
Electronic, Mechanical
Flash
Flash modes *
High-speed synchronization
Flash exposure lock
Yes
External flash connector
Yes
Flash exposure compensation
Yes
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
1920 x 1080, 1280 x 720, 640 x 480
Motion JPEG frame rate
30 fps
Resolution at capture speed
1280x720@25fps, 640x480@30fps, 1280x720@50fps, 1920x1080@24fps, 1920x1080@30fps, 640x480@25fps, 1920x1080@25fps
Analog signal format system
NTSC, PAL
Video formats supported
H.264, MPEG4, MOV
Audio
Built-in microphone *
Yes
Audio system
stereo
Audio formats supported
AAC
Memory
Compatible memory cards *
SD, SDHC, SDXC
Display
Display *
LCD
Display
Touchscreen *
Yes
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
1040000 pixels
Vari-angle LCD display
Yes
Field of view
100%
Viewfinder
Viewfinder type
Optical
Magnification
0.82x
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
HDMI *
Yes
HDMI connector type
Mini
Network
Wi-Fi *
Yes
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Flash, Shade, Cloudy, Fluorescent, Daylight, Tungsten
Scene modes *
Sunset, Portrait, Night, Twilight, Candlelight, Children, Night portrait, Sports, Close-up (macro), Food, Landscape
Photo effects *
Black&White, Neutral
Self-timer delay *
2, 10 s
Brightness adjustment
Yes
Camera playback
Single image, Thumbnails
Start-up time
180 ms
Histogram
Yes
Live view
Yes
Direct printing
Yes
GPS (satellite)
No
On Screen Display (OSD) languages
Arabic, Dutch, Norwegian, English, Spanish, Italian, Polish, Swedish, Simplified Chinese, Japanese, Portuguese, Thai, Traditional Chinese, Finnish, Romanian, Turkish, French, Korean, Russian, Ukrainian, Czech, Greek, Danish, German, Hungarian
Camera file system
DPOF 1.1, DCF 2.0, Exif 2.3
Anti-dust function
Yes
Eye relief
1.9 cm
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery voltage
7.2 V
Battery type
LP-E17
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
131.9 mm
Depth
77.8 mm
Height
100.9 mm
Weight
520 g
Weight (including battery)
565 g
Lens diameter
7.66 cm
Lens length
9.6 cm
Lens weight
480 g
Packaging content
Wrist strap included
Yes
Cables included
USB
Battery charger included
Yes
Batteries included
Yes
Other features
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2016-11-10 02:32:32
Uk has collected 69 expert reviews for Canon EOS Rebel T6s Body SLR Camera Body 24.2 MP CMOS 6000 x 4000 pixels Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
reviewed.com
Updated:
2016-11-10 02:32:32
Thanks to Canon, the Rebel brand name has become synonymous with the modern day entry-level DSLR. If you or someone you know has gotten into photography over the past few years, a Rebel is likely the first camera you looked at—especially if you wanted a d...
Bottom line Rebels, Rebels everywhere. Over the last decade Canon's interchangeable lens camera lineup has split neatly into two camps: easy-to-use, entry-level Rebels and full-frame, professional EOS cameras like the 6D , 5D Mark III , and EOS-1D X . While both...
86%
expertreviews.co.uk
Updated:
2016-11-10 02:32:32
Inside, the 750D and 760D are identical. They use the same sensor, autofocus system, processor and menus. They both include a 3in articulated touchscreen and relatively small 0.51x (equivalent) optical viewfinder. They include Wi-Fi, with companion apps f...
Bottom line Well rounded, but the Canon 760D's small viewfinder is disappointing at this price...
60%
Digitaltrends.com
Updated:
2016-11-10 02:32:32
Editors' note: The EOS Rebel T6i and EOS Rebel T6s are nearly identical cameras that use the same internal components, but cater to slightly different users. The T6s has some cosmetic differences and advanced features, such as a status LCD, manual exposur...
Good Excellent stills, New 24-megapixel sensor, Status LCD panel, Wi-Fi/NFC for sharing, Fast response, focusing...
Bad 30p videos a bit humdrum, Small viewfinder, Wireless pairing could be improved...
Bottom line The DT Accessory PackUp your game and the get the most out of your gear with the following extras, hand-picked by our editors:SanDisk Extreme Pro SDXC 64GB ($30)Besides high capacity, look for a high-speed SDHC or SDXC card as well. For this camera, UHS-I...
75%
goodgearguide.com.au
Updated:
2016-11-10 02:32:32
When hopping from a compact camera (or a phone) to a more serious kit for your photography, your best choices are a small, mirrorless camera, or an entry-level digital SLR. Both of these types of cameras give you scope to use different lenses and manual s...
Good Plentiful manual controls, Settings window, Crisp overall image quality...
Bad Noise visible from ISO 800 onwards...
80%
pcworld.co.nz
Updated:
2016-11-10 02:32:32
When hopping from a compact camera (or a phone) to a more serious kit for your photography, your best choices are a small, mirrorless camera, or an entry-level digital SLR. Both of these types of cameras give you scope to use different lenses and manual s...
Good Plentiful manual controls, Settings window, Crisp overall image quality...
Bad Noise visible from ISO 800 onwards...
80%
amateurphotographer.co.uk
Updated:
2016-11-10 02:32:32
When Canon unveiled the EOS 750D and EOS 760D earlier in the year there were many, myself included, who struggled to get their head around why a manufacturer would go to the effort of creating two models so similar with a near-identical specifications. Fo...
Good 19 all cross type AF points for accurate subject tracking, Wi-Fi and NFC connectivity for easy sharing and transfer, Extremely responsive 3in, 1040k-dot Vari-angle touchscreen...
Bad Viewfinder doesn't provide 100% frame coverage, Doesn't accept the 700D's LP-E8 battery, No weather sealing, No Wi-Fi button on the body...
Bottom line Other than the aesthetic differences and a few additional features such as an electronic level and automatic eye sensor above the viewfinder, the 760D is very similar to the 750D. Both cameras share the same innards and whether you pay the extra £50 for t...
100%
digitalversus.com
Updated:
2016-11-10 02:32:32
To create this updated mid-range model, Canon completely reworked the design and handling of the T5i (700D) to make it better-suited to expert use while at the same time retaining its simplicity. The idea is that this camera will allow consumers to smooth...
Good Intuitive handling, 180° pivotable touchscreen, Picture quality up to ISO 3200, Responsive autofocus, WiFi and NFC, Added bonus of a settings screen...
Bad No GPS, Narrow viewfinder, Poor dynamic range, Slow RAW burst mode...
Bottom line The Rebel T6s (760D) has everything you need to move into the more-expert areas of photography. With its great picture quality up to ISO 3200, pivotable touchscreen, quality video and built-in Wi-Fi and NFC, this is a nearly perfect DSLR. It's just a sham...
100%
techradar.com
Updated:
2016-11-10 02:32:32
The EOS 750D and 760D are Canon's two new DSLRs, and they sit at the top of its beginner's range, ultimately replacing the old EOS 700D, though this model will carry on for the time being.So why two cameras and not one? Although they share the same basic...
Good 24Mp APS-C format sensor, Great touch-screen and button/dial control combination, Wi-Fi and NFC built-in, Vari-angle screen...
Bad Anti-aliasing filter lowers detail resolution compared to rivals, Viewfinder covers only 95% of the scene, Slow route to setting AF point...
Bottom line This camera produces the same superb image quality as the 750D, but its better handling, helpful secondary LCD and electronic level makes it our choice of the two models. It's almost like a smaller, lighter 70D, with a better sensor...
90%
techradar.com/au/
Updated:
2016-11-10 02:32:32
The EOS 750D and 760D are Canon's two new DSLRs, and they sit at the top of its beginner's range, ultimately replacing the old EOS 700D, though this model will carry on for the time being.So why two cameras and not one? Although they share the same basi...
Good 24Mp APS-C format sensor, Great touch-screen and button/dial control combination, Wi-Fi and NFC built-in, Vari-angle screen...
Bad Anti-aliasing filter lowers detail resolution compared to rivals, Viewfinder covers only 95% of the scene, Slow route to setting AF point...
90%
trustedreviews.com
Updated:
2016-11-10 02:32:32
First Impressions: Now we're really getting serious The Canon EOS 760D is part of the 2015 line of entry-level Canon DSLRs that includes the cheaper EOS 750D . It uses an APS-C sensor and forgoes some of the flashier elements that cause cameras like the C...
Good Great images, Strong controls, Improved burst buffer, Handy touchscreen and articulation...
Bad No 4K video, or 60p Full HD...
Bottom line The Canon EOS 760D's £50 premium over the 750D is incredibly easy to justify for those who want to get involved with the nitty gritty of photography. The extra manual control it provides matched with the convenience of the secondary LCD screen is a great...
90%
pocket-lint.com
Updated:
2016-11-10 02:32:32
Now here's something we didn't expect: Canon unveiled not one, but two new mid-range DSLR cameras to its EOS lineup. The new EOS 750D and 760D are like the filling in a Canon sandwich, sat above the existing EOS 700D, but below the 70D in terms of rank...
0%
Kenrockwell.com
Updated:
2016-11-10 02:32:32
The Canon EOS Rebel T6s (called the EOS 8000D in Japan and EOS 760D in the rest of the world) is a basic lightweight DSLR with great performance. It's easy to shoot...
Bottom line The 6Ts is a great little camera. So is the even smaller and lighter Canon SL1, which sells for less. The only things the T6s doesn't do well are focus while rolling video, and that the T6s has fewer external controls than Canon's pro cameras for people like me who know how to use all the settings...
0%
photographyblog.com
Updated:
2016-11-10 02:32:32
The Canon EOS 760D/Rebel T6s is the more feature-packed of two cameras that replaces 2013's EOS 700D/Rebel T5i. Its stable mate is the 750D, which shares the 760D's key components, but has fewer controls and slightly inferior live view autofocussing. The...
Bottom line The Canon EOS 760D/Rebel T6s is the latest in a long line of cameras which, whilst undergoing regular revisions, haven’t always been significantly upgraded. The biggest case in point is Canon’s venerable 18MP sensor, which first appeared in the 550D/Rebel T2i and has been trailing the performance of competing sensors for a couple of years...
90%
dxomark.com
Updated:
2016-11-10 02:32:32
Announced alongside the slightly more accessibly-priced EOS 750D (Rebel T6i in the US), the 760D shares many of its sibling's features, including a new 24.2-Mpix CMOS sensor, hybrid AF system, improved metering and built Wi-Fi, yet has improved controls a...
Bottom line While it's not our place to discuss why Canon should choose to introduce two models that vary mostly by their controls (although the 760D's tracking AF capability in live view is likely a worthwhile feature), the sensor performance for the EOS 760D is int...
0%
tomsguide.com
Updated:
2016-11-10 02:32:32
If you're looking to up your photography game and pick up a DSLR, the Canon EOS Rebel T6s, well-known for its compact size and wealth of user-friendly features, is an obvious candidate. With an upgraded hybrid autofocus system that promises faster focusin...
Good Shar, colorful images and video, Compact body, Speedy autofocus, Great video tracking and focus, Convenient wireless connection options.
Bad Unwieldy white-balance controls, Heavy with kit lens, Some auto modes not as accurate as manual modes...
Bottom line The Canon EOS Rebel T6s provides speedy autofocus when capturing stills and video, and delivers colorful and sharp images...
80%
cameralabs.com
Updated:
2016-11-10 02:32:32
Interestingly the 760D / T6s was announced alongside a slightly cheaper version called the 750D / T6i. This version lacks the upper information screen, eye sensor and rear control dial, along with the digital zoom and HDR modes for movies. But inside, the...
Good Good quality images with low noise and lots of detail, Fully-articulated touchscreen, Smooth and confident continuous AF in Live View and movies, Built-in Wifi with NFC and smartphone remote control, Rear control wheel, eye sensor and upper LCD informatio...
Bad Relatively small viewfinder image size, 5fps shooting beaten in speed by rival mirrorless cameras, Smartphone app doesn't offer GPS logging, Basic three-frame AEB, No timelapse or panorama facilities, Silent mode isn't particularly quiet, Continue: In Dep...
Bottom line Canon's EOS 760D / Rebel T6s is a solid DSLR that represents a good step-up over entry-level models. This has always been a very successful category for Canon, so it's not surprising to find the company now splitting it into two options: the EOS 750D / T6...
0%
pcmag.com
Updated:
2016-11-10 02:32:32
Canon's consumer line of Rebel SLRs has been a bit stagnant for some time, with very little in the way of new upgrades or technology since the 2012 introduction of the T4i, a camera that was simply rebranded and continued to be sold as the T5i just a...
Good 19-point cross-type AF system. 5fps continuous shooting. 24-megapixel image sensor. Front and rear control dials. Vari-angle touch LCD. Top information display. Smooth video autofocus. Wi-Fi.
Bad Pentamirror viewfinder. Limited buffer when shooting Raw. Full HD video tops out at 30fps...
Bottom line The Canon EOS Rebel T6s offers some big upgrades over older Rebel bodies, making it our top pick for under-$1,000 D-SLRs...
80%
photographybay.com
Updated:
2016-11-10 02:32:32
I got my hands on the new Canon Rebel T6s and have had it out a time or two now for some casual photography. My early thoughts on this camera is that it is a fantastic option for the budget-enthusiast and aspiring vacation photographer.The resolution of t...
Bottom line Overall, I’m very happy with the Canon Rebel T6s thus far. I am pleasantly surprised with the more advanced AF system and good low light performance. The image quality should be plenty good enough for casual photographers and budding enthusiasts...
0%
dpreview.com
Updated:
2016-11-10 02:32:32
The greatest Rebel yet. That's a phrase we mutter about once a year. This time, we really mean it, and by a factor of two. The Canon EOS Rebel T6s, as well as it's companion, the T6i (known as the 760D and 750D outside of the US) both feature a new 24.2MP...
Good 24.2MP sensor, 19point, all crosstype AF system, Hybrid AF with phase detect in live view, Effective subject tracking in live view, Continuous AF in live view, Optical offboard flash control, 3" articulating touch screen, LCD display on top plate, WiFi wi...
Bad Less sophisticated subject tracking than many cameras in peer group, Limited, lowdensity AF point coverage across the frame, Dynamic range still not as good as class leaders, Unsophisticated AutoISO system with no exposure comp in M mode, No direct access...
Bottom line The Rebel T6s brings resolution and low-light performance in line with its 2015 peers. The 19-point, all cross-type AF system is a welcome upgrade to the line, but is limited in its coverage and isn't good at following subjects moving around the frame, th...
77%
shutterbug.com
Updated:
2016-11-10 02:32:32
The Canon Rebel T6i and T6s are basically the same camera with a somewhat different handling concept and setup. Both new SLR cameras use an APS-C sized image sensor with 24MP, a new AF module with 19 AF sensors, and a swivel monitor. [ Editor's Note : L...
Good APS-C SLR with good image results, good AF performance due to new AF system with 19 cross-type sensors, easy handling with automatic programs, scene modes and digital effects, built-in Wi-Fi, Full-HD videos with manual image control...
Bad optical view finder shows only 95% of the real image (100 percent field of view by using the LCD)...
0%
The-digital-picture.com
Updated:
2016-11-10 02:32:32
The T6s is identical in most ways to the T6i and since you will not likely want to read the same review twice, I am going to refer you to the EOS Rebel T6i review to learn most of what this camera is about. This review will focus on the differences and ... some of those are very nice and one is not so much so...
Bottom line Top LCD Data PanelRear Control DialMulti-function Lock SwitchSingle-Axis (Horizontal) Electronic In-Viewfinder LevelServo AF in Live View for continuous tracking of moving subjects during burst mode shootingAuto Display-Off SensorMode Dial on Left SideHDR...
0%
digitalcameraworld.com
Updated:
2016-11-10 02:32:32
How do Canon's new 24.2MP DSLRs compare against the 18MP 700D? Find out in our Canon EOS 760D vs 750D vs 700D comparison.The new Canon EOS 760D (aka Rebel T6s) and 750D (Rebel T6i) bridge the gap between Canon's beginner DSLR range and its enthusiast came...
0%
imaging-resource.com
Updated:
2016-11-10 02:32:32
So -- that's what separates the Rebel T6s from the T6i, but there are a lot of other features shared by both cameras. Many of these better the earlier Rebel T5i, and in more than a few cases, level the playing field against the more expensive EOS 70D.Both...
Good Highest resolution Canon APS-C camera yet; Good high ISO performance for its class; Very fast autofocus; Servo AF in Live View; Quick Control Dial & top-plate LCD screen...
Bad Shallow buffer depth with RAW files; Below average battery life; No 60p video frame rate...
Bottom line he increase in resolution helps bring the Rebel series up to the level of many rival cameras, some of which have, for the past model year or so, pushed the resolution past the 20MP+ mark. Despite cramming 24.2 megapixels onto an APS-C sensor, the Canon T6s produces excellent images...
90%
dpreview.com
Updated:
2016-11-10 02:32:32
Except where noted, the Rebel T6s will serve as the 'model' throughout this article.The greatest Rebel yet. That's a phrase we mutter about once a year. This time, we really mean it. The Canon EOS Rebel T6s and T6i (known as the 760D and 750D outside of t...
0%
dpreview.com
Updated:
2017-07-04 01:07:44
In late 2015, many (if not most) consumers are likely to shop based on price and capability, rather than according to whether a certain model contains a mirror, or not. We think this is a good thing; with all the increased competition, cameras are improvi...
0%
photographybay.com
Updated:
2017-10-13 02:13:04
With the latest iteration of the Rebel series, Canon stepped up its game by provided a more advanced Rebel model (the T6s) to bridge the gap before you get to the prosumer models like the Canon 70D .The Canon Rebel T6s and T6i offer virtually the same ima...
0%
dxomark.com
Updated:
2020-06-15 10:55:03
Announced alongside the EOS 750D (known as the Rebel T6i in the US), the EOS 760D (Rebel T6i) is the first model from Canon at this level to feature a top-plate LCD control panel. Like its sibling, however, it shares many of the same features, including a...
Bottom line While it's not our place to discuss why Canon should choose to introduce two models that vary mostly by their controls (although the 760D's tracking AF capability in live view is likely a worthwhile feature), the sensor performance for the EOS 760D is int...
70%