location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Idea Tab S6000 Mediatek 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Idea Tab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S6000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59368540
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Idea Tab S6000 Mediatek 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Black
  • - 25.6 cm (10.1") 1280 x 800 pixels IPS
  • - Mediatek MT8125 1.2 GHz
  • - 16 GB Flash Card reader integrated
  • - Single camera 5 MP Front camera 0.3 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 6300 mAh
  • - Android
More>>>
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Panel type *
IPS
Display brightness
350 cd/m²
Touch technology
Multi-touch
Processor
Processor family *
Mediatek
Processor model *
MT8125
Processor cores
4
Processor frequency *
1.2 GHz
Memory
Internal memory *
1 GB
Internal memory type
LPDDR2-SDRAM
Storage
Internal storage capacity *
16 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
32 GB
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
0.3 MP
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Mobile High-Definition Link (MHL)
No
Micro HDMI ports quantity
1
Microphone in
No
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Ports & interfaces
Headphone out
No
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Black
Performance
GPS (satellite)
No
Position location *
No
Software
Platform *
Android
Operating system version
4.2 Jelly Bean
Operating system installed *
Android
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
6300 mAh
Browsing time (Wi-Fi)
9 h
Weight & dimensions
Width
260 mm
Depth
8.6 mm
Height
180 mm
Weight
560 g
Packaging content
Keyboard included
No
Other features
Wi-Fi
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-02-25 11:10:51
Uk has collected 39 expert reviews for Lenovo Idea Tab S6000 Mediatek 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
apcmag.com
Updated:
2015-02-25 11:10:44
The basic formula for tablets is ‘performance + screensize = price' – you can't increase the first two parameters without increasing the third. The S6000 does well to deliver a big 10.1-inch screen for a small $288 price tag, but it comes at the cost of p...
70%
techlife.net
Updated:
2015-02-25 11:10:51
This might've been the cheapest tablet we saw in this roundup, but Lenovo's IdeaTab S6000 punches surprisingly well above its weight, given its modest $298 price tag. MediaTek is a popular chipmaker whose wares fill many budget phones and tablets across A...
70%
goodgearguide.com.au
Updated:
2015-02-25 11:10:51
The first time I handled the Lenovo IdeaTab S6000, I thought it was worth much more than its asking price. I wasn't the only one duped by its attractive finish because colleagues around the office thought the same thing too. And that's the thing about the...
Good Value for money, Good Android customisations, Micro-HDMI port...
Bad Little RAM, Not the best camera...
Bottom line Those of you who want a multimedia tablet will appreciate the wide range of features offered by the IdeaTab S6000. Whereas most tablets within its $299 price tag are not full-sized, the IdeaTab S6000 offers a 10.1in screen, stereo speakers, expandable sto...
75%
eteknix.com
Updated:
2015-02-25 11:10:51
Since the launch of Apple's world-renowned iPad a few years ago, the way in which we interact in our digital lives has been revolutionised to the point where we now feel lost if we can't get online; whether it be for social or entertainment purposes or fo...
Good Full Android feature set with Jelly Bean 4.2, Lightweight build, Easy to use and operate, Ideal for entry-level users, Widely available, Well established brand, 2 year warranty as standard...
Bad Plastic casing does flex a little under pressure...
Bottom line PricingAt the start of this review I made a comment on the relative pricing of Android based tablets compared to that of the cheapest iPad available today. It is well-known that Apple products are not necessarily the cheapest options out there and the fac...
0%
tracyandmatt.co.uk
Updated:
2015-02-25 11:10:51
Lenovo, for those who dont know, are the guys behind the Yoga Convertible laptop range, and also now the Yoga tablets too. But that hasnt stopped the company from thinking about the ‘little guys as theyve also released a range of tablets designed to b...
0%
coolsmartphone.com
Updated:
2015-02-25 11:10:51
Here’s a challenge for you. Name one, just one, 10” Android powered tablet that is worth the time and effort, let alone the money, of investing in.Take 10 minutes for a think and a quick internet search and come back when you have drawn the same blank...
Bottom line I'm not too sure what Lenovo were aiming for with the S6000.  The price point of £200 makes it a budget tablet but there are some good specifications onboard.  Cuts have obviously been made to the display in order to hit the price however I'd rather pay a...
0%
gadgetshow.channel5.com
Updated:
2015-02-25 11:10:51
Lenovo’s taking on the iPad with its latest top of the line Google tablet, the Lenovo IdeaTab S6000, a slim and light 10.1-inch quad core tablet that’s armed with Android 4.2 Jelly Bean, but is it enough to stand up to the mighty iPad or Sony’s venerab...
Good Lenovo's laptops are known for their solid construction and that build quality trickles down to its tablet range too. For a penny under £200, you’ll be treated to mostly plastic device, but it feels solid and you won’t be afraid to chuck into your bag without a case. Thanks to its plastic chassis, it’s also very light, and you’ll be able to hold it up in one hand with no problem at all, making st...
Bad Unfortunately, when it actually comes to using the tablet, things start to go a bit downhill. Despite the nippy 1.2GHz quad core processor that performs well in games, Lenovo’s loaded the tablet with unnecessary spam that makes browsing through the homescreen a lagtastic affair. Swiping from panel to panel is juddery, and even rotating the device from portrait to landscape seems to take an epoch...
Bottom line Lenovo’s highest-spec Android tablet is a respectable effort, but there's little point in it when you can buy better slates for the same price, minus all the useless spamware. For the same price, we’d be inclined to wait it out for Google's brand-new N...
60%
pocket-lint.com
Updated:
2015-02-25 11:10:51
Lenovo's 10-inch tablet, the IdeaTab S6000, was available to see only behind closed doors at this year's Mobile World Conference in Barcelona. But we break down doors here at Pocket-lint, and we got to handle Lenovo's latest top-spec slate. Well, top -pe...
0%
notebookcheck.net
Updated:
2015-02-25 11:10:51
Lenovo added the IdeaTab S6000 to its lower mid-range models. Customers get a 10.1 inch IPS display and a quad core SoC with a clock rate of 1.2 GHz for an RRP of 299 Euro . In addition, it features a 3G module, which allows access to the Internet outside...
Good battery life, low temperature under load, IPS display, quad core SoC, memory expandable...
Bad modest display brightness, poor distribution of brightness, no LTE module, plastics should be more stable...
Bottom line The IdeaTab S6000 with 3G module for below 300 EuroIn the previous weeks, we used the IdeaTab S6000 every day and it left a good impression. The 10-inch tablet features the usual wireless modules (Bluetooth, Wi-Fi, GPS) and a 3G module for mobile Internet...
86%