location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga Tablet 10 3G Mediatek 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Yoga Tablet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59398081
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Yoga Tablet 10 3G Mediatek 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Silver
  • - 25.6 cm (10.1") 1280 x 800 pixels IPS
  • - Mediatek MT8125 1.2 GHz
  • - 16 GB Flash Card reader integrated
  • - Single camera 5 MP Front camera 1.6 MP
  • - 3G Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 9000 mAh 18 h
  • - Android
More>>>
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Panel type *
IPS
Touch technology
Multi-touch
Native aspect ratio
16:9
Processor
Processor family *
Mediatek
Processor model *
MT8125
Processor cores
4
Processor frequency *
1.2 GHz
Processor cache
1 MB
Processor architecture
ARM Cortex-A7
Memory
Internal memory *
1 GB
Internal memory type
LPDDR2-SDRAM
Storage
Internal storage capacity *
16 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
64 GB
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Audio system
Dolby Digital Plus
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Auto focus
Yes
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
1.6 MP
Network
Mobile network generation
3G
Mobile network connection *
Yes
3G standards
WCDMA
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Mobile High-Definition Link (MHL)
No
Microphone in
No
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
No
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Silver
Performance
Assisted GPS (A-GPS) *
Yes
GPS (satellite)
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Electronic compass
Yes
Position location *
Yes
Software
Platform *
Android
Operating system version
4.2 Jelly Bean
Operating system installed *
Android
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
9000 mAh
Battery life (max)
18 h
Browsing time
18 h
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
Weight & dimensions
Width
261 mm
Depth
180 mm
Height
8.1 mm
Weight
610 g
Packaging content
Keyboard included
No
Manual
Yes
Quick start guide
Yes
Other features
Wi-Fi
Yes
2G standards
Edge, GSM
Source Testseek summary Average rating
Reviews
Updated:
2015-02-25 11:12:55
Uk has collected 174 expert reviews for Lenovo Yoga Tablet 10 3G Mediatek 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com/au/
Updated:
2015-02-25 11:10:56
Lenovo has made a name for itself in computer hardware over the past few years. Boasting powerful, high quality and often affordable computers, this Chinese based company has provided plenty of competition for brands more established in the West.However...
Good Great battery life, Versatile stand, High quality screen, Multitasking capabilities...
Bad Heavy tablet, Slow to charge, Battery cylinder is bulky...
Bottom line While bulky, the Yoga 2 remains a solid, useful budget tablet that continues to improve upon previous designs, making it well worth the price...
80%
pcauthority.com.au
Updated:
2015-02-25 11:11:29
Lenovo's latest Android tablet boasts an unusual design. It isn't flat and featureless like most tablets, but rather features a cylindrical bulge along its bottom edge. This serves a number of purposes: it acts as a grip to make holding the tablet in po...
Bottom line Excellent design let down by less than stellar performance...
67%
gadgetguy.com.au
Updated:
2015-02-25 11:11:30
We haven’t seen much in the way of tablets from Lenovo for some time, but the company has something new up its sleeve, with a set of moves that few tablets can do with an accessory in the form of the Yoga tablet. Designed to take on the competition w...
Good Includes a built-in stand; Metal body; Expandable memory; Decent battery life;...
Bad Low grade screen; Performance is pretty underwhelming; Lenovo's Android overlay is a little awkward; Stand software doesn't do much; Optional keyboard case isn't just cramped for no reason, but also relies on a proprietary charge port;...
Bottom line While it’s not Lenovo’s first effort, there are both things to admire and be confused at in Yoga tablet. We’re particularly fond of the battery life, and the design which isn’t just solid, but also includes a stand. But then there’s the sub-par screen...
70%
theregister.co.uk
Updated:
2015-02-25 11:11:43
Do tablets have to be dull, flat slabs? If you are Asus, Apple, Samsung or Nokia, the answer to that question is clearly ‘yes'. Sure, each may boast a decorative lip here, an extra button there, or an unusual profile curve someplace else, but essentially...
Bottom line In line with its asking price, the Yoga 10 has a mediocre screen resolution and a mid-range chipset, but it still does everything you are likely to want a tablet to do and with a decent lick of speed. What separates it from the herd is the rather clever...
0%
stuff.tv
Updated:
2015-02-25 11:11:43
The cylindrical bottom of the Yoga Tablet 10 is the most obvious point of difference between it and every other tablet out there. The device tapers from a mere 3mm to 8.1mm to accommodate its barrelled bottom. At its thinnest, it gives even the iPad Air a...
Good Strong battery life, Flexible form, Unique, premium design...
Bad Weak display, Underpowered...
Bottom line You've got to give props to Lenovo for doing something a bit different with its new tablets, and even more for coming up with a design that's both unique, stylish, and mighty affordable. You can't help but wonder how much those quirky embelishments and...
60%
ouritdept.co.uk
Updated:
2015-02-25 11:11:49
In the past, the Lenovo brand was never associated with the top devices on the market however, recently Lenovo has stepped up to the plate by introducing a line of Yoga tablet PCs that are fierce competitors for the best tablet on the market. The Yoga Tab...
Good Device temperature stays cool through long periods of use where other tablets begin to heat up after overuse, The lock screen provides you with the ability to add widgets using drag and drop, The battery life is outstanding and like no other on the market...
Bad The placement of the rearfacing camera is on the cylindrical handle of the device which leaves it exposed to potential damage when you set the device down on a hard surface, The oversized app icons tend to be blurred with no way to reduce the icon size, M...
Bottom line For just under £200, the Lenovo Yoga Tablet 10 offers a solid build, unmatched design and outstanding battery life. You also have multimode options with a rounded hinge which makes the device easier to hold. The Tilt and Stand modes are convenient when yo...
0%
trustedreviews.com
Updated:
2015-02-25 11:11:56
What is the Lenovo Yoga Tablet 10? The Lenovo Yoga Tablet 10 tells you pretty much exactly what it is from the not-so-catchy title: it's a 10-inch tablet from Lenovo. The Yoga part of the name refers to the kick-stand it has on the back, which allows it t...
Good Distinct, stylish design, Superb battery life, Very little bloatware...
Bad Low resolution screen, Poor camera, Not great value...
Bottom line A pleasing design and fantastic battery life is let down by a low resolution screen and dull performance. You can do better than this for not much more.Next, read our tablet buyer's guide for more advice on buying a tablet...
60%
theglobeandmail.com
Updated:
2015-02-25 11:12:02
When we hear...
0%
alphr.com
Updated:
2015-02-25 11:12:02
In a tablet market in which standout quality or price are the only surefire ways of distinguishing oneself from the pack, Lenovo seems convinced its Yoga Tablet 10's novel physical design will do the work for it. Unusually for an Android tablet, the Tabl...
Bottom line Great battery life and an ingenious design, but the screen and performance are both below par...
67%
techadvisor.co.uk
Updated:
2015-02-25 11:12:36
Half of Lenovo's biggest launch of the year is its Yoga Table 10 – a multi-mode Android tablet which costs £249. The Yoga Tablet 10 looks great and the innovative design is the main selling point of this device. The wedge shape profile means holding it...
Bottom line The Lenovo Yoga Tablet 10 is one of the cheaper 10in tablets around and it has an excellent design. Hardware and task performance are both lacking somewhat but battery life is a strong point. A great Android tablet for those less bothered about top-end sp...
80%
tracyandmatt.co.uk
Updated:
2015-02-25 11:12:36
Lenovo have several Android tablets on the market at the moment and we recently looked at the IdeaTab A3000.A couple of weeks ago Lenovo announced two new Android tablets to join their lineup, the Lenovo Yoga Tablet 8 and Lenovo Yoga Tablet 10. The two ta...
0%
expertreviews.co.uk
Updated:
2015-02-25 11:12:36
There's no other 10in tablet that looks this good for this littleDespite being relatively cheap, the Lenovo Yoga Tablet 10 certainly doesn't look cut-price, in fact it's one of classiest-looking Android tablets to date. We have seen a decent but cheaper A...
Bottom line The screen isn't great but otherwise this is a well-designed 10in tablet at a very keen price...
80%
pocket-lint.com
Updated:
2015-02-25 11:12:36
Dare to be different. That seems to be Lenovo's mantra as the company looks to deliver a "better way" of using an Android tablet. The company's answer? The Yoga Tablet 10. Shelve your thoughts of something really wacky, though, as the Yoga isn't that far...
Good Unique design makes it comfortable to hold, stand is convenient, good battery performance, good value for money...
Bad Low resolution display, speaker perfomance not great, camera performance below average, UI tweaks miss the mark...
Bottom line The Lenovo Yoga Tablet tries something a little different and to a certain extent it succeeds. This is a tablet that offers multi-mode use without the need for an additional cover, so it's a nice and clean solution. People we've shown it to have fou...
80%
pocket-lint.com
Updated:
2015-02-25 11:12:48
Lenovo has launched a new Android tablet, promising to offer you a "better way" of using it. With a teaser campaign that showed various awkward situations in which a classic tablet design was slightly impractical, the result is a tablet with a difference...
0%
tech.uk.msn.com
Updated:
2015-02-25 11:12:48
Lenovo promised a #betterway with their new line of Yoga Tablets and earlier this week both the 8-inch and 10-inch Lenovo Yoga Tablets were launched at a glitzy event in Milan. In truth what we're treated to is perhaps more an alternative and not the revo...
0%
uk.hardware.info
Updated:
2015-02-25 11:12:48
The Lenovo Yoga convertible laptop is getting a new sibling, the new Yoga Tablet. Unlike the laptop that's equipped with Windows, the tablet comes with Android 4.2. Its flexible design allows for many different viewing angles, and it will be available i...
Bottom line The Yoga Tablet 8 and 10 are interesting new tablets, especially in combination with the optional keyboard. If you're looking for an Android tablet you can use for work, it could be a good option. The built-in stand makes it a very versatile device for...
0%
pcadvisor.co.uk
Updated:
2015-02-25 11:12:48
Lenovo has announced the Android-powered Yoga Tablet 8 and Yoga Tablet 10. We've taken a look the multi-mode tablets so here's our hands-on review. The Yoga Tablet is what Lenovo is calling its biggest launch this year and the tablet comes in two differe...
0%
techradar.com
Updated:
2015-02-25 11:12:48
Lenovo is looking to get back in the Android tablet game with its new Yoga Tablet range, but can this unorthodox slate really take on the iPad Air? The 10-inch Yoga Tablet gets off to a good start in terms of price, setting you back just £249, $299, AU$39...
Good Cheap, Free keyboard, Long battery life...
Bad Childish UI, Poor screen, Useless cameras...
Bottom line In short, we really can't recommend the Lenovo Yoga Tablet 10 to anyone. It has missed its mark, though Lenovo might be onto something with this form factor.Tragically, the display is disappointing, and the sound is weak for a tablet that boasts Dolby Dig...
0%
Digitaltrends.com
Updated:
2015-02-25 11:12:48
Lenovo has been making Android tablets for a while now, but none of them have made an impact on this side of the Pacific. As is often the case, they weren't compelling and the prices weren't low enough to make up for it. With the Yoga Tablet, it hopes to...
Good Best battery life of any tablet, Built-in kickstand is useful, MicroSD support, Comfortable to hold for reading...
Bad Buggy interface, Ugly iOS 6 wannabe interface, Year-old tablet specs, Tinny, flat sound from speakers, 10-inch version doesn't stand sturdy...
Bottom line We want to like this tablet, but we can't. As much as we'd love to recommend a tablet because Ashton Kutcher laid his two and a half hands on it, if you're going to spend a few hundred dollars for a new device, you want the best you can get for your green...
90%
trustedreviews.com
Updated:
2015-02-25 11:12:48
What is the Lenovo Yoga Tablet? The Lenovo Yoga Tablet is the Chinese manufacturer's latest iPad rival, with the Android powered device available in both 8-inch and 10.1-inch form factors. Featuring virtually identical specs, the two tablets differ only i...
Bottom line While we can make our peace with a low grade camera, the Lenovo Yoga Tablet's weak screen is a harder pill to swallow and really does damage an otherwise strong package. The tablet, in both its 8-inch and 10-inch guises, is a very positive addition from L...
0%
T3.com
Updated:
2015-02-25 11:12:55
The Lenovo Yoga Tablet 10 specs are those of a new high-end Android tablet - 10-inch and 8-inch models run on MT8125 for Wi-Fi models and MT8389 Quad Core processors for 3G models with 1GB DDR RAM, 16 or 32 GB storage and Android 4.2.2. The 10-inch model...
Bottom line On build quality and price alone this is a winner, and Lenovo's modal marketing line essentially adds up. The hardware is pleasant in the hand, and the stock Android does what it says on the tin. If the battery lasts the course then the only things holdin...
100%
whistleout.com.au
Updated:
2015-06-13 04:49:48
The Yoga Tablet 10 is an interesting tablet. Instead of focusing on things like screen resolution or light-weight design it instead makes a few sacrifices in order to provide better battery life and a useful form-factor.The end result is not necessarily a...
Bottom line Ultimately what you have with the Yoga Tablet 10 is a tab that sacrifices display quality and (for some reason) UI elegance for form-factor usability and double the battery life. If that sounds like your cup of tea then we can heartily recommend it. If yo...
0%
fhm.com.ph
Updated:
2016-12-01 23:54:57
We here at FHM are suckers for cool gadgets. Does it look good? Okay, nice. Does it look good and has a totally different facade/hardware/software compared to its kin? Pahiram, please!We use the same metric with our FHM Babes. Sure, there are a lot of pre...
0%
stuff.tv/my/
Updated:
2016-12-01 23:54:59
The cylindrical bottom of the Yoga Tablet 10 is the most obvious point of difference between it and every other tablet out there. The device tapers from a mere 3mm to 8.1mm to accommodate its barrelled bottom. At its thinnest, it gives even the iPad Air a...
Good Impressive battery life, Convenient form, Premium design...
Bad Sub-par display, Processor could use a little juicing up...
Bottom line You've got to give props to Lenovo for doing something a bit different with its new tablets, and even more for coming up with a design that's both unique, premium, and mighty affordable.You can't help but wonder how much those quirky embelishments and fan...
60%
androidguys.com
Updated:
2015-02-25 11:11:29
Lenovo ‘s Yoga series has made a name for themselves in the industry pushing the boundaries of shape, form factor and all around physical features in mobile computing. The Lenovo Yoga tablet stays true to its name in pioneering something completely new in...
78%
computershopper.com
Updated:
2015-02-25 11:12:36
In 2013, we’ve seen a lot of innovation in Windows-based tablets, in the form of hybrid/convertible tablets and laptops. One of the leaders in delivering new, cutting-edge devices has been Lenovo, notably in its line of Yoga convertibles, including th...
Good Reasonably priced for a 10-inch tablet, Thin, light, attractive, Long battery life, Innovative kickstand...
Bad Keyboard dock/screen cover costs extra, So-so performance, Low display resolution, given screen size...
Bottom line This snazzy, well-constructed Android slate employs a handy kickstand for flexible positioning and easier operation. It's a solid-enough buy, but its performance and screen resolution are a bit behind the pack...
70%
computerworld.com
Updated:
2015-02-25 11:12:36
Have you noticed that tablets are starting to feel a little mundane? You've got a rectangular slate with a large display while the manufacturer's bragging about how it's some fragment of a millimeter thinner or some fraction of an ounce lighter than th...
0%
notebookcheck.net
Updated:
2015-02-25 11:12:36
The most unique feature of the Yoga 10 is is the integrated kickstand , which allows the tablet to be used in three different positions, which Lenovo labeled hold , tilt , and stand mode. Since ergonomics is "at the heart of Yoga products", Lenovo relocat...
Good Innovative design with integrated kickstand, Excellent battery life, Bright screen...
Bad Dismal wireless reception, Hardware is not very powerful, Display resolution is too low...
Bottom line The Lenovo IdeaTab Yoga 10 is an innovative tablet with just average hardware and performance. We like the integrated kickstand, which allows the Yoga to be used in various positions without the need for an additional stand. The cylindrical spine makes th...
79%
chipchick.com
Updated:
2015-02-25 11:12:36
Rafflecopter giveawayHold, stand, tilt. The Yoga Tablets are described as a multimode tablet, and they of course get their heritage from Lenovo's popular Yoga Ultrabooks series. To that effect, this multimode design is super practical, as it manages to...
Bottom line The Yoga Tablet's design is a seriously welcome change of pace in a world where most Android tablets look the same. But the Yoga Tablet 8 and 10 don't just look more attractive then the average slate, their unusual Multimode design is practical too. But...
0%
phonearena.com
Updated:
2015-02-25 11:12:36
You can say that Lenovo loves poking its nose everywhere, as the Chinese company is well known for manufacturing a broad range of tablets. Although they’ve made several Android based tablets to date, none of them have been able to find that path to suc...
Good Super inexpensive, Impressive battery life, Interesting design, Solid construction...
Bad Disorganized homescreen layout, Poor camera performance...
Bottom line Lenovo might still be trying to gain some traction in the Android tablet space, but they’re definitely getting our attention with the Lenovo Yoga Tablet 10. It may not be a high powered thing that would capture the imagination of people, but the combin...
0%
Theinquirer.net
Updated:
2015-02-25 11:12:36
CHINESE HARDWARE FIRM Lenovo unveiled its Android powered Yoga Tablet 10 last month, a £250 10in Android device with a built-in hinged stand that allows users to use it in a variety of modes...
Good Premium and unique design with built-in stand, decent battery life...
Bad Design isn't for everybody...
70%
pcworld.com_techhive.com
Updated:
2015-02-25 11:12:36
Not content with producing just one terrible tablet, Lenovo took the exact same specs of the Yoga Tablet 8 and shoved them into a slightly larger frame. The Yoga Tablet 10 is basically just a bigger version of the company's 8-inch slate. You still get awe...
Good Long battery life, MicroSD card slot...
Bad Terrible screen, Processor performance is hit or miss, Kickstand is difficult to use...
Bottom line The Lenovo Yoga Tablet 10 has all of the drawbacks of the 8-inch model but in a less portable form-factor...
50%
theverge.com
Updated:
2015-02-25 11:12:36
Now the Chinese company is branching out, bringing hinge-induced flexibility to even more devices. It starts with the new Yoga Tablets, 8- and 10-inch Android slates that include built-in stands. At $249 for the smaller model and $299 for the larger, the...
Good Hinge is really useful, Thin design, Long battery life...
Bad Terrible performance, Ugly Android customizations, Bad, low-res display...
45%
pcmag.com
Updated:
2015-02-25 11:12:36
Lenovo has a history of producing serviceable, but ultimately forgettable Android tablets. It's looking to change its Android fortunes, though, with a new line of tablets that draws from its successful Yoga ultrabook line. The Yoga Tablet 10 ($319/16GB li...
Good Sturdy aluminum construction. Useful kickstand. Relatively affordable.
Bad Heavy-handed Android skin. Software bugs. Unimpressive display and performance...
Bottom line Despite some interesting and useful design tricks, the Lenovo Yoga Tablet 10 is just a good Android tablet at a good price, at a time when there are great options available at great prices...
60%
booredatwork.com
Updated:
2015-02-25 11:12:42
The Lenovo Yoga Tablet comes in two Flavors or either an 8-inch model or a 10-inch model. The idea of the Yoga tablet , is to bring the success and function of multimodes from the Yoga Laptops into the tablet arena. Both modesl run on a 1.2Ghz MT8125 Quad...
0%
androidheadlines.com
Updated:
2015-02-25 11:12:48
For a long time Lenovo has been a pretty popular brand in the PC industry. As we move away from PCs more and more and into mobile products like tablets and phones, we want other companies that we know make great hardware. We don't want to live in a world...
Bottom line I actually really liked both of these tablets. Even though they aren't super spec'd out like the Galaxy Note 10.1 or the Transformer Pad Infinity TF701T, it's still a really nice tablet. Although I think I'd prefer the 8-inch tablet for everyday use, th...
0%
ubergizmo.com
Updated:
2015-02-25 11:12:48
Lenovo has built a number of Android tablets in the past, so it was logical to expect some kind of hardware update at this time of the year. Instead, we saw the introduction of a completely new line of product, with a new design language with a clear...
Bottom line very good, if you seek battery life) I was genuinely surprised (in a good way) by the Lenovo Yoga Tablet design and overall philosophy, and at the same time, I’m pleased to see that instead of trying to go head-to-head against Nexus 7 Lenovo carved a...
0%
Laptopmag.com
Updated:
2015-02-25 11:12:48
With its Yoga Tablet 10, Lenovo is looking to change the way you hold your 10-inch slate. This $299 tablet features a unique rounded hinge that allows it to take three different poses. With a curved binding that makes it easier to hold the gadget with one...
Good Unique design with three different modes, Impressive battery life, Premium build quality, Very bright display, Affordable...
Bad Low-resolution screen, Lackluster camera, Kickstand a little stiff, Sluggish to change orientations...
Bottom line With an integrated kickstand and impressive battery life, the Lenovo Yoga Tablet 10 is a good Android tablet for those on a tight budget...
70%
umpcportal.com
Updated:
2015-05-14 07:53:09
The Lenovo Yoga Tablet 2 10 is a product I've been close to buying more than once. I love the stand, the battery capacity, the screen and the design but because it's ‘just' a Baytrail-T Atom tablet and I've still got the Lenovo Miix 2 10 this just isn't e...
0%
networkworld.com
Updated:
2015-05-21 06:07:40
Lenovo's new Yoga Tablet has an innovative form with a built-in stand and exceptionally long battery life. But the rest of its features aren't quite as high-end.Have you noticed that tablets are starting to feel a little mundane? You've got a rectangular...
Bottom line Lenovo took a risk with the Yoga Tablet's form -- and in terms of form alone, the risk paid off. The Yoga Tablet's stand-holding cylinder design is interesting and practical; like many innovative products, it fills a void in the market many of us neve...
0%
beststuff.com
Updated:
2015-12-19 08:28:52
If you're looking for a tablet PC that is not only affordable, but also meets your different computing needs, than look no further than the Lenovo Yoga Tablet 10. Its versatility alone makes it stand apart from its competitors, but it doesn't hurt to have...
0%
tabletpcreview.com
Updated:
2016-10-31 01:48:20
The Lenovo Yoga Tablet 8 and Tablet 10 are a unique pair that comes equipped with huge battery capacity and sport a functional design that breaks from the monotonous shingle shape that pervades the marketplace. However, the rest of the tablets' specs are...
Good Immense Battery Life, Useful Kickstand...
Bad Barely Average Processor...
67%
notebookcheck.net
Updated:
2019-11-28 21:36:40
ThinkPad incognito. Lenovo's 10.1-inch Windows tablet offers fairly decent hardware: 128 GB storage, LTE modem, IPS panel, keyboard dock, and an active stylus. However, it comes at a price: Lenovo wants to see $600 plus tax in exchange for this particular...
Good IPS display, silent, keyboard dock, active stylus, LTE modem, decent battery life...
Bad mediocre display brightness, short warranty, no keyboard backlight...
Bottom line Lenovo Tablet 10 (20L3000KGE). Review unit courtesy of Lenovo Germany.The Celeron N4100 processor performs about as well as previous generation (Haswell, Broadwell) Core i3 CPUs. Accordingly, it offers enough performance for office and Internet applicatio...
84%