location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Blu-ray Disc/DVD player BDP2300/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blu-ray Disc/DVD player BDP2300/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDP2300/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185605463
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:52:45
The date of the most recent change of this product data-sheet in Icecat.
Philips BDP2300/12 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Blu-ray Disc/DVD player BDP2300/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player Black
  • - Video formats supported: AVI, DIVX, M2TS, MP4, MPEG4
  • - Audio formats supported: AAC, MP3, PCM, WMA, WMV
  • - Dolby Digital Plus, Dolby TrueHD, DTS 2.0
  • - Video upscaling
More>>>
Blu-ray Disc playback
Blu-ray Disc playback

Blu-ray Discs have the capacity to carry high definition data, along with pictures in the 1920 x 1080 resolution that defines full high definition images. Scenes come to life as details leap at you, movements smoothen and images turn crystal clear. Blu-ray also delivers uncompressed surround sound — so your audio experience becomes unbelievably real. The high storage capacity of Blu-ray Discs also allows a host of interactive possibilities to be built in. Seamless navigation during playback and other exciting features such as pop-up menus bring a whole new dimension to home entertainment.

DVD video upscaling
DVD video upscaling

HDMI 1080p upscaling delivers images that are crystal clear. DVD movies in standard definition can now be enjoyed in high definition resolution - ensuring more details and more true-to-life pictures. Progressive Scan (represented by "p" in "1080p') eliminates the line structure prevalent on TV screens, again ensuring relentlessly sharp images. To top it off, HDMI makes a direct digital connection that can carry uncompressed digital HD video as well as digital multi-channel audio, without conversions to analogue - delivering perfect picture and sound quality, completely free from noise.

EasyLink
EasyLink

EasyLink lets you control multiple devices like DVD players, Blu-ray players, soundbar speakers, home cinema systems and TVs with one remote. It uses HDMI CEC industry-standard protocol to share functionality between devices through the HDMI cable. With one touch of a button, you can operate all your connected HDMI CEC enabled equipment simultaneously. Functions like standby and play can now be carried out with absolute ease.

BD-Live (Profile 2.0)
BD-Live (Profile 2.0)

BD-Live opens up your world of high definition even further. Receive up-to-date content just by connecting your Blu-ray Disc player to the Internet. Exciting new things like exclusive downloadable content, live events, live chats, gaming and on-line shopping all await you. Ride the high definition wave with Blu-ray Disc playback and BD-Live

DivX Plus HD Certified
DivX Plus HD Certified

DivX Plus HD on your Blu-ray player and/or DVD player offers the latest in DivX technology to let you enjoy HD videos and movies from the Internet directly on your Philips HDTV or PC. DivX Plus HD supports the playback of DivX Plus content (H.264 HD video with high-quality AAC audio in an MKV file container) while also supporting previous versions of DivX video up to 1080p. DivX Plus HD for true HD digital video.

YouTube videos
YouTube videos

Get YouTube videos on your TV now. Enjoy the huge collection of online videos on a larger screen, without even having to turn on your computer. Simply ensure that your Blu-ray player or Home cinema system is connected to the Internet, either wirelessly* or by cables—then sit back and enjoy the best of YouTube.

USB 2.0

The Universal Serial Bus or USB is an industry standard that allows high-speed, easy connection of peripherals to PCs, consumer electronics and mobile products. The USB 2.0 provides better and faster performance - up to 40 times quicker than the USB 1.0 and with a data transfer rate of up to 480 Mbps from the original 12 Mbps. When plugged in, everything configures automatically. With USB 2.0, simply plug in your USB portable devices or hard disk drives, select the movie, music or photo and play away.

Dolby TrueHD
Dolby TrueHD

Dolby TrueHD delivers the finest sound from your Blu-ray Discs. Audio reproduced is virtually indistinguishable from the studio master, so you hear what the creators intended for you to hear. Dolby TrueHD completes your high definition entertainment experience.

Netflix video streaming
Netflix video streaming

Instantly watch TV episodes and movies as often as you want on your TV. All you need is an Internet connection (either Wi-Fi or Ethernet) and a Netflix membership package that includes streaming*, and you are ready to go.

Video
HD type
Full HD
Supported video modes
1080i, 1080p, 720p
Video upscaling *
Yes
Aspect ratio
4:3, 16:9, 21:9
Deep colour support
Yes
x.v.Color support
Yes
Audio
Audio decoders *
Dolby Digital Plus, Dolby TrueHD, DTS 2.0
File formats
Video formats supported *
AVI, DIVX, M2TS, MP4, MPEG4
Audio formats supported
AAC, MP3, PCM, WMA, WMV
Image formats supported
JPG, PNG
Ports & interfaces
HDMI ports quantity *
1
USB 2.0 ports quantity *
1
Digital audio coaxial out *
1
Ethernet LAN (RJ-45) ports
1
Storage
Disc types supported
BD, BD-R, CD, CD-DA, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback disc formats *
SVCD, VCD
Card reader integrated
No
Technical details
Device type *
Blu-Ray player
3D *
No
Product colour
Black
On Screen Display (OSD) languages
Spanish
DVD region code *
2
Blu-ray region code
B
Firmware upgradeable
Yes
Progressive scan
Yes
Power
11 W
Quantity
1
HDMI
Yes
BD-Live
Yes
Gross weight (outer carton)
1.3 kg (2.87 lbs)
Technical details
Gross weight (imperial)
1.3 kg (2.87 lbs)
Height (cm) outer carton
8.1 cm
Length (cm) outer carton
31.5 cm
Net weight (outer carton)
1.02 kg (2.25 lbs)
Quantity outer carton
1 pc(s)
Tare weight outer carton (imperial)
0.28 kg (0.617 lbs)
Tare weight (imperial)
0.28 kg (0.617 lbs)
Width (cm) outer carton
25.9 cm
Height outer carton (imperial)
8.13 cm (3.2")
Length outer carton (imperial)
31.5 cm (12.4")
Width outer carton (imperial)
25.9 cm (10.2")
Network
Ethernet LAN *
No
Wi-Fi *
No
Power
AC input voltage
220 - 230 V
AC input frequency
50 Hz
Power consumption (standby)
1 W
Weight & dimensions
Width
270 mm
Depth
199 mm
Height
41 mm
Weight
1.02 kg
Packaging data
Package weight
1.3 kg
Package dimensions (WxDxH)
315 x 81 x 259 mm
Security
Parental control
Yes
Packaging content
Remote control included
Yes
Manual
Yes
Quick start guide
Yes
Batteries included
Yes
Brand Image Product code Product Stock Price from
Philips BDP2205/12 DVD/Blu-Ray player Black Philips BDP2205/12 DVD/Blu-Ray player Black
(show image)
BDP2205/12 BDP2205/12