location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA PRO-100S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO-100S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9984B008 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292021943 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:00:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA PRO-100S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 4800 x 2400 DPI A3+ (330 x 483 mm)
  • - Inkjet Borderless printing
  • - Printing colours: Black, Cyan, Grey, Light grey, Magenta, Pigment cyan, Pigment magenta, Yellow
  • - Wi-Fi Ethernet LAN USB port
More>>>
Printing
Borderless printing *
Yes
Print technology *
Inkjet
Maximum resolution *
4800 x 2400 DPI
Features
Market positioning *
Business
Product colour *
Black, Grey
Number of print cartridges
8
Printing colours
Black, Cyan, Grey, Light grey, Magenta, Pigment cyan, Pigment magenta, Yellow
Built-in display
No
Input & output capacity
Total input capacity
150 sheets
Paper input type
Paper tray
Paper handling
Maximum print size *
A3+ (330 x 483 mm)
ISO A-series sizes (A0...A9)
A3, A3+, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Envelopes sizes
B5
Borderless printing media sizes
A3, A3+, A4, A5, B4, B5
Photo paper sizes (imperial)
4x6, 5x7, 8x10, 10x12, 14x17
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
USB connector
USB Type-B
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Bluetooth *
No
Performance
Sound pressure level (printing)
38.5 dB
Power
Power source *
AC
Power consumption (printing) *
19 W
Power consumption (standby)
2.3 W
Power consumption (sleep)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Minimum storage drive space
1500 MB
Minimum system requirements
.NET Framework 4 / 4.5
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
689 mm
Depth
385 mm
Height
215 mm
Weight
19.7 kg
Packaging data
AC adapter included
Yes
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-20 01:36:22
Uk has collected 7 expert reviews for Canon PIXMA PRO-100S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
photoreview.com.au
Updated:
2018-01-20 01:36:22
When you take into account the built-in support for ICC profiles, it's arguably the most sophisticated dye ink printer of its type on the market.This printer is best used with glossy and semi-gloss papers but its ink cartridges are small and relatively co...
Bottom line If you're in the market for an A3+ desktop printer, the PIXMA PRO-100S is an excellent performer and certainly worth a look. When you take into account the built-in support for ICC profiles, it's arguably the most sophisticated dye ink printer of its type...
88%
Brand Image Product code Product Stock Price from
Canon PIXMA iP7250 photo printer Inkjet 9600 x 2400 DPI 216 x 356 mm Wi-Fi Canon PIXMA iP7250 photo printer Inkjet 9600 x 2400 DPI 216 x 356 mm Wi-Fi
(show image)
6219B025 iP7250 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP7250 photo printer Inkjet 9600 x 2400 DPI 216 x 356 mm Wi-Fi Canon PIXMA iP7250 photo printer Inkjet 9600 x 2400 DPI 216 x 356 mm Wi-Fi
(show image)
6219B006 iP7250 0.00
(excl. VAT)
0 (incl. VAT)