location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MULTIGROOM Series 3000 7-in-1 Head-to-toe trimmer QG3337/15

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MULTIGROOM Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7-in-1 Head-to-toe trimmer QG3337/15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QG3337/15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010375316 show
Category:
Small hand-held shaver/trimmer used for trimming or removing body hair.
Body Groomers/Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Philips QG3337/15 user manual (12.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Built to last
Built to last

All of our grooming products are built to last. They come with a 2-year worldwide guarantee and worldwide voltage compatibility, and they never need to be oiled.

Fully washable
Fully washable

Simply rinse the blades and combs after each use for long-lasting performance.

60-min run time, 10-hr charge
60-min run time, 10-hr charge

Our new blades reduce friction to give you up to 70% more run time than previous models.

Full-sized trimmer
Full-sized trimmer

Use the full-size trimmer without a comb to complete your style and get clean, sharp lines around the edges of your beard.

Detail trimmer
Detail trimmer

Create fine lines, contours and details to define or change your style.

Nose trimmer
Nose trimmer

Remove unwanted nose and ear hair, easily and comfortably.

Beard and stubble comb
Beard and stubble comb

Trim your beard to exactly the length you want, by locking in the setting that suits your desired look. The beard and stubble comb offers 18 length settings from 1 mm to 18 mm, with precisely 1 mm between each setting.

Detail comb
Detail comb

Precisely comb and trim your eyebrows and sideburns for a finished look.

Hair comb
Hair comb

Keep your haircut in style, or create a new one, by trimming to different lengths. The hair comb offers 18 length settings from 3 mm to 20 mm, with precisely 1 mm between each setting.

Body comb
Body comb

Trim your body hair to exactly the length you prefer. The body comb offers 10 different settings, for a clean, comfortable trim on your chest, underarms or groin.

Skin-friendly blades
Skin-friendly blades

Get a gentle trim that is high on performance. Blades are self-sharpening and made of finely ground chromium steel, giving you lasting performance. Their rounded tips and combs ensure smooth, protected contact with your skin.

Features
Number of length steps
18
Product colour *
Black, Blue
Self-sharpening blade
Yes
Cordless
Yes
Maintenance-free blades
Yes
Power
Power source *
AC/Battery
Operating time
35 min
Battery recharge time
10 h
Rechargeable
Yes
Packaging content
Hair comb
Yes