location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL B3460dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B3460dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
225-4019 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116091738 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL B3460dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 47 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 100000 pages per month
  • - Total number of input trays: 1 Total input capacity: 550 sheets Total output capacity: 250 sheets
  • - Internal memory: 256 MB 800 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
47 ppm
Duplex print speed (black, normal quality, A4/US Letter)
20 ppm
Warm-up time
9 s
Time to first page (black, normal)
6.5 s
Features
Maximum duty cycle *
100000 pages per month
Recommended duty cycle
2500 - 6000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
Microsoft XPS, PCL 5c, PCL 5e, PCL XL
Input & output capacity
Total number of input trays *
1
Total input capacity *
550 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
4
Maximum input capacity
2300 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Heavy paper, Labels, Plain paper, Transparencies
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, DL, Monarch
Custom media width
76.2 - 216 mm
Custom media length
127 - 356 mm
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Network
Mobile printing technologies
Dell Mobile Print
Performance
Internal memory *
256 MB
Maximum internal memory
1280 MB
Memory type
DDR3
Processor frequency
800 MHz
Sound pressure level (printing)
55 dB
Sound pressure level (quiet mode)
16 dB
Design
Product colour *
Black
Built-in display *
Yes
Display
LCD
Display diagonal
6.1 cm (2.4")
Certification
RoHS
Power
Power consumption (printing) *
640 W
Power consumption (standby)
5 W
Power consumption (off)
0 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows 8, Windows 8 Enterprise, Windows 8 Pro, Windows Vista Business, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Fedora 14, Fedora 15, Ubuntu 11.04
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 2896 m
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
399 mm
Depth
382 mm
Height
305.9 mm
Weight
15.7 kg
Packaging data
Package width
472 mm
Package depth
432 mm
Package height
422 mm
Package weight
17.6 kg
Packaging content
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 06:35:53
Uk has collected 6 expert reviews for DELL B3460dn 1200 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2015-03-04 06:35:53
The Dell B3460dn is a mono laser printer that won't win the beauty pageant. But it is well worth considering if you need a dependable workhorse in a busy office that prizes speed and volume more than a glossy appearance. See all printer reviews . Designe...
Bottom line The combination of large volume printing at fast speeds for very low ink prices make the Dell B3460dn an obvious consideration for small to medium businesses.Tags:PrintingBest prices todayRetailer Price Delivery  Price comparision from, and manufacturers...
80%
itreviews.com
Updated:
2015-03-04 06:35:53
The Dell B3460dn falls definitively into the unexciting—but absolutely necessary—category of workhorse monochrome laser printers for small to medium-size offices and workgroups. It doesn’t offer any output options—like a finisher, stacker, or sorter—but i...
Bottom line The Dell B3460dn can serve nicely as a monochrome laser workhorse in a small to medium-size office...
80%
techworld.com
Updated:
2015-03-04 06:35:53
The Dell B3460dn is a mono laser printer that won't win the beauty pageant. But it is well worth considering if you need a dependable workhorse in a busy office that prizes speed and volume more than a glossy appearance.Designed to be sturdy and reliable...
Bottom line The combination of large volume printing at fast speeds for very low ink prices make the Dell B3460dn an obvious consideration for small to medium businesses...
0%
computershopper.com
Updated:
2015-03-04 06:35:53
Oftentimes, two printers in a given manufacturer’s line will be remarkably similar, barring a few key differences. That’s actually a good thing, because it can help you laser-focus on distinguishing between the models and their features in a way that'...
Good Exceptionally low per-page costs, Fast print speeds, Input trays expandable to 2,300 sheets, Ethernet connectivity, Built-in duplexer, Optional Wi-Fi adapter...
Bad Subpar photo print quality...
Bottom line Super-low per-page costs, immense potential paper capacity, and fast print speeds make this workgroup laser a top-notch pick for heavy-printing offices. The only real drawback is the quality of printed photos...
80%
pcmag.com
Updated:
2015-03-04 06:35:53
The Dell B3460dn$479.99 at Dell falls definitively into the unexciting—but absolutely necessary—category of workhorse monochrome laser printers for small to medium-size offices and workgroups. It doesn't offer any output options—like a finisher, stacker...
Good Fast. Standard 650-sheet input capacity. Maximum 2,300 sheets. Duplexer.
Bad Low-quality photo output, even by mono laser standards...
Bottom line The Dell B3460dn monochrome laser delivers fast speed plus paper handling suitable for heavy-duty use in a small to medium-size office or workgroup...
80%
Brand Image Product code Product Stock Price from
DELL 5100cn Colour 600 x 600 DPI A4 DELL 5100cn Colour 600 x 600 DPI A4
(show image)
210-13662 5100cn
DELL B2360dn 1200 x 1200 DPI A4 DELL B2360dn 1200 x 1200 DPI A4
(show image)
225-4035 B2360dn
DELL B2360d 1200 x 1200 DPI A4 DELL B2360d 1200 x 1200 DPI A4
(show image)
225-4034 B2360d
DELL B1260dn 1200 x 1200 DPI A4 DELL B1260dn 1200 x 1200 DPI A4
(show image)
210-40435 B1260dn
DELL B1160w 1200 x 1200 DPI A4 Wi-Fi DELL B1160w 1200 x 1200 DPI A4 Wi-Fi
(show image)
210-40394 B1160w
DELL B1160 1200 x 1200 DPI A4 DELL B1160 1200 x 1200 DPI A4
(show image)
210-40393 B1160