location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL B2375dfw Laser A4 600 x 600 DPI 38 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B2375dfw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-ABOC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116126386 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91621
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:56:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL B2375dfw Laser A4 600 x 600 DPI 38 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 600 x 600 DPI
  • - A4 38 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, Dell Mobile Print, Google Cloud Print
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB 1000 MHz
  • - 16.5 kg
More>>>
Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Duplex print speed (black, normal quality, A4/US Letter)
17 ppm
Time to first page (black, normal)
15.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
38 cpm
Time to first copy (black, normal)
10 s
Maximum number of copies
199 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, FTP
Image formats supported
BMP, JPG, TIF
Document formats supported
PDF
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax speed dialing (max numbers)
200
Features
Recommended duty cycle
750 - 4000 pages per month
Maximum duty cycle *
100000 pages per month
Number of print cartridges *
1
Page description languages
Microsoft XPS, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
300 sheets
Total output capacity *
400 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Paper tray, Sheetfed
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
520 sheets
Maximum output capacity
400 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Plain paper, Recycled paper, Thick paper, Thin paper
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Plain paper, Preprinted forms, Recycled paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio, Oficio
Paper handling
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
9, 10, C5, C6, DL
Custom media width
76 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
50 - 125 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
802.1x RADIUS
Mobile printing technologies
Apple AirPrint, Dell Mobile Print, Google Cloud Print
Performance
Card reader integrated
Yes
Internal memory *
1024 MB
Compatible memory cards
MicroSD (TransFlash)
Processor frequency
1000 MHz
Sound pressure level (printing)
57 dB
Design
Product colour *
Black
Market positioning *
Business
Display diagonal
10.9 cm (4.3")
Display resolution
480 x 272 pixels
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
60 W
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Fedora 11, Fedora 12, Fedora 13, Fedora 14, Fedora 15, Fedora 6, Fedora 7, Fedora 8, Fedora 9, RedHat EL Linux 3 U9, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, RedHat EL Linux 5.1, RedHat EL Linux 5.2, RedHat EL Linux 5.3, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, Ubuntu 10.04, Ubuntu 11.04, Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04, Ubuntu 9.10
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012
Certificates
Certification
ErP Lot 4 & 6, WEEE, EPEAT
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
462 mm
Depth
420 mm
Height
477 mm
Weight
16.5 kg
Packaging data
Package width
599 mm
Package depth
556 mm
Package height
601 mm
Package weight
18.2 kg
Packaging content
Drivers included
Yes
Technical details
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 12:08:24
Uk has collected 3 expert reviews for DELL B2375dfw Laser A4 600 x 600 DPI 38 ppm and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
buyerslab.com
Updated:
2015-09-10 12:08:24
Buyers Laboratory LLC (BLI), the world's leading independent tester of document imaging products, announced the winners of its highly anticipated Summer 2014 Pick awards in the monochrome printer and printer MFP categories today, with the honours going...
0%
pcmag.com
Updated:
2015-09-10 12:08:24
Meant for light- to medium-duty use in a mid-size office or workgroup, but also a good fit for heavy-duty use in a small office, the Dell Mono Multifunction Printer - B2375dnf$394.99 at Dell delivers on both multifunction printer (MFP) basics and convenie...
Good Prints, scans, copies, faxes. 4.3-inch touch-screen controls. Print duplexer. Duplexing automatic document feeder.
Bad Slower than expected for the rated speed...
Bottom line Aimed at mid-size offices, the Dell Mono Multifunction Printer - B2375dnf monochrome laser MFP delivers lots of features, with speed and paper capacity suitable for light to medium-duty use...
60%
Brand Image Product code Product Stock Price from
DELL H815dw Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi DELL H815dw Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi
(show image)
210-AEPO H815dw
DELL B2375dnf Laser A4 600 x 600 DPI 38 ppm DELL B2375dnf Laser A4 600 x 600 DPI 38 ppm
(show image)
210-ABNU B2375dnf
DELL B1265dnf Laser A4 600 x 1200 DPI 28 ppm DELL B1265dnf Laser A4 600 x 1200 DPI 28 ppm
(show image)
210-40437 B1265dnf
DELL 2335dn Laser A4 600 x 600 DPI 35 ppm DELL 2335dn Laser A4 600 x 600 DPI 35 ppm
(show image)
210-34455 2335dn