location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite Click Mini L9W-B-102 Intel Atom® Z3735F Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen Full HD 2 GB DDR3L-SDRAM 32 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite Click
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L9W-B-102
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDW0FE-00200JIT show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 06:26:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite Click Mini L9W-B-102 Intel Atom® Z3735F Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen Full HD 2 GB DDR3L-SDRAM 32 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Black, White
  • - Intel Atom® Z3735F 1.33 GHz Processor cores: 4
  • - Touchscreen 22.6 cm (8.9") Full HD 1920 x 1200 pixels 16:10
  • - 2 GB DDR3L-SDRAM 1333 MHz 1 x 2 GB
  • - 32 GB SSD
  • - Intel® HD Graphics
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 13 h
  • - Windows 8.1 32-bit
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2015-04-11 15:57:41
Uk has collected 48 expert reviews for Toshiba Satellite Click Mini L9W-B-102 Intel Atom® Z3735F Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen Full HD 2 GB DDR3L-SDRAM 32 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black, White and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com
Updated:
2015-04-11 15:57:41
The Satellite Click Mini could've turned out very differently. Toshiba lifted the lid on its titular convertible tablet at CES 2015, but instead of emerging as a miniature version of the - quite frankly, ugly - Click 2 it's a surprisingly attractive and p...
Good Design, Display, Battery life...
Bad Bezel, One full, size USB, Keyboard flex...
Bottom line A compact, well-designed and highly portable Windows 8.1 tablet that could make a fantastic companion device to a laptop or PC...
0%
techradar.com/au/
Updated:
2015-04-11 15:57:41
The Satellite Click Mini could've turned out very differently. Toshiba lifted the lid on its titular convertible tablet at CES 2015, but instead of emerging as a miniature version of the - quite frankly, ugly - Click 2 it's a surprisingly attractive and p...
Good Design, Display, Battery life...
Bad Bezel, One fullsize USB, Keyboard flex...
Bottom line A compact, well-designed and highly portable Windows 8.1 tablet that could make a fantastic companion device to a laptop or PC...
0%
trustedreviews.com
Updated:
2015-04-11 15:57:41
Toshiba Satellite Click Mini – First Impressions from CES 2015 Chromebooks have forced a resurgence in cheap Windows laptops recently and not before time. For whatever reason the industry turned away from netbooks, but now hardware and competition means p...
Bottom line It's too early to hand out awards just yet, but I think Toshiba is onto winner with the Satellite Click Mini. It's clearly thought very hard about what people who might buy this kind of product want and this shows in the sensible touches, such as the dua...
0%
alphr.com
Updated:
2015-04-11 15:57:41
There's something just a little bit adorable about the Toshiba Satellite Click Mini, a dinky Windows 8 tablet that transforms itself into a compact Windows 8 laptop by clicking into the keyboard dock. Fans of the Asus Transformer line of 2-in-1 tablet/lap...
Bottom line This £249 2-in-1 has some undeniable charm and brilliant battery life...
0%
pcadvisor.co.uk
Updated:
2015-04-11 15:57:41
Toshiba's European team took advantage of the huge international audience that flocked to CES 2015 in Las Vegas this week to show off its new Toshiba Satellite Click Mini detachable laptop/tablet hybrid. At just £250 it's one of the cheapest around, but i...
Bottom line The Satellite Click mini isn't going to be the right product for everyone, but for students on a budget looking for a small, portable and practical device for use during lectures, it could be a real boon. It's just what you'd expect for £250 – no frills a...
0%
ouritdept.co.uk
Updated:
2015-05-24 08:33:51
Recently, at the Consumer Electronics Show (CES) in January 2015, Toshiba unveiled the Satellite Click Mini which is an extreme compact hybrid device capable of replacing a conventional laptop. Although netbooks basically made their exit from the market a...
Good Unbeatable value for the price point at £250, Sturdy construction and slim design, Impressive capacitive multitouch display screen, Keyboard is included so there is no need to invest extra money to buy a keyboard, Impressive number of port connectivity op...
Bad Device size may be too small for some users, Touchpad on the keyboard dock is rather small in size, Keyboard could use more space to rest your hands...
85%
stuff.tv
Updated:
2015-06-09 03:23:07
Some areas in tech move faster than others. Phones push forward so quickly that they now have features and power we can't even use yet, but the pool of budget tablet-laptop hybrids is a bit stagnant.Asus set the standard with the Transformer Book T100 in...
Good Very affordable, High-res screen, Great battery life...
Bad Everyday performance just OK, Just too cramped for regular or prolonged use, Tiny, finicky trackpad...
Bottom line Working with such limited space means the Toshiba Satellite Click Mini really isn't for everyone The Toshiba Satellite Click Mini does require a bit of patience, for a number of reasons. Was an 8.9in hybrid the right idea? I'm not too sure about that. Bu...
60%
pocket-lint.com
Updated:
2015-06-18 10:27:57
Small is portable. Big is comfortable. But go too far either way and the cart turns over. Toshiba is playing with how small a laptop can get with the Satellite Click Mini, an ultra-low-cost tablet-meets-laptop hybrid. The Satellite Click Mini costs just...
Good High screen resolution, good connectivity, handy hinge, good battery life...
Bad Cramped keyboard and trackpad, limited power, fairly weak speakers...
Bottom line The Toshiba Satellite Click Mini fiddles with the budget hybrid formula, injecting a high-res screen into a miniature scale. But after the 13-inch not-so-mini Toshiba Click, this follow-up really does feel extra small. For us it's too dinky, so unl...
70%
itpro.co.uk
Updated:
2015-07-16 05:32:42
We're big fans of 9in tablets. We think they strike the right balance between having a satisfyingly large screen, setting them apart from even the biggest phablets, while still remaining light and easy to hold. Frustratingly though, 9in tablets are thin...
Good Cheap, Compact and lightweight...
Bad Slow performance, Small keyboard, Limited screen tilt...
Bottom line It's small and it's cheap, but numerous compromises made in pursuit of its compactness and low price means the Satellite Click Mini is fine as a backup machine but little else...
60%
alphr.com
Updated:
2015-08-02 10:04:52
Portability and practicality can be a tough balancing act, especially for a hybrid design that has to work in both laptop and tablet configurations. However, for less than £200 – a fraction of the price of Microsoft's Surface Pro 3 – the Toshiba Satellite...
Bottom line The Toshiba Satellite Click Mini isn't a powerhouse, nor a triumph of elegant design, but for the price it's an impressive device nonetheless. Those planning to do serious work should consider a device with a better keyboard and touchpad: the HP Stream 11...
80%
expertreviews.co.uk
Updated:
2015-11-05 11:33:13
Including the chunky bezels, the whole device measures a little over 11 inches diagonally, which leaves room for a very small keyboard. Toshiba has done its best with this, adding secondary functions to most of the keys, including F keys on the bottom two...
Bottom line A hybrid with a lot to love, but the Toshiba Satellite Click's battery life is below average...
60%
trustedreviews.com
Updated:
2015-12-05 08:07:51
What is the Toshiba Satellite Click Mini L9W-B-100? Toshiba's new Satellite is one of the smallest hybrid laptops we've ever seen – and one of the cheapest, too, at just £250. This makes it a tempting option if you're looking for a cheap device for work o...
Good Far smaller than Windows competitors, Solid tablet mechanism, High screen resolution...
Bad Consistently poor performance, Disappointing keyboard and trackpad, Underwhelming speakers, Tiny, slow storage...
60%
laptopmedia.com
Updated:
2015-05-24 08:33:50
With the ever growing interest in convertible and 2-in-1 devices, it's nice to see some budget variant surfacing on the market for a change. We say this because we've got the new Toshiba Satellite Click Mini with us, which will surprise you with an afford...
Good Docking station with physical keyboard and extra battery, IPS panel with good properties, Useful peripherals and ports like mini HDMI, two SD card slots, and full-sized USB port, Lightweight and compact design...
Bad Too big screen bezels, Flexible keyboard, Slow battery charging...
Bottom line Toshiba Satellite Click Mini is a really lucrative 2-in-1 budget device that has some considerable features. The overall build quality is good, but nothing too special as the Japanese company has kept the costs low as possible to deliver the device at aro...
0%
notebookcheck.net
Updated:
2015-07-12 08:08:40
Netbook 2.0 Current tablets with docking solutions could be what netbooks were a few years ago: compact companions with long battery runtimes that can be used for multimedia contents as well as productive tasks. Toshiba relies on a very small size, two ba...
Good runtimes thanks to dual-batteries, contrast of the IPS-Display, high resolution, very compact thanks to 8.9-inch, usable main camera, smooth handling, SD card reader and USB type A, high WLAN range, stable, center of gravity on the table / lap...
Bad long runtimes, hardly any storage space on the 32 GB version, keyboard bounces, dirt-sensitive bottom...
Bottom line Toshiba Satellite Click Mini L9W-B-102, courtesy of Toshiba GermanyWeb browsing for 10 hours, not bad for an 8.9-inch device with a price of just 300 Euros (~$331). The Toshiba Satellite Click Mini L9W-B-102 uses a keyboard dock with a secondary battery...
80%
Brand Image Product code Product Stock Price from
Dynabook

Dynabook A50-E-1GX Intel® Core™ i3 i3-7020U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Cyan
(show image)
PS595E-2SN00GDU A50-E-1GX 0.00
(excl. VAT)
0 (incl. VAT)