location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise M606x

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Enterprise M606x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E6B73A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182487075 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 249527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2024 15:10:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2017
Product end of life date
Bullet Points HP LaserJet Enterprise M606x
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 62 ppm
  • - Duplex printing
  • - Ethernet LAN Near Field Communication (NFC)
  • - Built-in display
  • - Maximum duty cycle: 275000 pages per month
  • - Total number of input trays: 3 Total input capacity: 1100 sheets Total output capacity: 600 sheets
  • - Internal memory: 512 MB 1200 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
62 ppm
Time to first page (black, normal)
7 s
Features
Maximum duty cycle *
275000 pages per month
Recommended duty cycle
5000 - 16000 pages per month
Printing colours *
Black
Number of print cartridges *
2
Page description languages *
PCL 5e, PCL 6, PDF 1.7, PostScript 3
Input & output capacity
Total number of input trays *
3
Total input capacity *
1100 sheets
Total output capacity *
600 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
3600 sheets
Maximum output capacity
1100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Labels, Plain paper, Pre-printed, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5, B6
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Ethernet LAN *
Yes
Network
Near Field Communication (NFC)
Yes
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Internal memory *
512 MB
Maximum internal memory
1536 MB
Memory slots
1
Memory type
DDR3
Processor frequency
1200 MHz
Design
Product colour *
Grey
Built-in display *
Yes
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing) *
870 W
Power consumption (standby)
3.7 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
425 mm
Depth
537 mm
Height
521 mm
Weight
32.5 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:24:06
Uk has collected 1 expert review for HP LaserJet Enterprise M606x and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2019-12-01 22:24:06
As the new high-end model in the company's monochrome laser printer series, the HP LaserJet Enterprise M606x ($2,099.99) is built for high-volume printing, as evidenced by its prodigious maximum monthly duty cycle and massive standard and optional paper c...
Good High standard and optional paper capacity. 275,000-sheet maximum duty cycle. NFC touch-to-print and HP Wireless Direct. PCL and PostScript drivers. Password-protected printing. Port for USB thumb drive.
Bad On the slow side for its price and rated speed. Slightly subpar text output quality in testing...
Bottom line The HP LaserJet Enterprise M606x monochrome laser printer can handle the demands of midsize to large workgroups with massive printing needs...
60%
Brand Image Product code Product Stock Price from
HP LaserJet Enterprise M605dn HP LaserJet Enterprise M605dn
(show image)
E6B70A#B19 LaserJet Enterprise M605dn 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Enterprise M605dn HP LaserJet Enterprise M605dn
(show image)
E6B70A LaserJet Enterprise M605dn 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Enterprise M604dn HP LaserJet Enterprise M604dn
(show image)
E6B68A LaserJet Enterprise M604dn 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Enterprise M605n HP LaserJet Enterprise M605n
(show image)
E6B69A LaserJet Enterprise M605n 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Enterprise M606dn HP LaserJet Enterprise M606dn
(show image)
E6B72A LaserJet Enterprise M606dn 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Enterprise M604n HP LaserJet Enterprise M604n
(show image)
E6B67A LaserJet Enterprise M604n 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)